☰
MAX232DW
MAX232DW
Active
Description:  IC TRANSCEIVER FULL 2/2 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   MAX232DW Datasheet
History Price: $1.60000
In Stock: 13200
MAX232DW Specification
Specification
Part No
MAX232DW
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
RS232
Number of Drivers/Receivers
2/2
Duplex
Full
Receiver Hysteresis
500 mV
Data Rate
120Kbps
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
MAX232DW Related Parts
MAX13020ASA+
MAX13020ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13020ASA+T
MAX13020ASA+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA+
MAX13021ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA+T
MAX13021ASA+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA/V+
MAX13021ASA/V+
Maxim Integrated
IC TRANSCEIVER HALF 1/1 8SOIC
MAX13021ASA/V+T
MAX13021ASA/V+T
Maxim Integrated
IC TRANSCEIVER HALF 1/1 8SOIC
MAX13041ASD+
MAX13041ASD+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD+T
MAX13041ASD+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD/V+
MAX13041ASD/V+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD/V+T
MAX13041ASD/V+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13050ASA
MAX13050ASA
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13050ASA+
MAX13050ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX232DW Description
The Texas Instruments MAX232DW is a widely used integrated circuit (IC) designed to provide level shifting and signal conversion between TTL/CMOS logic and RS-232 voltage levels. It is specifically tailored to handle the electrical requirements of serial communication systems, ensuring that data transmission over long distances or noisy environments remains robust and reliable. With its high data transmission speeds and ability to interface between different voltage standards, the MAX232DW is an essential component in many communication systems.

## Key Features

The MAX232DW boasts several key features that enhance its performance and make it suitable for a wide range of serial communication applications:

* Dual Driver/Receiver: The MAX232DW incorporates two drivers and two receivers, providing a full-featured interface for converting signals between TTL/CMOS and RS-232 standards. This makes it versatile for a variety of serial communication tasks.
* Voltage-Level Conversion: The IC is designed to convert voltage levels from the typical TTL/CMOS 0V to 5V levels to the RS-232 voltage range of +12V and -12V, enabling seamless communication between systems that operate on different voltage levels.
* High-Speed Communication: The MAX232DW supports high-speed data transfer, with baud rates typically up to 1 Mbps, making it suitable for a variety of communication needs, from simple peripheral communication to complex data systems.
* Low Power Consumption: The IC is optimized for low power consumption, ensuring minimal impact on the overall power budget of a system, which is particularly useful in battery-powered or portable devices.
* Compact Package: The MAX232DW is available in a space-efficient 16-pin SOIC (Small Outline Integrated Circuit) package, making it suitable for applications with limited board space.
* Integrated Capacitors: One of the standout features of the MAX232DW is its ability to internally generate the necessary voltage levels for RS-232 communication without the need for external capacitors, simplifying the circuit design and reducing component count.

## Electrical Characteristics

* Supply Voltage: The MAX232DW operates within a supply voltage range of 4.5V to 5.5V, which is compatible with most 5V logic systems.
* Voltage Conversion: The device can convert TTL logic levels (0V to 5V) to RS-232 levels, which range from +12V to -12V, and vice versa, enabling communication between systems with different voltage standards.
* Data Rate: The device supports baud rates of up to 1 Mbps, allowing for high-speed serial communication. It can handle various forms of data transmission, from basic communication to high-speed data streaming.
* Receiver Input Voltage Range: The MAX232DW can handle input voltages from -15V to +15V, making it robust enough to handle variations in the voltage levels seen in typical RS-232 signals.
* Driver Output Voltage: The driver outputs range from -12V to +12V, which is in line with standard RS-232 voltage specifications, ensuring proper voltage levels for communication with other RS-232 devices.

## Thermal and Environmental Performance

* Operating Temperature Range: The MAX232DW is designed to operate within a temperature range of -40°C to +85°C, making it suitable for use in industrial, automotive, and consumer electronic applications that require stable performance in varying environmental conditions.
* Package Type: The device is housed in a 16-pin SOIC package, which is both compact and suitable for automated assembly processes, making it ideal for mass production.
* Thermal Resistance: With its efficient thermal design, the MAX232DW maintains low thermal resistance, ensuring stable operation even in high-speed communication environments or when operating near the upper limits of its supply voltage.

## Applications

The MAX232DW is used in a variety of systems where reliable serial communication is essential, especially where voltage level conversion between TTL/CMOS and RS-232 logic is required. Its applications include:

* Embedded Systems: The MAX232DW is commonly used in microcontroller-based systems to provide an interface between the microcontroller's TTL/CMOS signals and RS-232 communication peripherals such as modems, GPS receivers, and serial terminals.
* Data Communication: It is widely used in industrial control systems, automated test equipment, and point-of-sale systems, where serial communication is the standard method for data exchange.
* Computing and Networking: The MAX232DW is also found in computer serial ports (RS-232) for communication with peripheral devices, such as printers, scanners, and external storage devices.
* Automotive Applications: In automotive electronics, the MAX232DW is often used to interface with diagnostic tools and communication systems in vehicles, providing reliable data transmission over long distances in noisy environments.
* Consumer Electronics: The IC is used in a range of consumer electronic devices for serial communication, including home appliances, point-of-sale terminals, and more.

## Specifications

* Supply Voltage: 4.5V to 5.5V
* Input Voltage Range: -15V to +15V (for receiver inputs)
* Output Voltage Range: -12V to +12V (for driver outputs)
* Data Rate: Up to 1 Mbps
* Package Type: SOIC-16
* Operating Temperature Range: -40°C to +85°C
* Receiver Output Voltage: TTL/CMOS levels (0V to 5V)
* Driver Input Voltage: TTL/CMOS logic levels (0V to 5V)
* Power Consumption: Low power (typically 8 mA at 5V)

## Conclusion

The MAX232DW is a robust and reliable solution for converting TTL/CMOS logic levels to RS-232 voltage levels and vice versa. With its built-in voltage conversion, low power consumption, and high-speed data transfer capabilities, it is ideal for serial communication in embedded systems, industrial applications, and consumer electronics. The integrated capacitors simplify circuit design, making it an efficient choice for designers working with systems that require reliable and high-speed serial communication over RS-232.
MAX232DW Compare Parts
  • MAX232DW vs MAXM22511GLH+
  • MAX232DW vs MAXM22510GLH+T
  • MAX232DW vs MAXM22510GLH+
  • MAX232DW vs MAX9967BGCCQ+B0U
  • MAX232DW vs MAX9959DCCQ+D
  • MAX232DW vs MAX9957DCCB+D
  • MAX232DW vs MAX9957CCB+D
  • MAX232DW vs MAX9482EUI
  • MAX232DW vs MAX9481EUP
  • MAX232DW vs MAX9480EUP
  • MAX232DW vs MAX9404EHJ
  • MAX232DW vs MAX9402EHJ+T
  • MAX232DW vs MAX9402EHJ+
  • MAX232DW vs MAX9401EHJ
  • MAX232DW vs MAX9400EHJ
  • MAX232DW vs MAX9179EUE+
  • MAX232DW vs MAX9179EUE
  • MAX232DW vs MAX9173EUE+T
  • MAX232DW vs MAX9173EUE+
  • MAX232DW vs MAX9173EUE
  • MAX232DW vs MAX9173ETE
  • MAX232DW vs MAX9173ESE+
  • MAX232DW vs MAX9173ESE
  • MAX232DW vs MAX9172ESA+T
  • MAX232DW vs MAX9172ESA+
  • MAX232DW vs MAX9172ESA
  • MAX232DW vs MAX9172EKA+T
  • MAX232DW vs MAX9171ESA+
  • MAX232DW vs MAX9171EKA+T
  • MAX232DW vs MAX9169EUE+T
  • MAX232DW vs MAX9169EUE+
  • MAX232DW vs MAX9164EUD
  • MAX232DW vs MAX9164ESD
  • MAX232DW vs MAX9163ESA+T
  • MAX232DW vs MAX9163ESA+
  • MAX232DW vs MAX9158EGM
  • MAX232DW vs MAX9157EHJ+T
  • MAX232DW vs MAX9157EHJ+
  • MAX232DW vs MAX9157EGJ+T
  • MAX232DW vs MAX9157EGJ
  • Customer Reviews
    4.95 out of 5.00 stars from 151 customer reviews from all over the world
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.