☰
MAX232ECDWR
MAX232ECDWR
Active
Description:  IC TRANSCEIVER FULL 2/2 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   MAX232ECDWR Datasheet
History Price: $1.33000
In Stock: 24360
MAX232ECDWR Specification
Specification
Part No
MAX232ECDWR
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
RS232
Number of Drivers/Receivers
2/2
Duplex
Full
Receiver Hysteresis
500 mV
Data Rate
250kbps
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
MAX232ECDWR Related Parts
MAX13020ASA+
MAX13020ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13020ASA+T
MAX13020ASA+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA+
MAX13021ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA+T
MAX13021ASA+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA/V+
MAX13021ASA/V+
Maxim Integrated
IC TRANSCEIVER HALF 1/1 8SOIC
MAX13021ASA/V+T
MAX13021ASA/V+T
Maxim Integrated
IC TRANSCEIVER HALF 1/1 8SOIC
MAX13041ASD+
MAX13041ASD+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD+T
MAX13041ASD+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD/V+
MAX13041ASD/V+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD/V+T
MAX13041ASD/V+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13050ASA
MAX13050ASA
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13050ASA+
MAX13050ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX232ECDWR Description
Comprehensive Technical Overview of Texas Instruments MAX232ECDWR

The Texas Instruments MAX232ECDWR is a dual driver/receiver integrated circuit that converts signals between RS-232 and TTL/CMOS voltage levels. Designed for compatibility, robustness, and power efficiency, it is widely used in communication interfaces such as modems, serial ports, industrial control systems, and embedded systems.

---

General Description

The MAX232ECDWR is a member of the well-established MAX232 family of RS-232 line drivers and receivers. It operates from a single 3.0 V to 5.5 V power supply and includes internal charge-pump voltage converters that generate the necessary RS-232 voltage levels (positive and negative) from a low-voltage supply. This makes it ideal for systems that require RS-232 communication without dual power rails.

---

Key Features

* RS-232 to TTL/CMOS Conversion: Dual transmitter and receiver channels allow seamless translation between RS-232 levels and logic levels.
* Single-Supply Operation: Operates from a single 3.0 V to 5.5 V power supply.
* Integrated Charge Pump: Generates ±10 V required for RS-232 signal levels without needing external bipolar supplies.
* ESD Protection: Receiver inputs and transmitter outputs are protected up to ±15 kV (HBM), ensuring robustness in harsh environments.
* Low Power Consumption: Ideal for portable and battery-powered applications.
* High Data Rates: Supports signaling speeds up to 250 kbps.
* Short-Circuit Protection: Built-in protection against output short circuits.
* Compatible with Industry Standard MAX232 Devices: Drop-in replacement for many legacy designs.

---

Electrical Characteristics

* Power Supply Voltage (Vcc): 3.0 V to 5.5 V
* Typical Operating Current: 1 mA (at 5 V)
* Shutdown Current: <1 μA
* Logic Input Thresholds:

* VIH: 2.0 V min
* VIL: 0.8 V max
* Output Voltage Swing (RS-232 Side):

* ±5 V to ±9 V (typical, depending on Vcc)
* Data Rate: 250 kbps (minimum)
* Receiver Input Voltage Range: ±30 V (maximum)
* Receiver Threshold:

* VIL: 0.8 V max
* VIH: 2.4 V min
* Output Resistance (Drivers): Typically 300 Ω
* Propagation Delay: ~1 μs (typical)

---

Functional Block Diagram Description

The MAX232ECDWR includes:

* Two Transmitters (Drivers): Convert logic-level inputs to RS-232-compatible output voltages.
* Two Receivers: Accept RS-232 input signals and convert them to TTL/CMOS logic levels.
* Charge Pump Circuitry: Generates the necessary positive and negative voltages from a single supply using four external capacitors.
* ESD Protection Circuits: Ensure compliance with industry-standard electrostatic discharge immunity requirements.

---

Typical Applications

* Serial communication interfaces (RS-232)
* Point-of-sale systems
* Industrial automation equipment
* Modems and data terminals
* Instrumentation systems
* Microcontroller UART interfaces
* Embedded systems needing legacy serial communication

---

Pin Configuration and Descriptions (20-pin TSSOP - DW Package)

| Pin | Name | Description |
| ------- | -------- | ----------------------------------------- |
| 1 | C1+ | External capacitor positive terminal |
| 2 | V+ | Positive voltage generated by charge pump |
| 3 | C1− | External capacitor negative terminal |
| 4 | C2+ | Second capacitor positive terminal |
| 5 | C2− | Second capacitor negative terminal |
| 6 | V− | Negative voltage generated by charge pump |
| 7 | T2OUT | Transmitter 2 output (RS-232) |
| 8 | R2IN | Receiver 2 input (RS-232) |
| 9 | R2OUT | Receiver 2 output (TTL/CMOS) |
| 10 | T2IN | Transmitter 2 input (TTL/CMOS) |
| 11 | T1IN | Transmitter 1 input (TTL/CMOS) |
| 12 | R1OUT | Receiver 1 output (TTL/CMOS) |
| 13 | R1IN | Receiver 1 input (RS-232) |
| 14 | T1OUT | Transmitter 1 output (RS-232) |
| 15 | GND | Ground |
| 16 | VCC | Power supply input |
| 17-20 | NC | No connection |

---

Package and Mechanical Details

* Package Type: TSSOP-20 (DW)
* Package Dimensions:

* Body Width: 4.4 mm
* Body Length: 6.5 mm
* Height: ~1.2 mm
* Mounting: Surface-mount technology (SMT)
* Lead Pitch: 0.65 mm
* Moisture Sensitivity Level (MSL): 1 (Unlimited floor life at ≤30°C/85% RH)

---

Thermal Characteristics

* Thermal Resistance (θJA): ~90°C/W (typical for TSSOP-20)
* Maximum Junction Temperature: 150°C
* Operating Temperature Range: −40°C to +85°C (Industrial)

---

Compliance and Reliability

* RoHS Compliant
* Lead-Free (Pb-Free) Package
* Meets or Exceeds IEC 61000-4-2 ESD Standards
* Latch-Up Immune per JESD78

---

Advantages

* Reliable level translation for legacy and modern serial communication
* Integrated charge pump reduces BOM count and system complexity
* High immunity to ESD and electrical disturbances
* Space-saving TSSOP-20 package ideal for dense PCB layouts
* Backward compatibility with earlier MAX232 and similar devices

---

Conclusion

The Texas Instruments MAX232ECDWR offers a robust, efficient, and compact solution for RS-232 to TTL/CMOS level conversion. With its integrated charge pump, ESD protection, and dual-channel capability, it is a staple in serial communication design across a wide range of embedded and industrial applications. Its ease of integration and compliance with global standards make it an essential component for modern and legacy system interoperability.
MAX232ECDWR Compare Parts
  • MAX232ECDWR vs MAXM22511GLH+
  • MAX232ECDWR vs MAXM22510GLH+T
  • MAX232ECDWR vs MAXM22510GLH+
  • MAX232ECDWR vs MAX9967BGCCQ+B0U
  • MAX232ECDWR vs MAX9959DCCQ+D
  • MAX232ECDWR vs MAX9957DCCB+D
  • MAX232ECDWR vs MAX9957CCB+D
  • MAX232ECDWR vs MAX9482EUI
  • MAX232ECDWR vs MAX9481EUP
  • MAX232ECDWR vs MAX9480EUP
  • MAX232ECDWR vs MAX9404EHJ
  • MAX232ECDWR vs MAX9402EHJ+T
  • MAX232ECDWR vs MAX9402EHJ+
  • MAX232ECDWR vs MAX9401EHJ
  • MAX232ECDWR vs MAX9400EHJ
  • MAX232ECDWR vs MAX9179EUE+
  • MAX232ECDWR vs MAX9179EUE
  • MAX232ECDWR vs MAX9173EUE+T
  • MAX232ECDWR vs MAX9173EUE+
  • MAX232ECDWR vs MAX9173EUE
  • MAX232ECDWR vs MAX9173ETE
  • MAX232ECDWR vs MAX9173ESE+
  • MAX232ECDWR vs MAX9173ESE
  • MAX232ECDWR vs MAX9172ESA+T
  • MAX232ECDWR vs MAX9172ESA+
  • MAX232ECDWR vs MAX9172ESA
  • MAX232ECDWR vs MAX9172EKA+T
  • MAX232ECDWR vs MAX9171ESA+
  • MAX232ECDWR vs MAX9171EKA+T
  • MAX232ECDWR vs MAX9169EUE+T
  • MAX232ECDWR vs MAX9169EUE+
  • MAX232ECDWR vs MAX9164EUD
  • MAX232ECDWR vs MAX9164ESD
  • MAX232ECDWR vs MAX9163ESA+T
  • MAX232ECDWR vs MAX9163ESA+
  • MAX232ECDWR vs MAX9158EGM
  • MAX232ECDWR vs MAX9157EHJ+T
  • MAX232ECDWR vs MAX9157EHJ+
  • MAX232ECDWR vs MAX9157EGJ+T
  • MAX232ECDWR vs MAX9157EGJ
  • Customer Reviews
    4.95 out of 5.00 stars from 127 customer reviews from all over the world
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.