☰
MAX232EID
MAX232EID
Active
Description:  IC TRANSCEIVER FULL 2/2 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   MAX232EID Datasheet
History Price: $1.73000
In Stock: 13240
MAX232EID Specification
Specification
Part No
MAX232EID
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
RS232
Number of Drivers/Receivers
2/2
Duplex
Full
Receiver Hysteresis
500 mV
Data Rate
250kbps
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
MAX232EID Related Parts
MAX13020ASA+
MAX13020ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13020ASA+T
MAX13020ASA+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA+
MAX13021ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA+T
MAX13021ASA+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA/V+
MAX13021ASA/V+
Maxim Integrated
IC TRANSCEIVER HALF 1/1 8SOIC
MAX13021ASA/V+T
MAX13021ASA/V+T
Maxim Integrated
IC TRANSCEIVER HALF 1/1 8SOIC
MAX13041ASD+
MAX13041ASD+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD+T
MAX13041ASD+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD/V+
MAX13041ASD/V+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD/V+T
MAX13041ASD/V+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13050ASA
MAX13050ASA
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13050ASA+
MAX13050ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX232EID Description
Texas Instruments MAX232EID Overview

The MAX232EID is a high-performance, dual-channel voltage-level transceiver from Texas Instruments, designed for serial communication applications. This integrated circuit is widely used to convert between TTL (Transistor-Transistor Logic) logic levels and RS-232 voltage levels, making it ideal for connecting microcontrollers, microprocessors, and other logic devices to serial ports or communication peripherals in industrial, automotive, and consumer applications. The MAX232EID is renowned for its reliability, compact design, and robust functionality, offering seamless integration into communication systems that require UART (Universal Asynchronous Receiver-Transmitter) interfaces.

## Key Features

* Dual RS-232 Transceivers: The MAX232EID provides two independent RS-232 transceivers within a single chip, allowing for efficient communication between devices in full-duplex mode. This makes it ideal for systems where bidirectional communication is required.

* Low Power Consumption: The device is designed with low power consumption in mind, operating typically with a supply voltage of 5V while consuming minimal current. This makes it suitable for battery-powered or energy-efficient designs.

* High-Speed Data Transmission: The MAX232EID supports high-speed data transmission, with the capability of operating up to 120 kbps for reliable and fast serial communication.

* Integrated Charge Pump: The MAX232EID includes an integrated charge pump, which allows for efficient voltage conversion from 5V TTL logic levels to the ±12V voltage levels used in RS-232 communications, without requiring external components.

* Operating Voltage Range: The device operates within a voltage range of 4.5V to 5.5V, making it versatile for systems with varying voltage levels. It can be used in systems powered by 5V supplies.

* Built-In Protection: The MAX232EID has built-in protection features that safeguard against voltage spikes, ensuring reliable operation even in harsh electrical environments.

* Wide Temperature Range: The device operates within a temperature range of -40°C to +85°C, making it suitable for a wide variety of industrial and automotive applications where temperature variations are common.

* Small Package: Packaged in a compact 16-pin SOIC (Small Outline Integrated Circuit), the MAX232EID offers a small footprint, making it ideal for space-constrained designs in embedded systems and communication equipment.

## Applications

* Microcontroller and Microprocessor Communication: The MAX232EID is commonly used in systems where a microcontroller or microprocessor needs to communicate with serial devices such as modems, printers, or external sensors via RS-232 interfaces.

* Industrial Equipment: In industrial control systems, the MAX232EID enables reliable communication between industrial controllers and other equipment such as PLCs (Programmable Logic Controllers) and serial communication modules.

* Automotive Electronics: The device is often used in automotive applications for communication between control units, sensors, and diagnostic tools, ensuring robust data transmission in harsh environments.

* Data Communication Systems: The MAX232EID is ideal for implementing serial data communication in systems that require both short-distance and long-distance communication capabilities, such as point-of-sale (POS) systems, data acquisition, and telemetry systems.

* Embedded Systems: In embedded systems where space and power efficiency are critical, the MAX232EID offers a compact and energy-efficient solution for serial data exchange.

## Technical Specifications

* Transceivers: 2 independent RS-232 drivers and 2 receivers
* Data Rate: Supports up to 120 kbps
* Input Voltage Range: 4.5V to 5.5V (typical)
* Operating Voltage: 5V (typical)
* RS-232 Output Voltage:

* High Level: +9V to +12V
* Low Level: -9V to -12V
* TTL Logic Input Voltage:

* High Level: 2V to 5V
* Low Level: 0V to 0.8V
* Quiescent Current: 8 mA (typical)
* Operating Temperature Range: -40°C to +85°C
* Package Type: 16-pin SOIC
* Integrated Features:

* Built-in charge pump
* Overvoltage and ESD protection
* Short-circuit protection

## Performance Characteristics

The MAX232EID operates with excellent performance characteristics, including high-speed data transmission, low power consumption, and robust voltage-level conversion. Its integrated charge pump allows for efficient voltage conversion without external components, reducing design complexity and board space requirements. The dual-channel architecture makes it a cost-effective solution for designs requiring two-way serial communication, offering significant space and cost savings compared to using two separate transceivers.

## Conclusion

The MAX232EID is a versatile, reliable, and cost-effective solution for voltage-level conversion between TTL and RS-232 logic levels, making it an essential component in communication systems across a wide range of industries. Its low power consumption, high-speed performance, and compact design make it ideal for embedded systems, industrial control, automotive electronics, and data communication applications. The integration of a charge pump and built-in protection features ensures smooth and secure operation, making the MAX232EID a trusted choice for engineers seeking a robust solution for serial communication.
MAX232EID Compare Parts
  • MAX232EID vs MAXM22511GLH+
  • MAX232EID vs MAXM22510GLH+T
  • MAX232EID vs MAXM22510GLH+
  • MAX232EID vs MAX9967BGCCQ+B0U
  • MAX232EID vs MAX9959DCCQ+D
  • MAX232EID vs MAX9957DCCB+D
  • MAX232EID vs MAX9957CCB+D
  • MAX232EID vs MAX9482EUI
  • MAX232EID vs MAX9481EUP
  • MAX232EID vs MAX9480EUP
  • MAX232EID vs MAX9404EHJ
  • MAX232EID vs MAX9402EHJ+T
  • MAX232EID vs MAX9402EHJ+
  • MAX232EID vs MAX9401EHJ
  • MAX232EID vs MAX9400EHJ
  • MAX232EID vs MAX9179EUE+
  • MAX232EID vs MAX9179EUE
  • MAX232EID vs MAX9173EUE+T
  • MAX232EID vs MAX9173EUE+
  • MAX232EID vs MAX9173EUE
  • MAX232EID vs MAX9173ETE
  • MAX232EID vs MAX9173ESE+
  • MAX232EID vs MAX9173ESE
  • MAX232EID vs MAX9172ESA+T
  • MAX232EID vs MAX9172ESA+
  • MAX232EID vs MAX9172ESA
  • MAX232EID vs MAX9172EKA+T
  • MAX232EID vs MAX9171ESA+
  • MAX232EID vs MAX9171EKA+T
  • MAX232EID vs MAX9169EUE+T
  • MAX232EID vs MAX9169EUE+
  • MAX232EID vs MAX9164EUD
  • MAX232EID vs MAX9164ESD
  • MAX232EID vs MAX9163ESA+T
  • MAX232EID vs MAX9163ESA+
  • MAX232EID vs MAX9158EGM
  • MAX232EID vs MAX9157EHJ+T
  • MAX232EID vs MAX9157EHJ+
  • MAX232EID vs MAX9157EGJ+T
  • MAX232EID vs MAX9157EGJ
  • Customer Reviews
    4.95 out of 5.00 stars from 178 customer reviews from all over the world
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.