☰
MAX232EIDR
MAX232EIDR
Active
Description:  IC TRANSCEIVER FULL 2/2 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   MAX232EIDR Datasheet
History Price: $1.47000
In Stock: 6020
MAX232EIDR Specification
Specification
Part No
MAX232EIDR
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
RS232
Number of Drivers/Receivers
2/2
Duplex
Full
Receiver Hysteresis
500 mV
Data Rate
250kbps
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
MAX232EIDR Related Parts
MAX13020ASA+
MAX13020ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13020ASA+T
MAX13020ASA+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA+
MAX13021ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA+T
MAX13021ASA+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA/V+
MAX13021ASA/V+
Maxim Integrated
IC TRANSCEIVER HALF 1/1 8SOIC
MAX13021ASA/V+T
MAX13021ASA/V+T
Maxim Integrated
IC TRANSCEIVER HALF 1/1 8SOIC
MAX13041ASD+
MAX13041ASD+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD+T
MAX13041ASD+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD/V+
MAX13041ASD/V+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD/V+T
MAX13041ASD/V+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13050ASA
MAX13050ASA
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13050ASA+
MAX13050ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX232EIDR Description
Product Overview

The Texas Instruments MAX232EIDR is a widely used dual driver/receiver integrated circuit designed to interface TTL/CMOS logic levels with RS-232 serial communication standards. This device is primarily used to convert signals from a microcontroller’s UART interface to the higher voltage levels required by RS-232 communication, and vice versa, enabling reliable serial data transmission between devices.

The MAX232EIDR integrates charge pump voltage converters to generate the necessary RS-232 voltage levels (+10 V to -10 V) from a single 3 V to 5.5 V power supply, eliminating the need for dual power supplies. Its compact design and high data rate capability make it ideal for embedded systems, industrial controls, and communication equipment requiring serial ports.

Key Features

* Dual RS-232 drivers and dual receivers on a single chip
* Operates from a single 3.0 V to 5.5 V supply
* Generates RS-232 voltage levels internally using a charge pump — no external power supplies needed
* Compatible with TIA/EIA-232-F and ITU V.28 standards
* Low power consumption with shutdown capability
* Data rate support up to 250 kbps
* Extended temperature range: -40°C to +85°C
* ESD protection exceeding ±15 kV (Human Body Model) on all RS-232 pins
* Small footprint TSSOP-16 package suitable for space-constrained designs
* Pin-compatible with industry-standard MAX232 devices

Electrical Specifications

* Supply Voltage (VCC): 3.0 V to 5.5 V
* Driver Output Voltage: ±5 V typical on RS-232 output pins with 5 V supply
* Receiver Input Voltage Range: ±25 V maximum
* Data Rate: Up to 250 kbps
* Input Logic Levels: Compatible with TTL/CMOS logic (0 V to 5 V)
* Driver Output Current: ±10 mA typical
* Quiescent Supply Current: Typically 5 mA (not including load)
* Shutdown Current: Typically <1 µA
* ESD Protection: ±15 kV Human Body Model on RS-232 pins
* Operating Temperature Range: -40°C to +85°C
* Package: 16-pin TSSOP

Functional Description

The MAX232EIDR incorporates two line drivers and two line receivers to support one full-duplex serial communication channel or two half-duplex channels. The drivers convert TTL/CMOS input logic levels (0 V to 5 V) into RS-232 compliant output levels typically around ±7.5 V to ±10 V, generated internally via a charge pump.

The receivers convert RS-232 input signals back to standard TTL/CMOS levels, enabling direct interface with microcontroller or DSP UART pins. The device includes built-in input hysteresis and fail-safe circuitry, which ensures stable logic levels when the input is open or near threshold voltages.

The internal charge pump uses four small external capacitors (typically 0.1 µF) connected to dedicated pins to generate the required positive and negative voltages. This feature eliminates the need for dual power supplies, simplifying the overall system design.

Typical Application Circuit

In a typical RS-232 interface application, the MAX232EIDR is powered from a 5 V single supply line. Four external capacitors are connected to the charge pump pins to generate the necessary voltage levels. The TTL/CMOS logic signals from a microcontroller’s UART pins are connected to the driver inputs (T1IN, T2IN), and the RS-232 output lines (T1OUT, T2OUT) connect to the serial port interface.

Correspondingly, the RS-232 input signals enter through receiver inputs (R1IN, R2IN) and are converted to TTL/CMOS levels on the receiver outputs (R1OUT, R2OUT) for the microcontroller to process.

Applications

* RS-232 serial communication interface for embedded systems
* PC serial port interfaces
* Industrial automation and control equipment
* Point-of-sale terminals and barcode scanners
* Networking and communication equipment
* Modems and serial data loggers
* Data acquisition systems requiring serial data transmission

Protection and Reliability Features

* High ESD tolerance on all RS-232 I/O pins (>±15 kV HBM) ensuring device robustness during handling and system operation
* Thermal shutdown protection to prevent damage due to overheating (internal circuitry)
* Under-voltage lockout to ensure proper operation only when supply voltage is adequate
* Open-drain receiver outputs with fail-safe logic preventing false signals when inputs are floating or disconnected

Mechanical and Thermal Characteristics

The MAX232EIDR is housed in a 16-pin Thin Shrink Small Outline Package (TSSOP), offering a compact footprint suitable for modern PCB layouts with space constraints. The package supports automated surface-mount assembly and provides good thermal performance under typical operating conditions.

* Package: 16-pin TSSOP
* Package Dimensions: Approximately 4.4 mm × 6.5 mm
* Thermal Resistance Junction-to-Ambient (θ\_JA): Approximately 90 °C/W depending on PCB layout and airflow
* Mounting: Surface Mount Technology (SMT)

Design Considerations

* Use four 0.1 µF external capacitors connected to the charge pump pins (C1+, C1-, C2+, C2-) as specified to ensure proper voltage generation and device operation.
* Ensure the supply voltage stays within the recommended 3.0 V to 5.5 V range for reliable operation and voltage level compliance.
* Include proper decoupling capacitors on the supply line close to the device to minimize power supply noise.
* Employ proper PCB layout techniques to minimize noise coupling on sensitive RS-232 lines, such as controlled impedance traces and adequate spacing.
* Observe maximum data rates and cable length limitations according to RS-232 standards and application requirements.
* Verify connector pin assignments and signal integrity in the system design to ensure compatibility with RS-232 peripherals.

Conclusion

The Texas Instruments MAX232EIDR is a reliable, industry-standard RS-232 transceiver offering efficient dual-channel voltage level translation between TTL/CMOS logic and RS-232 serial communication standards. Its internal charge pump eliminates the need for dual power supplies, simplifying system design while maintaining high signal integrity and robust ESD protection. This device is well-suited for a wide range of embedded and industrial serial communication applications requiring compact size, low power consumption, and dependable operation in extended temperature environments.
MAX232EIDR Compare Parts
  • MAX232EIDR vs MAXM22511GLH+
  • MAX232EIDR vs MAXM22510GLH+T
  • MAX232EIDR vs MAXM22510GLH+
  • MAX232EIDR vs MAX9967BGCCQ+B0U
  • MAX232EIDR vs MAX9959DCCQ+D
  • MAX232EIDR vs MAX9957DCCB+D
  • MAX232EIDR vs MAX9957CCB+D
  • MAX232EIDR vs MAX9482EUI
  • MAX232EIDR vs MAX9481EUP
  • MAX232EIDR vs MAX9480EUP
  • MAX232EIDR vs MAX9404EHJ
  • MAX232EIDR vs MAX9402EHJ+T
  • MAX232EIDR vs MAX9402EHJ+
  • MAX232EIDR vs MAX9401EHJ
  • MAX232EIDR vs MAX9400EHJ
  • MAX232EIDR vs MAX9179EUE+
  • MAX232EIDR vs MAX9179EUE
  • MAX232EIDR vs MAX9173EUE+T
  • MAX232EIDR vs MAX9173EUE+
  • MAX232EIDR vs MAX9173EUE
  • MAX232EIDR vs MAX9173ETE
  • MAX232EIDR vs MAX9173ESE+
  • MAX232EIDR vs MAX9173ESE
  • MAX232EIDR vs MAX9172ESA+T
  • MAX232EIDR vs MAX9172ESA+
  • MAX232EIDR vs MAX9172ESA
  • MAX232EIDR vs MAX9172EKA+T
  • MAX232EIDR vs MAX9171ESA+
  • MAX232EIDR vs MAX9171EKA+T
  • MAX232EIDR vs MAX9169EUE+T
  • MAX232EIDR vs MAX9169EUE+
  • MAX232EIDR vs MAX9164EUD
  • MAX232EIDR vs MAX9164ESD
  • MAX232EIDR vs MAX9163ESA+T
  • MAX232EIDR vs MAX9163ESA+
  • MAX232EIDR vs MAX9158EGM
  • MAX232EIDR vs MAX9157EHJ+T
  • MAX232EIDR vs MAX9157EHJ+
  • MAX232EIDR vs MAX9157EGJ+T
  • MAX232EIDR vs MAX9157EGJ
  • Customer Reviews
    4.95 out of 5.00 stars from 147 customer reviews from all over the world
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.