☰
MAX232EIDWR
MAX232EIDWR
Active
Description:  IC TRANSCEIVER FULL 2/2 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   MAX232EIDWR Datasheet
History Price: $1.47000
In Stock: 15540
MAX232EIDWR Specification
Specification
Part No
MAX232EIDWR
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
RS232
Number of Drivers/Receivers
2/2
Duplex
Full
Receiver Hysteresis
500 mV
Data Rate
250kbps
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
MAX232EIDWR Related Parts
MAX13020ASA+
MAX13020ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13020ASA+T
MAX13020ASA+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA+
MAX13021ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA+T
MAX13021ASA+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA/V+
MAX13021ASA/V+
Maxim Integrated
IC TRANSCEIVER HALF 1/1 8SOIC
MAX13021ASA/V+T
MAX13021ASA/V+T
Maxim Integrated
IC TRANSCEIVER HALF 1/1 8SOIC
MAX13041ASD+
MAX13041ASD+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD+T
MAX13041ASD+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD/V+
MAX13041ASD/V+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD/V+T
MAX13041ASD/V+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13050ASA
MAX13050ASA
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13050ASA+
MAX13050ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX232EIDWR Description
The Texas Instruments MAX232EIDWR is an integrated circuit (IC) commonly used for level shifting and voltage conversion between digital communication protocols, specifically for interfacing microcontrollers with serial devices. It is part of the MAX232 family, which is widely recognized for its reliable performance in RS-232 to TTL (Transistor-Transistor Logic) signal conversion.

## Key Features of MAX232EIDWR

The MAX232EIDWR is designed to interface between UART (Universal Asynchronous Receiver-Transmitter) serial ports and RS-232 voltage levels, which differ significantly from TTL logic levels. The IC ensures proper signal conversion, enabling communication over long distances with minimal signal degradation.

* Dual Driver/Receiver: The MAX232EIDWR includes two drivers and two receivers, allowing it to handle both the transmission and reception of data. This feature makes it ideal for bidirectional communication.
* Low Power Consumption: The IC operates with a low quiescent current, ensuring energy-efficient operation, which is essential for battery-powered applications.
* High Data Rate Support: It can support baud rates of up to 250 kbps, making it suitable for moderate-speed serial communication systems.
* Integrated Capacitors: The MAX232EIDWR integrates capacitors internally, reducing the component count and simplifying the PCB design. This also aids in minimizing space usage on compact designs.
* Industrial Temperature Range: With a temperature range from -40°C to +85°C, the device is suitable for industrial and automotive applications where environmental conditions can vary significantly.

## Applications

* Microcontroller Communication: The MAX232EIDWR is ideal for connecting microcontrollers to RS-232-based devices such as PCs, serial printers, and modems.
* Embedded Systems: Used in embedded system designs for serial data communication.
* Data Logging Systems: Employed in systems that require serial data collection from external devices.
* Point-of-Sale Systems: Often used in communication between POS terminals and peripheral devices like barcode scanners and receipt printers.

## Electrical Characteristics

* Voltage Supply: The MAX232EIDWR operates on a single supply voltage of +5V, which is common for many microcontrollers and embedded systems.
* RS-232 Output Voltage Levels: The output voltage range for the RS-232 driver is typically from +5V to -5V, ensuring compatibility with standard RS-232 communication.
* Input Voltage Range for RS-232: It accepts a voltage range of -15V to +15V for the RS-232 signals.
* Receiver Thresholds: The receiver has a standard threshold of ±3V, allowing it to detect and recover data from RS-232 signals properly.
* Transmission Speed: The MAX232EIDWR supports baud rates up to 250 kbps, making it suitable for a wide range of serial communication applications.
* Receiver Input Leakage Current: The leakage current is typically low, around 1 µA, ensuring minimal impact on the circuit when no active signals are being transmitted.

## Package and Pinout

The MAX232EIDWR is housed in a 16-pin TSSOP (Thin Shrink Small Outline Package) form factor, which is compact and suitable for high-density circuit designs. The 16 pins provide easy connections for the drivers, receivers, and control signals, ensuring simple integration into existing designs.

* Pin 1 (C1+) and Pin 2 (C1-): Connected to external capacitors for the internal voltage pump circuitry.
* Pin 3 (T1IN) and Pin 4 (T1OUT): Data input and output for the first UART channel.
* Pin 5 (R1IN) and Pin 6 (R1OUT): Receive data pins for the first UART channel.
* Pin 7 (T2IN) and Pin 8 (T2OUT): Data input and output for the second UART channel.
* Pin 9 (R2IN) and Pin 10 (R2OUT): Receive data pins for the second UART channel.
* Pin 11 (VCC): Power supply input, typically +5V.
* Pin 12 (GND): Ground pin.
* Pin 13 (C2+) and Pin 14 (C2-): Connected to external capacitors for the second internal voltage pump.
* Pin 15 (T2OUT): Driver output for the second UART channel.
* Pin 16 (VCC): Power supply input.

## Thermal and Environmental Performance

* Operating Temperature: -40°C to +85°C, making it suitable for use in industrial, automotive, and consumer electronics applications.
* Package Type: The 16-pin TSSOP package allows for compact design while maintaining good thermal dissipation, which is important for maintaining stability during high-speed operations.

## Specifications

* Input Voltage: -15V to +15V (RS-232 levels)
* Output Voltage: +5V to -5V (RS-232 levels)
* Data Rate: Up to 250 kbps
* Receiver Thresholds: ±3V
* Operating Supply Voltage: 5V
* Low Power Consumption: Quiescent current around 1 µA
* Temperature Range: -40°C to +85°C
* Package: 16-pin TSSOP

In summary, the MAX232EIDWR by Texas Instruments is a highly reliable and efficient device designed to enable seamless communication between digital systems using different voltage levels. With its compact package, low power consumption, and integration of essential components like capacitors, it provides a robust solution for RS-232 to TTL conversion in embedded systems, industrial automation, and various other communication applications.
MAX232EIDWR Compare Parts
  • MAX232EIDWR vs MAXM22511GLH+
  • MAX232EIDWR vs MAXM22510GLH+T
  • MAX232EIDWR vs MAXM22510GLH+
  • MAX232EIDWR vs MAX9967BGCCQ+B0U
  • MAX232EIDWR vs MAX9959DCCQ+D
  • MAX232EIDWR vs MAX9957DCCB+D
  • MAX232EIDWR vs MAX9957CCB+D
  • MAX232EIDWR vs MAX9482EUI
  • MAX232EIDWR vs MAX9481EUP
  • MAX232EIDWR vs MAX9480EUP
  • MAX232EIDWR vs MAX9404EHJ
  • MAX232EIDWR vs MAX9402EHJ+T
  • MAX232EIDWR vs MAX9402EHJ+
  • MAX232EIDWR vs MAX9401EHJ
  • MAX232EIDWR vs MAX9400EHJ
  • MAX232EIDWR vs MAX9179EUE+
  • MAX232EIDWR vs MAX9179EUE
  • MAX232EIDWR vs MAX9173EUE+T
  • MAX232EIDWR vs MAX9173EUE+
  • MAX232EIDWR vs MAX9173EUE
  • MAX232EIDWR vs MAX9173ETE
  • MAX232EIDWR vs MAX9173ESE+
  • MAX232EIDWR vs MAX9173ESE
  • MAX232EIDWR vs MAX9172ESA+T
  • MAX232EIDWR vs MAX9172ESA+
  • MAX232EIDWR vs MAX9172ESA
  • MAX232EIDWR vs MAX9172EKA+T
  • MAX232EIDWR vs MAX9171ESA+
  • MAX232EIDWR vs MAX9171EKA+T
  • MAX232EIDWR vs MAX9169EUE+T
  • MAX232EIDWR vs MAX9169EUE+
  • MAX232EIDWR vs MAX9164EUD
  • MAX232EIDWR vs MAX9164ESD
  • MAX232EIDWR vs MAX9163ESA+T
  • MAX232EIDWR vs MAX9163ESA+
  • MAX232EIDWR vs MAX9158EGM
  • MAX232EIDWR vs MAX9157EHJ+T
  • MAX232EIDWR vs MAX9157EHJ+
  • MAX232EIDWR vs MAX9157EGJ+T
  • MAX232EIDWR vs MAX9157EGJ
  • Customer Reviews
    4.95 out of 5.00 stars from 103 customer reviews from all over the world
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.