☰
MAX232ID
MAX232ID
Active
Description:  IC TRANSCEIVER FULL 2/2 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   MAX232ID Datasheet
History Price: $1.60000
In Stock: 36640
MAX232ID Specification
Specification
Part No
MAX232ID
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
RS232
Number of Drivers/Receivers
2/2
Duplex
Full
Receiver Hysteresis
500 mV
Data Rate
120Kbps
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
MAX232ID Related Parts
MAX13020ASA+
MAX13020ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13020ASA+T
MAX13020ASA+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA+
MAX13021ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA+T
MAX13021ASA+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA/V+
MAX13021ASA/V+
Maxim Integrated
IC TRANSCEIVER HALF 1/1 8SOIC
MAX13021ASA/V+T
MAX13021ASA/V+T
Maxim Integrated
IC TRANSCEIVER HALF 1/1 8SOIC
MAX13041ASD+
MAX13041ASD+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD+T
MAX13041ASD+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD/V+
MAX13041ASD/V+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD/V+T
MAX13041ASD/V+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13050ASA
MAX13050ASA
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13050ASA+
MAX13050ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX232ID Description
The Texas Instruments MAX232ID is a highly integrated, dual-driver/receiver device designed for converting between TTL (Transistor-Transistor Logic) and RS-232 (Recommended Standard 232) voltage levels. This device is widely used in serial communication applications, enabling microcontrollers and other digital devices to communicate with RS-232 compatible devices such as modems, printers, and other serial peripherals. Below is a detailed overview of the MAX232ID, including its specifications, features, and applications.

## Overview

The MAX232ID is part of the MAX family of devices, known for their reliability and performance in data communication. The device includes two drivers and two receivers, allowing for full-duplex communication. It operates with a single power supply, making it convenient for various applications.

## Key Features

1. Dual Drivers and Receivers: The MAX232ID contains two drivers that convert TTL logic levels to RS-232 levels and two receivers that convert RS-232 levels back to TTL logic levels.

2. Single Supply Operation: The device operates from a single +5V power supply, which simplifies the design and reduces the number of required components.

3. High Data Rate: The MAX232ID supports data rates up to 120 kbps, making it suitable for a wide range of communication applications.

4. Low Power Consumption: The device features low power consumption, which is essential for battery-operated devices.

5. Integrated Charge Pump: The MAX232ID includes an internal charge pump that generates the necessary voltage levels for RS-232 communication, eliminating the need for external components.

6. Wide Operating Temperature Range: The device operates over a temperature range of -40°C to +85°C, making it suitable for industrial and automotive applications.

7. Compact Package: The MAX232ID is available in a 16-pin DIP (Dual In-line Package) or a 16-pin SOIC (Small Outline Integrated Circuit) package, allowing for easy integration into various designs.

## Specifications

- Supply Voltage (VCC): +4.5V to +5.5V
- Input Voltage Range (TTL): 0V to VCC
- Output Voltage Range (RS-232): ±5V to ±15V (typical)
- Data Rate: Up to 120 kbps
- Transmitter Output Voltage (VOUT):
- Logic High: +5V (typical)
- Logic Low: -5V (typical)
- Receiver Input Voltage (VIN):
- Logic High: +3V (minimum)
- Logic Low: -3V (maximum)
- Power Supply Current (ICC): 10 mA (typical)
- Operating Temperature Range: -40°C to +85°C
- Package Options: 16-pin DIP, 16-pin SOIC

## Applications

The MAX232ID is widely used in various applications, including:

- Serial communication interfaces for microcontrollers
- Modem communication
- Point-of-sale terminals
- Industrial automation systems
- Data acquisition systems
- GPS receivers
- Printers and plotters

## Conclusion

The Texas Instruments MAX232ID is a versatile and reliable solution for converting TTL logic levels to RS-232 levels and vice versa. Its dual-driver and dual-receiver configuration, combined with single-supply operation and integrated charge pump, make it an ideal choice for a wide range of serial communication applications. With its high data rate capability, low power consumption, and wide operating temperature range, the MAX232ID is a preferred component for designers looking to implement robust and efficient communication systems.
MAX232ID Compare Parts
  • MAX232ID vs MAXM22511GLH+
  • MAX232ID vs MAXM22510GLH+T
  • MAX232ID vs MAXM22510GLH+
  • MAX232ID vs MAX9967BGCCQ+B0U
  • MAX232ID vs MAX9959DCCQ+D
  • MAX232ID vs MAX9957DCCB+D
  • MAX232ID vs MAX9957CCB+D
  • MAX232ID vs MAX9482EUI
  • MAX232ID vs MAX9481EUP
  • MAX232ID vs MAX9480EUP
  • MAX232ID vs MAX9404EHJ
  • MAX232ID vs MAX9402EHJ+T
  • MAX232ID vs MAX9402EHJ+
  • MAX232ID vs MAX9401EHJ
  • MAX232ID vs MAX9400EHJ
  • MAX232ID vs MAX9179EUE+
  • MAX232ID vs MAX9179EUE
  • MAX232ID vs MAX9173EUE+T
  • MAX232ID vs MAX9173EUE+
  • MAX232ID vs MAX9173EUE
  • MAX232ID vs MAX9173ETE
  • MAX232ID vs MAX9173ESE+
  • MAX232ID vs MAX9173ESE
  • MAX232ID vs MAX9172ESA+T
  • MAX232ID vs MAX9172ESA+
  • MAX232ID vs MAX9172ESA
  • MAX232ID vs MAX9172EKA+T
  • MAX232ID vs MAX9171ESA+
  • MAX232ID vs MAX9171EKA+T
  • MAX232ID vs MAX9169EUE+T
  • MAX232ID vs MAX9169EUE+
  • MAX232ID vs MAX9164EUD
  • MAX232ID vs MAX9164ESD
  • MAX232ID vs MAX9163ESA+T
  • MAX232ID vs MAX9163ESA+
  • MAX232ID vs MAX9158EGM
  • MAX232ID vs MAX9157EHJ+T
  • MAX232ID vs MAX9157EHJ+
  • MAX232ID vs MAX9157EGJ+T
  • MAX232ID vs MAX9157EGJ
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.