☰
MAX3232CD
MAX3232CD
Obsolete
Description:  IC TRANSCEIVER FULL 2/2 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   MAX3232CD Datasheet
History Price: $2.42000
In Stock: 5520
MAX3232CD Specification
Specification
Part No
MAX3232CD
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
RS232
Number of Drivers/Receivers
2/2
Duplex
Full
Receiver Hysteresis
300 mV
Data Rate
250kbps
Voltage - Supply
3V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
MAX3232CD Related Parts
MAX13020ASA+
MAX13020ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13020ASA+T
MAX13020ASA+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA+
MAX13021ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA+T
MAX13021ASA+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA/V+
MAX13021ASA/V+
Maxim Integrated
IC TRANSCEIVER HALF 1/1 8SOIC
MAX13021ASA/V+T
MAX13021ASA/V+T
Maxim Integrated
IC TRANSCEIVER HALF 1/1 8SOIC
MAX13041ASD+
MAX13041ASD+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD+T
MAX13041ASD+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD/V+
MAX13041ASD/V+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD/V+T
MAX13041ASD/V+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13050ASA
MAX13050ASA
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13050ASA+
MAX13050ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX3232CD Description
Overview of Texas Instruments MAX3232CD

The Texas Instruments MAX3232CD is a high-performance RS-232 transceiver designed for communication between microcontrollers and other devices over long distances. This device is particularly valued for its ability to convert TTL/CMOS logic levels to RS-232 levels, enabling reliable serial communication in various applications. The MAX3232CD is widely used in industrial automation, telecommunications, and consumer electronics.

Key Specifications

- Supply Voltage Range: The MAX3232CD operates with a supply voltage range of 3V to 5.5V, making it suitable for a variety of low-voltage applications.
- Data Rate: The device supports data rates of up to 120 kbps, allowing for efficient communication in serial data transmission.
- Number of Drivers/Receivers: The MAX3232CD includes 2 drivers and 2 receivers, enabling full-duplex communication and making it ideal for point-to-point connections.
- Input Voltage Range: The input voltage range for the logic levels is from 0V to Vcc, ensuring compatibility with standard TTL and CMOS logic levels.
- Operating Temperature Range: The device operates within a temperature range of -40°C to 85°C, making it suitable for industrial and automotive applications.

Features

- Low Power Consumption: The MAX3232CD is designed for low power consumption, drawing only 1 µA in shutdown mode, which is ideal for battery-operated devices.
- Integrated Capacitors: The device includes internal charge pump capacitors, which simplify the design and reduce the need for external components.
- High Noise Immunity: The MAX3232CD features high noise immunity, ensuring reliable communication even in electrically noisy environments.
- Short-Circuit Protection: The device includes short-circuit protection on the output pins, enhancing reliability and preventing damage in case of faults.
- Small Package Size: The MAX3232CD is available in a compact SOIC-16 package, facilitating easy integration into space-constrained designs.

Applications

The MAX3232CD is suitable for a wide range of applications, including:

- Microcontroller Communication: It is commonly used to interface microcontrollers with RS-232 devices, enabling serial communication in embedded systems.
- Industrial Automation: The device can be utilized in industrial automation systems for communication between sensors, controllers, and other devices.
- Telecommunications: The MAX3232CD is used in telecommunications equipment for reliable data transmission over long distances.
- Consumer Electronics: It can be found in consumer electronics such as printers, modems, and other devices that require serial communication.

Conclusion

The Texas Instruments MAX3232CD is a versatile and efficient RS-232 transceiver that meets the demands of modern communication applications. With its wide supply voltage range, high data rate capability, and integrated features, it provides a reliable solution for converting TTL/CMOS logic levels to RS-232 levels. Its low power consumption and robust performance make it an excellent choice for engineers designing serial communication systems in various industries.
MAX3232CD Compare Parts
  • MAX3232CD vs MAXM22511GLH+
  • MAX3232CD vs MAXM22510GLH+T
  • MAX3232CD vs MAXM22510GLH+
  • MAX3232CD vs MAX9967BGCCQ+B0U
  • MAX3232CD vs MAX9959DCCQ+D
  • MAX3232CD vs MAX9957DCCB+D
  • MAX3232CD vs MAX9957CCB+D
  • MAX3232CD vs MAX9482EUI
  • MAX3232CD vs MAX9481EUP
  • MAX3232CD vs MAX9480EUP
  • MAX3232CD vs MAX9404EHJ
  • MAX3232CD vs MAX9402EHJ+T
  • MAX3232CD vs MAX9402EHJ+
  • MAX3232CD vs MAX9401EHJ
  • MAX3232CD vs MAX9400EHJ
  • MAX3232CD vs MAX9179EUE+
  • MAX3232CD vs MAX9179EUE
  • MAX3232CD vs MAX9173EUE+T
  • MAX3232CD vs MAX9173EUE+
  • MAX3232CD vs MAX9173EUE
  • MAX3232CD vs MAX9173ETE
  • MAX3232CD vs MAX9173ESE+
  • MAX3232CD vs MAX9173ESE
  • MAX3232CD vs MAX9172ESA+T
  • MAX3232CD vs MAX9172ESA+
  • MAX3232CD vs MAX9172ESA
  • MAX3232CD vs MAX9172EKA+T
  • MAX3232CD vs MAX9171ESA+
  • MAX3232CD vs MAX9171EKA+T
  • MAX3232CD vs MAX9169EUE+T
  • MAX3232CD vs MAX9169EUE+
  • MAX3232CD vs MAX9164EUD
  • MAX3232CD vs MAX9164ESD
  • MAX3232CD vs MAX9163ESA+T
  • MAX3232CD vs MAX9163ESA+
  • MAX3232CD vs MAX9158EGM
  • MAX3232CD vs MAX9157EHJ+T
  • MAX3232CD vs MAX9157EHJ+
  • MAX3232CD vs MAX9157EGJ+T
  • MAX3232CD vs MAX9157EGJ
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.