☰
MAX3232CDBR
MAX3232CDBR
Active
Description:  IC TRANSCEIVER FULL 2/2 16SSOP
Manufacturer:  Texas Instruments
Datasheet:   MAX3232CDBR Datasheet
History Price: $2.15000
In Stock: 16640
MAX3232CDBR Specification
Specification
Part No
MAX3232CDBR
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
RS232
Number of Drivers/Receivers
2/2
Duplex
Full
Receiver Hysteresis
300 mV
Data Rate
250kbps
Voltage - Supply
3V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
16-SSOP (0.209", 5.30mm Width)
Supplier Device Package
16-SSOP
MAX3232CDBR Related Parts
MAX13020ASA+
MAX13020ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13020ASA+T
MAX13020ASA+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA+
MAX13021ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA+T
MAX13021ASA+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA/V+
MAX13021ASA/V+
Maxim Integrated
IC TRANSCEIVER HALF 1/1 8SOIC
MAX13021ASA/V+T
MAX13021ASA/V+T
Maxim Integrated
IC TRANSCEIVER HALF 1/1 8SOIC
MAX13041ASD+
MAX13041ASD+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD+T
MAX13041ASD+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD/V+
MAX13041ASD/V+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD/V+T
MAX13041ASD/V+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13050ASA
MAX13050ASA
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13050ASA+
MAX13050ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX3232CDBR Description
The Texas Instruments MAX3232CDBR is a highly integrated, dual-channel RS-232 transceiver designed for communication between microcontrollers and other devices that use the RS-232 protocol. This device is particularly notable for its ability to operate at low voltage levels, making it suitable for modern low-power applications. Below is a detailed overview of the MAX3232CDBR, including its specifications and features.

## Overview

The MAX3232CDBR is a dual RS-232 transceiver that converts signals from TTL (Transistor-Transistor Logic) levels to RS-232 levels and vice versa. It is designed to operate with a supply voltage range of 3.0V to 5.5V, which allows it to be used in battery-powered devices and other low-power applications. The device is housed in a small 16-pin TSSOP package, making it suitable for space-constrained designs.

## Key Features

1. Dual Transceiver: The MAX3232CDBR includes two independent RS-232 transceivers, allowing for simultaneous communication on two channels.

2. Low Voltage Operation: It operates from a single supply voltage of 3.0V to 5.5V, making it compatible with a wide range of microcontrollers and digital logic levels.

3. High Data Rate: The device supports data rates up to 120 kbps, which is sufficient for most serial communication applications.

4. Integrated Capacitors: The MAX3232CDBR includes internal charge pump capacitors, which simplifies the design and reduces the number of external components required.

5. Wide Temperature Range: It operates over a temperature range of -40°C to +85°C, making it suitable for industrial and automotive applications.

6. Low Power Consumption: The device features low quiescent current, which is beneficial for battery-operated devices.

7. ESD Protection: The MAX3232CDBR is designed with ESD protection, ensuring reliable operation in harsh environments.

## Specifications

- Supply Voltage (VCC): 3.0V to 5.5V
- Data Rate: Up to 120 kbps
- Input Voltage Levels:
- Logic High: 2.0V (min)
- Logic Low: 0.8V (max)
- Output Voltage Levels:
- RS-232 Output High: +5V (typ)
- RS-232 Output Low: -5V (typ)
- Transmitter Output Voltage Swing: ±5V (min)
- Receiver Input Voltage Range: ±30V
- Quiescent Supply Current: 1 µA (typ) at 5V
- Operating Temperature Range: -40°C to +85°C
- Package Type: 16-pin TSSOP

## Applications

The MAX3232CDBR is widely used in various applications, including:

- Microcontroller communication
- Industrial automation systems
- Point-of-sale terminals
- GPS receivers
- Data acquisition systems
- Any application requiring RS-232 communication

## Conclusion

The Texas Instruments MAX3232CDBR is a versatile and efficient RS-232 transceiver that meets the needs of modern electronic designs. Its low voltage operation, dual-channel capability, and integrated features make it an excellent choice for a wide range of applications. Whether you are designing a new product or upgrading an existing system, the MAX3232CDBR provides a reliable solution for serial communication.
MAX3232CDBR Compare Parts
  • MAX3232CDBR vs MAXM22511GLH+
  • MAX3232CDBR vs MAXM22510GLH+T
  • MAX3232CDBR vs MAXM22510GLH+
  • MAX3232CDBR vs MAX9967BGCCQ+B0U
  • MAX3232CDBR vs MAX9959DCCQ+D
  • MAX3232CDBR vs MAX9957DCCB+D
  • MAX3232CDBR vs MAX9957CCB+D
  • MAX3232CDBR vs MAX9482EUI
  • MAX3232CDBR vs MAX9481EUP
  • MAX3232CDBR vs MAX9480EUP
  • MAX3232CDBR vs MAX9404EHJ
  • MAX3232CDBR vs MAX9402EHJ+T
  • MAX3232CDBR vs MAX9402EHJ+
  • MAX3232CDBR vs MAX9401EHJ
  • MAX3232CDBR vs MAX9400EHJ
  • MAX3232CDBR vs MAX9179EUE+
  • MAX3232CDBR vs MAX9179EUE
  • MAX3232CDBR vs MAX9173EUE+T
  • MAX3232CDBR vs MAX9173EUE+
  • MAX3232CDBR vs MAX9173EUE
  • MAX3232CDBR vs MAX9173ETE
  • MAX3232CDBR vs MAX9173ESE+
  • MAX3232CDBR vs MAX9173ESE
  • MAX3232CDBR vs MAX9172ESA+T
  • MAX3232CDBR vs MAX9172ESA+
  • MAX3232CDBR vs MAX9172ESA
  • MAX3232CDBR vs MAX9172EKA+T
  • MAX3232CDBR vs MAX9171ESA+
  • MAX3232CDBR vs MAX9171EKA+T
  • MAX3232CDBR vs MAX9169EUE+T
  • MAX3232CDBR vs MAX9169EUE+
  • MAX3232CDBR vs MAX9164EUD
  • MAX3232CDBR vs MAX9164ESD
  • MAX3232CDBR vs MAX9163ESA+T
  • MAX3232CDBR vs MAX9163ESA+
  • MAX3232CDBR vs MAX9158EGM
  • MAX3232CDBR vs MAX9157EHJ+T
  • MAX3232CDBR vs MAX9157EHJ+
  • MAX3232CDBR vs MAX9157EGJ+T
  • MAX3232CDBR vs MAX9157EGJ
  • Customer Reviews
    4.95 out of 5.00 stars from 99 customer reviews from all over the world
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.