☰
MAX3232ECDBR
MAX3232ECDBR
Active
Description:  IC TRANSCEIVER FULL 2/2 16SSOP
Manufacturer:  Texas Instruments
History Price: $1.98000
In Stock: 8880
MAX3232ECDBR Specification
Specification
Part No
MAX3232ECDBR
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
RS232
Number of Drivers/Receivers
2/2
Duplex
Full
Receiver Hysteresis
300 mV
Data Rate
250kbps
Voltage - Supply
3V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
16-SSOP (0.209", 5.30mm Width)
Supplier Device Package
16-SSOP
MAX3232ECDBR Related Parts
MAX13020ASA+
MAX13020ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13020ASA+T
MAX13020ASA+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA+
MAX13021ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA+T
MAX13021ASA+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA/V+
MAX13021ASA/V+
Maxim Integrated
IC TRANSCEIVER HALF 1/1 8SOIC
MAX13021ASA/V+T
MAX13021ASA/V+T
Maxim Integrated
IC TRANSCEIVER HALF 1/1 8SOIC
MAX13041ASD+
MAX13041ASD+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD+T
MAX13041ASD+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD/V+
MAX13041ASD/V+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD/V+T
MAX13041ASD/V+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13050ASA
MAX13050ASA
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13050ASA+
MAX13050ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX3232ECDBR Description
Overview of Texas Instruments MAX3232ECDBR

The MAX3232ECDBR is a dual transceiver designed for RS-232 communication, produced by Texas Instruments. This device is particularly useful in applications that require reliable serial communication over longer distances, such as industrial automation, telecommunications, and embedded systems. The MAX3232ECDBR is known for its low power consumption and high performance, making it a popular choice for interfacing microcontrollers with RS-232 devices.

Key Specifications

- Device Type: Dual RS-232 Transceiver
- Operating Voltage Range: 3.0V to 5.5V
- Data Rate: Up to 120 kbps
- Input Voltage Range: ±30V
- Number of Drivers/Receivers: 2 drivers and 2 receivers
- Package Type: 16-pin TSSOP (Thin Shrink Small Outline Package)
- Temperature Range: -40°C to +85°C

Functional Features

The MAX3232ECDBR includes several features that enhance its functionality and ease of use:

- Low Power Consumption: The device operates with low supply current, making it suitable for battery-powered applications. It typically consumes less than 1 mA in active mode.
- High Noise Immunity: The transceiver is designed to provide robust performance in noisy environments, ensuring reliable data transmission.
- Integrated Capacitors: The MAX3232ECDBR includes internal charge pump capacitors, which simplifies the design and reduces the need for external components.
- Wide Input Voltage Tolerance: The device can handle input voltages up to ±30V, providing protection against voltage spikes and ensuring safe operation in various conditions.

Performance Characteristics

- Signal Integrity: The MAX3232ECDBR maintains signal integrity over long distances, making it ideal for applications where data must be transmitted reliably.
- Fast Switching Times: The device features fast rise and fall times, allowing for high-speed data transmission without significant delays.
- Low Output Impedance: This characteristic helps in driving capacitive loads effectively, ensuring that the signal remains strong and clear.

Applications

The MAX3232ECDBR is versatile and can be used in a variety of applications, including:

- Embedded Systems: For interfacing microcontrollers with RS-232 devices, such as modems and printers.
- Industrial Automation: In systems that require reliable communication between devices over long distances.
- Telecommunications: For connecting various communication equipment that utilizes RS-232 standards.
- Consumer Electronics: In devices that require serial communication, such as GPS receivers and data loggers.

Conclusion

The Texas Instruments MAX3232ECDBR is a highly efficient and reliable dual RS-232 transceiver that offers a combination of low power consumption, high performance, and ease of integration. Its robust features and specifications make it an excellent choice for a wide range of applications requiring reliable serial communication. Whether in industrial, telecommunications, or embedded systems, the MAX3232ECDBR provides the necessary capabilities to ensure effective data transmission and communication.
MAX3232ECDBR Compare Parts
  • MAX3232ECDBR vs MAXM22511GLH+
  • MAX3232ECDBR vs MAXM22510GLH+T
  • MAX3232ECDBR vs MAXM22510GLH+
  • MAX3232ECDBR vs MAX9967BGCCQ+B0U
  • MAX3232ECDBR vs MAX9959DCCQ+D
  • MAX3232ECDBR vs MAX9957DCCB+D
  • MAX3232ECDBR vs MAX9957CCB+D
  • MAX3232ECDBR vs MAX9482EUI
  • MAX3232ECDBR vs MAX9481EUP
  • MAX3232ECDBR vs MAX9480EUP
  • MAX3232ECDBR vs MAX9404EHJ
  • MAX3232ECDBR vs MAX9402EHJ+T
  • MAX3232ECDBR vs MAX9402EHJ+
  • MAX3232ECDBR vs MAX9401EHJ
  • MAX3232ECDBR vs MAX9400EHJ
  • MAX3232ECDBR vs MAX9179EUE+
  • MAX3232ECDBR vs MAX9179EUE
  • MAX3232ECDBR vs MAX9173EUE+T
  • MAX3232ECDBR vs MAX9173EUE+
  • MAX3232ECDBR vs MAX9173EUE
  • MAX3232ECDBR vs MAX9173ETE
  • MAX3232ECDBR vs MAX9173ESE+
  • MAX3232ECDBR vs MAX9173ESE
  • MAX3232ECDBR vs MAX9172ESA+T
  • MAX3232ECDBR vs MAX9172ESA+
  • MAX3232ECDBR vs MAX9172ESA
  • MAX3232ECDBR vs MAX9172EKA+T
  • MAX3232ECDBR vs MAX9171ESA+
  • MAX3232ECDBR vs MAX9171EKA+T
  • MAX3232ECDBR vs MAX9169EUE+T
  • MAX3232ECDBR vs MAX9169EUE+
  • MAX3232ECDBR vs MAX9164EUD
  • MAX3232ECDBR vs MAX9164ESD
  • MAX3232ECDBR vs MAX9163ESA+T
  • MAX3232ECDBR vs MAX9163ESA+
  • MAX3232ECDBR vs MAX9158EGM
  • MAX3232ECDBR vs MAX9157EHJ+T
  • MAX3232ECDBR vs MAX9157EHJ+
  • MAX3232ECDBR vs MAX9157EGJ+T
  • MAX3232ECDBR vs MAX9157EGJ
  • Customer Reviews
    4.95 out of 5.00 stars from 127 customer reviews from all over the world
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.