☰
MAX3232EID
MAX3232EID
Obsolete
Description:  IC TRANSCEIVER FULL 2/2 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   MAX3232EID Datasheet
History Price: Obsolete
In Stock: 23600
MAX3232EID Specification
Specification
Part No
MAX3232EID
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk or Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
RS232
Number of Drivers/Receivers
2/2
Duplex
Full
Receiver Hysteresis
300 mV
Data Rate
250kbps
Voltage - Supply
3V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
MAX3232EID Related Parts
MAX13020ASA+
MAX13020ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13020ASA+T
MAX13020ASA+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA+
MAX13021ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA+T
MAX13021ASA+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA/V+
MAX13021ASA/V+
Maxim Integrated
IC TRANSCEIVER HALF 1/1 8SOIC
MAX13021ASA/V+T
MAX13021ASA/V+T
Maxim Integrated
IC TRANSCEIVER HALF 1/1 8SOIC
MAX13041ASD+
MAX13041ASD+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD+T
MAX13041ASD+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD/V+
MAX13041ASD/V+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD/V+T
MAX13041ASD/V+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13050ASA
MAX13050ASA
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13050ASA+
MAX13050ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX3232EID Description
Overview of Texas Instruments MAX3232EID

The Texas Instruments MAX3232EID is a high-performance RS-232 transceiver designed for communication between microcontrollers and other devices using the RS-232 protocol. This device is particularly notable for its ability to operate at low voltage levels, making it suitable for battery-powered applications. The MAX3232EID is widely used in various applications, including industrial automation, data acquisition systems, and consumer electronics.

Key Specifications

- Supply Voltage: 3.0 V to 5.5 V
- Data Rate: Up to 120 kbps
- Input Voltage Range: ±30 V
- Output Voltage Swing: ±5 V (typical)
- Number of Drivers/Receivers: 2 drivers and 2 receivers
- Operating Temperature Range: -40°C to +85°C
- Package Type: TSSOP-16
- Power Consumption: 1 µA (typical in shutdown mode)

Performance Characteristics

The MAX3232EID features a low supply voltage operation, which allows it to interface with modern low-voltage microcontrollers while still providing the necessary RS-232 voltage levels. The device's high data rate capability ensures reliable communication in applications requiring fast data transfer. Additionally, the built-in protection against high input voltages enhances the robustness of the device in various environments.

Applications

1. Microcontroller Communication: The MAX3232EID is commonly used to enable communication between microcontrollers and RS-232 devices, facilitating data exchange in embedded systems.
2. Industrial Automation: In industrial settings, this transceiver is utilized for connecting sensors, actuators, and control systems, ensuring reliable data transmission over longer distances.
3. Consumer Electronics: The device is also found in consumer electronics, such as printers and modems, where RS-232 communication is required.

Advantages

- Low Voltage Operation: The ability to operate at low voltages makes the MAX3232EID ideal for battery-powered applications, extending the life of the device.
- High Data Rate: With a maximum data rate of 120 kbps, the transceiver supports fast communication, which is essential for many modern applications.
- Robust Design: The device's tolerance to high input voltages and wide operating temperature range ensures reliable performance in various conditions.

Conclusion

The Texas Instruments MAX3232EID is a versatile and reliable RS-232 transceiver that excels in low-voltage applications. Its combination of high data rate capability, low power consumption, and robust design makes it an excellent choice for engineers looking to implement effective communication solutions in their designs. Whether in microcontroller communication, industrial automation, or consumer electronics, the MAX3232EID stands out as a dependable component in the RS-232 transceiver market.
MAX3232EID Compare Parts
  • MAX3232EID vs MAXM22511GLH+
  • MAX3232EID vs MAXM22510GLH+T
  • MAX3232EID vs MAXM22510GLH+
  • MAX3232EID vs MAX9967BGCCQ+B0U
  • MAX3232EID vs MAX9959DCCQ+D
  • MAX3232EID vs MAX9957DCCB+D
  • MAX3232EID vs MAX9957CCB+D
  • MAX3232EID vs MAX9482EUI
  • MAX3232EID vs MAX9481EUP
  • MAX3232EID vs MAX9480EUP
  • MAX3232EID vs MAX9404EHJ
  • MAX3232EID vs MAX9402EHJ+T
  • MAX3232EID vs MAX9402EHJ+
  • MAX3232EID vs MAX9401EHJ
  • MAX3232EID vs MAX9400EHJ
  • MAX3232EID vs MAX9179EUE+
  • MAX3232EID vs MAX9179EUE
  • MAX3232EID vs MAX9173EUE+T
  • MAX3232EID vs MAX9173EUE+
  • MAX3232EID vs MAX9173EUE
  • MAX3232EID vs MAX9173ETE
  • MAX3232EID vs MAX9173ESE+
  • MAX3232EID vs MAX9173ESE
  • MAX3232EID vs MAX9172ESA+T
  • MAX3232EID vs MAX9172ESA+
  • MAX3232EID vs MAX9172ESA
  • MAX3232EID vs MAX9172EKA+T
  • MAX3232EID vs MAX9171ESA+
  • MAX3232EID vs MAX9171EKA+T
  • MAX3232EID vs MAX9169EUE+T
  • MAX3232EID vs MAX9169EUE+
  • MAX3232EID vs MAX9164EUD
  • MAX3232EID vs MAX9164ESD
  • MAX3232EID vs MAX9163ESA+T
  • MAX3232EID vs MAX9163ESA+
  • MAX3232EID vs MAX9158EGM
  • MAX3232EID vs MAX9157EHJ+T
  • MAX3232EID vs MAX9157EHJ+
  • MAX3232EID vs MAX9157EGJ+T
  • MAX3232EID vs MAX9157EGJ
  • Customer Reviews
    4.95 out of 5.00 stars from 111 customer reviews from all over the world
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.