☰
MAX3243CDB
MAX3243CDB
Last Time Buy
Description:  IC TRANSCEIVER FULL 3/5 28SSOP
Manufacturer:  Texas Instruments
Datasheet:   MAX3243CDB Datasheet
History Price: $3.04000
In Stock: 46240
MAX3243CDB Specification
Specification
Part No
MAX3243CDB
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Last Time Buy
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
RS232
Number of Drivers/Receivers
3/5
Duplex
Full
Receiver Hysteresis
300 mV
Data Rate
250kbps
Voltage - Supply
3V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
28-SSOP
MAX3243CDB Related Parts
MAX13020ASA+
MAX13020ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13020ASA+T
MAX13020ASA+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA+
MAX13021ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA+T
MAX13021ASA+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA/V+
MAX13021ASA/V+
Maxim Integrated
IC TRANSCEIVER HALF 1/1 8SOIC
MAX13021ASA/V+T
MAX13021ASA/V+T
Maxim Integrated
IC TRANSCEIVER HALF 1/1 8SOIC
MAX13041ASD+
MAX13041ASD+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD+T
MAX13041ASD+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD/V+
MAX13041ASD/V+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD/V+T
MAX13041ASD/V+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13050ASA
MAX13050ASA
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13050ASA+
MAX13050ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX3243CDB Description
The Texas Instruments MAX3243CDB is a RS-232 transceiver that provides robust and efficient serial communication solutions for a wide range of applications. This device is designed for data transmission and reception using the RS-232 standard and is widely used in industrial, automotive, and consumer electronic systems for communication between computers, microcontrollers, and other serial devices.

## Key Features

* RS-232 Interface: The MAX3243CDB provides a reliable RS-232 interface, converting TTL (Transistor-Transistor Logic) or CMOS (Complementary Metal-Oxide-Semiconductor) logic levels to RS-232 voltage levels. This makes it ideal for connecting microcontrollers or other digital systems to legacy RS-232 serial communication devices.
* Low Power Consumption: The device operates with low power consumption, making it suitable for battery-powered or low-power designs.
* Wide Supply Voltage Range: The MAX3243CDB can operate over a wide supply voltage range of 3.0V to 5.5V, offering flexibility in system designs.
* High-Speed Communication: It supports high-speed data transmission with baud rates of up to 250 kbps, ensuring fast and efficient communication.
* Short Circuit Protection: The device includes protection features, including short-circuit protection on all transmission and reception lines.
* Integrated Capacitors: The MAX3243CDB integrates capacitors for the RS-232 voltage-level conversion, eliminating the need for external capacitors and simplifying the design.

## Electrical Characteristics

* Operating Voltage: The MAX3243CDB operates with a supply voltage range of 3.0V to 5.5V, making it compatible with both 3.3V and 5V systems.
* Logic Input Voltage Levels: It operates with logic levels of TTL (0V to 2.0V) for low logic and CMOS (2.0V to Vcc) for high logic, making it suitable for interfacing with a variety of digital systems.
* Data Transmission Rate: The device supports data transmission speeds up to 250 kbps, ensuring efficient data communication.
* Output Voltage Swing: The voltage swing for the RS-232 lines is typically between ±5V and ±15V, adhering to the RS-232 standard for communication between devices.
* Transmission Line Drivers: The MAX3243CDB includes built-in drivers and receivers that support the RS-232 voltage levels required for proper signal communication over longer distances.
* Driver and Receiver Output Impedance: The typical driver output impedance is 3.5kΩ, while the receiver input impedance is typically 3.9kΩ, ensuring reliable signal integrity during communication.

## Protection Features

* Short Circuit Protection: The MAX3243CDB includes protection mechanisms that prevent damage to the transceiver in case of short-circuit conditions on the transmission or reception lines.
* Overvoltage Protection: The device is designed to handle overvoltage conditions on the RS-232 lines, protecting the internal circuitry from voltage spikes that may occur in the communication environment.
* ESD Protection: The MAX3243CDB includes integrated electrostatic discharge (ESD) protection, ensuring reliable operation even in environments where ESD events are common.
* Thermal Shutdown: The device is equipped with thermal shutdown circuitry, which automatically disables the transmitter if the temperature exceeds a certain threshold to prevent damage from overheating.

## Package and Mechanical Characteristics

* Package Type: The MAX3243CDB comes in a small SOIC-16 package, which is ideal for space-constrained applications where a compact form factor is necessary.
* Operating Temperature Range: The MAX3243CDB is designed for use in industrial environments, with an operating temperature range of -40°C to +85°C, making it suitable for a wide variety of environmental conditions.
* Lead-Free: The device is lead-free, adhering to environmental standards such as RoHS (Restriction of Hazardous Substances), making it suitable for modern electronics manufacturing processes.

## Applications

The MAX3243CDB is used in various applications where RS-232 serial communication is needed. Some typical use cases include:

* Embedded Systems: It is widely used in embedded systems for interfacing between microcontrollers and peripheral devices that require RS-232 communication.
* Industrial Equipment: Used in industrial control systems, machinery interfaces, and monitoring systems that require reliable data communication.
* Automotive Electronics: The device can be used for communication between automotive ECUs (electronic control units) and diagnostic equipment via RS-232.
* Point-of-Sale (POS) Systems: It is commonly used in POS terminals to communicate with printers, barcode scanners, and other peripheral devices.
* Test Equipment: The MAX3243CDB is used in test and measurement devices that require serial communication for data logging or device control.

## Advantages

* Integrated Capacitors: One of the main advantages of the MAX3243CDB is the integration of capacitors for voltage-level conversion, eliminating the need for external components and simplifying the circuit design.
* Low Power Consumption: The device operates efficiently at low power, which is important for portable or battery-operated designs.
* Robust Protection: It includes short-circuit, overvoltage, and thermal protection, making it a reliable choice for industrial and automotive applications where ruggedness and longevity are important.
* Wide Supply Voltage Range: The flexible supply voltage range (3.0V to 5.5V) ensures compatibility with a wide range of system designs.
* Ease of Use: The SOIC-16 package is compact and easy to integrate into most designs, making the MAX3243CDB a convenient option for engineers.

## Typical Application Circuit

In a typical application, the MAX3243CDB can be used to interface a microcontroller (operating at TTL or CMOS logic levels) with an RS-232 device, such as a serial printer or modem. The device will convert the logic-level signals from the microcontroller to the appropriate RS-232 voltage levels, allowing for reliable data transmission. The integrated capacitors simplify the design, reducing the need for external components and making the circuit layout easier.

## Conclusion

The MAX3243CDB is a high-performance, versatile RS-232 transceiver that is well-suited for a variety of applications requiring reliable and efficient serial communication. With its low power consumption, integrated capacitors, and robust protection features, it provides an excellent solution for interfacing digital systems with RS-232-based peripherals. Whether in embedded systems, industrial equipment, or automotive electronics, the MAX3243CDB ensures fast and reliable data transmission over the RS-232 standard.
MAX3243CDB Compare Parts
  • MAX3243CDB vs MAXM22511GLH+
  • MAX3243CDB vs MAXM22510GLH+T
  • MAX3243CDB vs MAXM22510GLH+
  • MAX3243CDB vs MAX9967BGCCQ+B0U
  • MAX3243CDB vs MAX9959DCCQ+D
  • MAX3243CDB vs MAX9957DCCB+D
  • MAX3243CDB vs MAX9957CCB+D
  • MAX3243CDB vs MAX9482EUI
  • MAX3243CDB vs MAX9481EUP
  • MAX3243CDB vs MAX9480EUP
  • MAX3243CDB vs MAX9404EHJ
  • MAX3243CDB vs MAX9402EHJ+T
  • MAX3243CDB vs MAX9402EHJ+
  • MAX3243CDB vs MAX9401EHJ
  • MAX3243CDB vs MAX9400EHJ
  • MAX3243CDB vs MAX9179EUE+
  • MAX3243CDB vs MAX9179EUE
  • MAX3243CDB vs MAX9173EUE+T
  • MAX3243CDB vs MAX9173EUE+
  • MAX3243CDB vs MAX9173EUE
  • MAX3243CDB vs MAX9173ETE
  • MAX3243CDB vs MAX9173ESE+
  • MAX3243CDB vs MAX9173ESE
  • MAX3243CDB vs MAX9172ESA+T
  • MAX3243CDB vs MAX9172ESA+
  • MAX3243CDB vs MAX9172ESA
  • MAX3243CDB vs MAX9172EKA+T
  • MAX3243CDB vs MAX9171ESA+
  • MAX3243CDB vs MAX9171EKA+T
  • MAX3243CDB vs MAX9169EUE+T
  • MAX3243CDB vs MAX9169EUE+
  • MAX3243CDB vs MAX9164EUD
  • MAX3243CDB vs MAX9164ESD
  • MAX3243CDB vs MAX9163ESA+T
  • MAX3243CDB vs MAX9163ESA+
  • MAX3243CDB vs MAX9158EGM
  • MAX3243CDB vs MAX9157EHJ+T
  • MAX3243CDB vs MAX9157EHJ+
  • MAX3243CDB vs MAX9157EGJ+T
  • MAX3243CDB vs MAX9157EGJ
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.