☰
OP07CD
OP07CD
Active
Description:  IC OPAMP GP 1 CIRCUIT 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   OP07CD Datasheet
History Price: $1.15000
In Stock: 19760
OP07CD Specification
Specification
Part No
OP07CD
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
1
Output Type
-
Slew Rate
0.3V/μs
Gain Bandwidth Product
600 kHz
-3db Bandwidth
-
Current - Input Bias
1.8 nA
Voltage - Input Offset
60 μV
Current - Supply
-
Current - Output / Channel
-
Voltage - Supply Span (Min)
6 V
Voltage - Supply Span (Max)
36 V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
OP07CD Related Parts
OP01CJ
OP01CJ
Analog Devices
IC OPAMP GP 1 CIRCUIT TO99-8
OP01GJ
OP01GJ
Analog Devices
IC OPAMP GP 1 CIRCUIT TO99-8
OP01HJ
OP01HJ
Analog Devices
IC OPAMP GP 1 CIRCUIT TO99-8
OP01HP
OP01HP
Analog Devices
IC OPAMP GP 1 CIRCUIT 8DIP
OP01HZ
OP01HZ
Analog Devices
IC OPAMP GP 1 CIRCUIT 8CERDIP
OP020149Z
OP020149Z
Analog Devices
IC OPAMP GP 1 CIRCUIT 8CERDIP
OP02BICP
OP02BICP
Analog Devices
IC OPAMP GP 1 CIRCUIT 8DIP
OP02CZ
OP02CZ
Analog Devices
IC OPAMP GP 1 CIRCUIT 8CERDIP
OP02DJ
OP02DJ
Analog Devices
IC OPAMP GP 1 CIRCUIT TO99
OP02DP
OP02DP
Analog Devices
IC OPAMP GP 1 CIRCUIT 8DIP
OP02EP
OP02EP
Analog Devices
IC OPAMP GP 1 CIRCUIT 8DIP
OP02EZ
OP02EZ
Analog Devices
IC OPAMP GP 1 CIRCUIT 8CERDIP
OP07CD Description
The OP07CD is a precision operational amplifier manufactured by Texas Instruments, known for its low offset voltage, low noise, and high accuracy. This op-amp is widely utilized in various applications, including instrumentation, data acquisition, and signal processing, where precision and stability are paramount. Below is a detailed overview of the OP07CD, including its specifications, features, and typical applications.

## Overview

The OP07CD is designed to provide high performance in a variety of demanding applications. It features a low input offset voltage and low drift, making it suitable for precision analog circuits. The device is available in multiple package types, allowing for flexibility in design and integration into various systems.

## Key Features

1. Low Input Offset Voltage: The OP07CD boasts a typical input offset voltage of 50 µV, which minimizes errors in signal amplification.
2. Low Input Offset Voltage Drift: With a drift specification of 0.1 µV/°C, the OP07CD maintains accuracy over a wide temperature range.
3. High Open-Loop Gain: The amplifier provides a high open-loop voltage gain, typically around 100,000, ensuring effective amplification of small signals.
4. Wide Bandwidth: The unity-gain bandwidth is approximately 1 MHz, allowing the amplifier to handle a range of frequencies effectively.
5. Low Noise: The OP07CD features low noise characteristics, making it ideal for applications where signal integrity is critical.
6. Single-Supply Operation: The device can operate from a single power supply, simplifying circuit design and reducing the number of components required.

## Specifications

Here are the detailed specifications for the OP07CD:

- Supply Voltage (V+ to V-): ±2 V to ±18 V
- Input Offset Voltage (VOS): 50 µV (max)
- Input Offset Voltage Drift: 0.1 µV/°C (max)
- Input Bias Current: 10 nA (max)
- Input Impedance: 10^12 Ω (typical)
- Common-Mode Rejection Ratio (CMRR): 100 dB (min)
- Power Supply Rejection Ratio (PSRR): 100 dB (min)
- Open-Loop Voltage Gain (AOL): 100,000 (typical)
- Unity-Gain Bandwidth: 1 MHz (typical)
- Slew Rate: 0.3 V/µs (typical)
- Output Voltage Swing: ±10 V (with ±15 V supply)
- Total Harmonic Distortion (THD): 0.002% (typical)
- Operating Temperature Range: -40°C to +85°C

## Applications

The OP07CD is suitable for a variety of applications, including:

- Instrumentation Amplifiers: Used in medical devices, sensors, and measurement systems for accurate signal processing.
- Data Acquisition Systems: Ideal for converting analog signals to digital formats with high precision.
- Signal Conditioning: Employed in filtering and amplifying signals in communication systems and audio applications.
- Active Filters: Utilized in designing low-pass, high-pass, and band-pass filters for various electronic circuits.

## Package Options

The OP07CD is available in several package types, including:

- DIP (Dual In-line Package)
- SOIC (Small Outline Integrated Circuit)
- TSSOP (Thin Shrink Small Outline Package)

## Conclusion

The OP07CD operational amplifier from Texas Instruments is a highly precise and versatile component that meets the demands of various high-performance applications. Its low offset voltage, low noise, and wide bandwidth make it an excellent choice for engineers looking to design reliable and accurate electronic systems. Whether used in instrumentation, data acquisition, or signal conditioning, the OP07CD provides the performance needed for critical applications, ensuring high fidelity and accuracy in signal processing.
OP07CD Compare Parts
  • OP07CD vs OP08GP
  • OP07CD vs OP08EZ
  • OP07CD vs OP08EP
  • OP07CD vs OP08EJ
  • OP07CD vs OP08AZ/883C
  • OP07CD vs OP08AZ
  • OP07CD vs OP08AJ/883C
  • OP07CD vs OP08AJ
  • OP07CD vs OP07Z
  • OP07CD vs OP07RC/883C
  • OP07CD vs OP07J8/883
  • OP07CD vs OP07J8
  • OP07CD vs OP07EZ
  • OP07CD vs OP07EZ
  • OP07CD vs OP07EPZ
  • OP07CD vs OP07EP+
  • OP07CD vs OP07EP
  • OP07CD vs OP07EP
  • OP07CD vs OP07EP
  • OP07CD vs OP07EP
  • OP07CD vs OP07EN8#PBF
  • OP07CD vs OP07EJ8
  • OP07CD vs OP07ECSA
  • OP07CD vs OP07DRZ-REEL7
  • OP07CD vs OP07DRZ-REEL
  • OP07CD vs OP07DRZ
  • OP07CD vs OP07DR
  • OP07CD vs OP07DPG4
  • OP07CD vs OP07DP-2
  • OP07CD vs OP07DP+
  • OP07CD vs OP07DP
  • OP07CD vs OP07DP
  • OP07CD vs OP07DP
  • OP07CD vs OP07DP
  • OP07CD vs OP07DNZ
  • OP07CD vs OP07DN8#PBF
  • OP07CD vs OP07DN
  • OP07CD vs OP07DJ8
  • OP07CD vs OP07DDRE4
  • OP07CD vs OP07DDR
  • Customer Reviews
    4.95 out of 5.00 stars from 163 customer reviews from all over the world
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.