☰
REF01AJ
REF01AJ
Active
Description:  10V VOLTAGE REFERENCE
Manufacturer:  Analog Devices
Datasheet:   REF01AJ Datasheet
History Price: $34.56000
In Stock: 28560
REF01AJ Specification
Specification
Part No
REF01AJ
Category
PMIC - Voltage Reference
Manufacturer
Analog Devices
Series
REF01
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Reference Type
Series
Output Type
Fixed
Voltage - Output (Min/Fixed)
10V
Voltage - Output (Max)
-
Current - Output
10 mA
Tolerance
?.3%
Temperature Coefficient
8.5ppm/ ℃
Noise - 0.1Hz to 10Hz
35μVp-p
Noise - 10Hz to 10kHz
-
Voltage - Input
12V ~ 36V
Current - Supply
1.4mA
Current - Cathode
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Package / Case
TO-99-8 Metal Can
Supplier Device Package
TO-99-8
REF01AJ PDF Datasheet
REF01AJ Related Parts
REF01AJ8
REF01AJ8
Analog Devices
IC VREF 10V 8CERDIP
REF01AZ
REF01AZ
Analog Devices
IC PREC VOLT REFERENCE 10V 8CDIP
REF01BIHZ
REF01BIHZ
Analog Devices
10V VOLTAGE REFERENCE
REF01CESA+
REF01CESA+
Maxim Integrated
IC VREF SERIES 1% 8SOIC
REF01CESA+T
REF01CESA+T
Maxim Integrated
IC VREF SERIES 1% 8SOIC
REF01CJ8
REF01CJ8
Analog Devices
IC VREF 10V 8CERDIP
REF01CN8
REF01CN8
Analog Devices
IC VREF SERIES 1% 8DIP
REF01CN8#PBF
REF01CN8#PBF
Analog Devices
IC VREF SERIES 1% 8DIP
REF01CP
REF01CP
Maxim Integrated
IC VREF 10V 8DIP
REF01CP
REF01CP
Analog Devices
IC VREF SERIES PREC 10V 8DIP
REF01CP+
REF01CP+
Maxim Integrated
IC VREF SERIES 1% 8DIP
REF01CPZ
REF01CPZ
Analog Devices
IC VREF SERIES 1% 8DIP
REF01AJ Description
The Analog Devices REF01AJ is a precision series voltage reference integrated circuit designed to provide a stable, low-drift reference voltage for high-accuracy analog and mixed-signal systems. It belongs to the REF01 family of buried Zener-based voltage references, optimized for long-term stability, low temperature drift, and low noise performance. The device is intended for precision data acquisition, instrumentation, calibration systems, and high-resolution analog-to-digital and digital-to-analog conversion applications where reference stability directly determines system accuracy.

## Device Function and System-Level Role

The REF01AJ functions as a fixed precision voltage reference source, generating a stable output voltage independent of supply variations, load changes (within specified limits), and temperature fluctuations.

It is typically used as the reference input for high-resolution ADCs and DACs, precision measurement instruments, and industrial control systems. Its architecture is based on a temperature-compensated buried Zener reference core combined with buffering circuitry to provide low output impedance and stable drive capability.

Unlike bandgap references used in low-voltage CMOS ICs, the REF01 series is designed for higher absolute accuracy and improved long-term drift performance, making it suitable for metrology-grade and industrial precision systems.

## Output Voltage and Electrical Characteristics

The REF01AJ provides a fixed precision output voltage of 10.000 V (nominal). This value serves as the internal reference standard for system calibration and analog conversion accuracy.

The device is specified with a tight initial accuracy grade denoted by the “J” suffix, which indicates a high-precision selection within the REF01 family.

The output voltage exhibits very low temperature coefficient, ensuring minimal drift across a wide operating temperature range. This is critical in applications where environmental variation would otherwise introduce measurement errors.

Line regulation and load regulation characteristics ensure that variations in supply voltage and output current have minimal impact on reference stability.

## Temperature Stability and Drift Performance

A key performance attribute of the REF01AJ is its low temperature coefficient, achieved through buried Zener diode construction and internal temperature compensation circuitry.

The buried Zener structure provides superior long-term stability compared to surface Zener references by isolating the active junction from surface contamination and stress effects.

Temperature-induced drift is minimized through internal compensation networks, ensuring predictable output behavior across industrial operating conditions.

## Noise Characteristics and Filtering

The REF01AJ exhibits low output noise, which is a critical parameter for high-resolution measurement systems. Output noise directly affects the effective number of bits (ENOB) in precision ADC applications.

External noise reduction can be achieved through filtering and decoupling capacitors connected to the noise reduction pin (if implemented in the specific package variant), which further improves spectral purity of the reference output.

Low-frequency noise (1/f noise) is particularly important in DC measurement systems and is minimized by the buried Zener architecture.

## Power Supply and Operating Conditions

The device operates from a higher supply voltage range relative to its output reference voltage, allowing internal regulation and headroom for buffer circuitry.

Proper operation requires sufficient supply margin above the output reference voltage to maintain regulation under load conditions.

Quiescent current is relatively stable over operating conditions, contributing to predictable power consumption in precision analog systems.

## Output Drive Capability

The REF01AJ includes an internal buffer amplifier capable of sourcing and sinking limited load current while maintaining output voltage accuracy.

This allows direct driving of ADC reference inputs without external buffering in many applications, simplifying system design and improving stability.

However, excessive load current can degrade accuracy and increase thermal drift, so system designers must respect specified load limits.

## Long-Term Stability and Aging

Long-term stability is a key design feature of the REF01AJ, with minimal output voltage drift over extended operational life.

Aging effects are minimized through the use of buried Zener technology, which reduces structural changes in the reference junction over time.

This makes the device suitable for calibration systems and instrumentation where recalibration intervals must be extended.

## Package and Implementation Considerations

The REF01AJ is typically available in standard through-hole and surface-mount packages suitable for precision analog PCB layouts.

Proper layout techniques, including guarding, shielding, and low-leakage PCB design, are required to fully realize the device’s precision performance.

Thermal gradients across the device and surrounding PCB area should be minimized to avoid thermoelectric offset errors.

## Typical Application Scenarios

The REF01AJ is widely used as a precision voltage reference for high-resolution ADCs and DACs in data acquisition systems.

It is also used in laboratory instrumentation, digital voltmeters, and automated test equipment where voltage accuracy is critical.

Additional applications include industrial process control systems, precision calibration sources, and medical measurement equipment requiring stable analog reference voltages.

## Conclusion

The Analog Devices REF01AJ is a precision 10 V buried Zener voltage reference designed for high-stability analog systems requiring low drift, low noise, and high long-term accuracy. Its primary engineering value lies in providing a stable and repeatable voltage reference foundation for precision data conversion and measurement systems, where system-level accuracy is directly dependent on reference integrity.
REF01AJ Compare Parts
  • REF01AJ vs REF6250IDGKR
  • REF01AJ vs REF6245IDGKT
  • REF01AJ vs REF6245IDGKR
  • REF01AJ vs REF6241IDGKT
  • REF01AJ vs REF6241IDGKR
  • REF01AJ vs REF6233IDGKT
  • REF01AJ vs REF6233IDGKR
  • REF01AJ vs REF6230IDGKT
  • REF01AJ vs REF6230IDGKR
  • REF01AJ vs REF6225IDGKT
  • REF01AJ vs REF6225IDGKR
  • REF01AJ vs REF6150IDGKT
  • REF01AJ vs REF6150IDGKR
  • REF01AJ vs REF6145IDGKT
  • REF01AJ vs REF6145IDGKR
  • REF01AJ vs REF6141IDGKT
  • REF01AJ vs REF6141IDGKR
  • REF01AJ vs REF6133IDGKT
  • REF01AJ vs REF6133IDGKR
  • REF01AJ vs REF6130IDGKT
  • REF01AJ vs REF6130IDGKR
  • REF01AJ vs REF6125IDGKT
  • REF01AJ vs REF6125IDGKR
  • REF01AJ vs REF6050IDGKT
  • REF01AJ vs REF6050IDGKR
  • REF01AJ vs REF6045IDGKT
  • REF01AJ vs REF6045IDGKR
  • REF01AJ vs REF6041IDGKT
  • REF01AJ vs REF6041IDGKR
  • REF01AJ vs REF6033IDGKT
  • REF01AJ vs REF6033IDGKR
  • REF01AJ vs REF6030IDGKT
  • REF01AJ vs REF6030IDGKR
  • REF01AJ vs REF6025IDGKT
  • REF01AJ vs REF6025IDGKR
  • REF01AJ vs REF5050MDREP
  • REF01AJ vs REF5050IDRG4
  • REF01AJ vs REF5050IDR
  • REF01AJ vs REF5050IDGKT
  • REF01AJ vs REF5050IDGKR
  • Customer Reviews
    4.95 out of 5.00 stars from 123 customer reviews from all over the world
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci