☰
REF01EZ
REF01EZ
Active
Description:  IC VREF SERIES 0.3% 8CERDIP
Manufacturer:  Analog Devices
Datasheet:   REF01EZ Datasheet
History Price: Active
In Stock: 1520
REF01EZ Specification
Specification
Part No
REF01EZ
Category
PMIC - Voltage Reference
Manufacturer
Analog Devices
Series
REF01
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Reference Type
Series
Output Type
Fixed
Voltage - Output (Min/Fixed)
10V
Voltage - Output (Max)
-
Current - Output
10 mA
Tolerance
?.3%
Temperature Coefficient
8.5ppm/ ℃
Noise - 0.1Hz to 10Hz
30μVp-p
Noise - 10Hz to 10kHz
-
Voltage - Input
13V ~ 33V
Current - Supply
1.4mA
Current - Cathode
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Package / Case
8-CDIP (0.300", 7.62mm)
Supplier Device Package
8-CERDIP
REF01EZ PDF Datasheet
REF01EZ Related Parts
REF01AJ
REF01AJ
Analog Devices
10V VOLTAGE REFERENCE
REF01AJ8
REF01AJ8
Analog Devices
IC VREF 10V 8CERDIP
REF01AZ
REF01AZ
Analog Devices
IC PREC VOLT REFERENCE 10V 8CDIP
REF01BIHZ
REF01BIHZ
Analog Devices
10V VOLTAGE REFERENCE
REF01CESA+
REF01CESA+
Maxim Integrated
IC VREF SERIES 1% 8SOIC
REF01CESA+T
REF01CESA+T
Maxim Integrated
IC VREF SERIES 1% 8SOIC
REF01CJ8
REF01CJ8
Analog Devices
IC VREF 10V 8CERDIP
REF01CN8
REF01CN8
Analog Devices
IC VREF SERIES 1% 8DIP
REF01CN8#PBF
REF01CN8#PBF
Analog Devices
IC VREF SERIES 1% 8DIP
REF01CP
REF01CP
Maxim Integrated
IC VREF 10V 8DIP
REF01CP
REF01CP
Analog Devices
IC VREF SERIES PREC 10V 8DIP
REF01CP+
REF01CP+
Maxim Integrated
IC VREF SERIES 1% 8DIP
REF01EZ Description
Overview of Analog Devices REF01EZ

The Analog Devices REF01EZ is a precision voltage reference designed to provide a stable and accurate reference voltage for various applications, including data acquisition systems, instrumentation, and industrial control. This device is known for its low noise, high stability, and excellent temperature characteristics, making it suitable for high-precision applications.

Key Specifications

- Output Voltage: 10 V (nominal)
- Temperature Coefficient: 5 ppm/°C (typical)
- Initial Accuracy: ±0.1% (maximum)
- Long-Term Stability: 0.5 ppm/Year (typical)
- Output Impedance: 0.1 Ω (typical)
- Supply Voltage Range: 10 V to 40 V
- Operating Temperature Range: -40 °C to +85 °C
- Package Type: 8-lead SOIC (Small Outline Integrated Circuit)

Performance Features

The REF01EZ provides a nominal output voltage of 10 V, which is ideal for a variety of applications requiring a stable reference. Its temperature coefficient of 5 ppm/°C ensures that the output voltage remains stable across a wide temperature range, making it suitable for environments with varying temperatures. This characteristic is particularly important in precision applications where temperature fluctuations can affect performance.

Accuracy and Stability

With an initial accuracy of ±0.1%, the REF01EZ delivers reliable performance, ensuring that the output voltage is close to the specified value. The long-term stability of 0.5 ppm/year indicates that the reference voltage will maintain its accuracy over time, reducing the need for frequent recalibration. This stability is crucial for applications that require consistent performance over extended periods.

Output Characteristics

The REF01EZ features a low output impedance of 0.1 Ω, which helps maintain the accuracy of the output voltage under varying load conditions. This low output impedance ensures that the reference voltage remains stable even when the load changes, making it suitable for driving high-impedance loads.

Power Supply and Consumption

The device operates over a supply voltage range of 10 V to 40 V, allowing it to be used in various power supply configurations. The REF01EZ is designed to consume minimal power, making it suitable for battery-operated devices and applications where energy efficiency is a concern.

Thermal and Environmental Considerations

The REF01EZ operates effectively across a wide temperature range of -40 °C to +85 °C, ensuring reliable performance in harsh environments. This thermal stability is essential for applications in industrial settings, automotive systems, and other environments where temperature variations can occur.

Applications

The Analog Devices REF01EZ is suitable for a wide range of applications, including:

- Data Acquisition Systems: Providing a stable reference voltage for ADCs and DACs.
- Instrumentation: Used in precision measurement devices and test equipment.
- Industrial Control: Serving as a reference voltage in control systems and automation equipment.
- Medical Devices: Ensuring accurate voltage references in medical instrumentation.

Conclusion

In summary, the Analog Devices REF01EZ is a high-precision voltage reference that offers excellent stability, accuracy, and low noise characteristics. Its wide supply voltage range, low output impedance, and robust performance make it an ideal choice for various applications requiring reliable voltage references. The REF01EZ is particularly well-suited for high-precision environments, ensuring that engineers and designers can achieve the accuracy and stability needed in their systems.
REF01EZ Compare Parts
  • REF01EZ vs REF6250IDGKR
  • REF01EZ vs REF6245IDGKT
  • REF01EZ vs REF6245IDGKR
  • REF01EZ vs REF6241IDGKT
  • REF01EZ vs REF6241IDGKR
  • REF01EZ vs REF6233IDGKT
  • REF01EZ vs REF6233IDGKR
  • REF01EZ vs REF6230IDGKT
  • REF01EZ vs REF6230IDGKR
  • REF01EZ vs REF6225IDGKT
  • REF01EZ vs REF6225IDGKR
  • REF01EZ vs REF6150IDGKT
  • REF01EZ vs REF6150IDGKR
  • REF01EZ vs REF6145IDGKT
  • REF01EZ vs REF6145IDGKR
  • REF01EZ vs REF6141IDGKT
  • REF01EZ vs REF6141IDGKR
  • REF01EZ vs REF6133IDGKT
  • REF01EZ vs REF6133IDGKR
  • REF01EZ vs REF6130IDGKT
  • REF01EZ vs REF6130IDGKR
  • REF01EZ vs REF6125IDGKT
  • REF01EZ vs REF6125IDGKR
  • REF01EZ vs REF6050IDGKT
  • REF01EZ vs REF6050IDGKR
  • REF01EZ vs REF6045IDGKT
  • REF01EZ vs REF6045IDGKR
  • REF01EZ vs REF6041IDGKT
  • REF01EZ vs REF6041IDGKR
  • REF01EZ vs REF6033IDGKT
  • REF01EZ vs REF6033IDGKR
  • REF01EZ vs REF6030IDGKT
  • REF01EZ vs REF6030IDGKR
  • REF01EZ vs REF6025IDGKT
  • REF01EZ vs REF6025IDGKR
  • REF01EZ vs REF5050MDREP
  • REF01EZ vs REF5050IDRG4
  • REF01EZ vs REF5050IDR
  • REF01EZ vs REF5050IDGKT
  • REF01EZ vs REF5050IDGKR
  • Customer Reviews
    4.95 out of 5.00 stars from 135 customer reviews from all over the world
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci