☰
REF02CSZ
REF02CSZ
Active
Description:  IC VREF SERIES 1% 8SOIC
Manufacturer:  Analog Devices
Datasheet:   REF02CSZ Datasheet
History Price: $4.97000
In Stock: 2480
REF02CSZ Specification
Specification
Part No
REF02CSZ
Category
PMIC - Voltage Reference
Manufacturer
Analog Devices
Series
REF02
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Reference Type
Series
Output Type
Fixed
Voltage - Output (Min/Fixed)
5V
Voltage - Output (Max)
-
Current - Output
10 mA
Tolerance
?%
Temperature Coefficient
65ppm/ ℃
Noise - 0.1Hz to 10Hz
15μVp-p
Noise - 10Hz to 10kHz
-
Voltage - Input
8V ~ 36V
Current - Supply
1.6mA
Current - Cathode
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
REF02CSZ PDF Datasheet
REF02CSZ Related Parts
REF01AJ
REF01AJ
Analog Devices
10V VOLTAGE REFERENCE
REF01AJ8
REF01AJ8
Analog Devices
IC VREF 10V 8CERDIP
REF01AZ
REF01AZ
Analog Devices
IC PREC VOLT REFERENCE 10V 8CDIP
REF01BIHZ
REF01BIHZ
Analog Devices
10V VOLTAGE REFERENCE
REF01CESA+
REF01CESA+
Maxim Integrated
IC VREF SERIES 1% 8SOIC
REF01CESA+T
REF01CESA+T
Maxim Integrated
IC VREF SERIES 1% 8SOIC
REF01CJ8
REF01CJ8
Analog Devices
IC VREF 10V 8CERDIP
REF01CN8
REF01CN8
Analog Devices
IC VREF SERIES 1% 8DIP
REF01CN8#PBF
REF01CN8#PBF
Analog Devices
IC VREF SERIES 1% 8DIP
REF01CP
REF01CP
Maxim Integrated
IC VREF 10V 8DIP
REF01CP
REF01CP
Analog Devices
IC VREF SERIES PREC 10V 8DIP
REF01CP+
REF01CP+
Maxim Integrated
IC VREF SERIES 1% 8DIP
REF02CSZ Description
Analog Devices REF02CSZ Overview

The REF02CSZ from Analog Devices is a high-precision, low drift, and low noise voltage reference designed for use in a variety of applications requiring stable and accurate reference voltage. It provides a stable output voltage of 2.495V with excellent temperature stability, making it ideal for applications in instrumentation, industrial systems, and precision measurement equipment.

## Key Specifications

* Output Voltage: 2.495V ± 0.5%

* The REF02CSZ provides a nominal output voltage of 2.495V, which is highly stable with a tolerance of ± 0.5%. This makes it suitable for precision applications where a known and accurate reference is crucial.

* Temperature Coefficient: 25 ppm/°C (typical)

* The temperature coefficient indicates the rate at which the reference voltage changes with temperature. The REF02CSZ has a typical temperature coefficient of 25 ppm/°C, which is ideal for high-precision applications where maintaining stability over a wide temperature range is important.

* Initial Accuracy: ±0.5%

* The initial accuracy of the REF02CSZ is rated at ±0.5%, which ensures that the reference voltage starts out within this range when first powered.

* Output Voltage Noise: 0.2 µV/√Hz (typical)

* The REF02CSZ is designed to exhibit low noise characteristics, with an output voltage noise of 0.2 µV/√Hz. This makes it suitable for sensitive applications where voltage noise could lead to inaccuracies in measurements or performance.

* Load Regulation: 0.1% (typical) for 10 µA to 10 mA

* The REF02CSZ offers good load regulation performance, maintaining stable output voltage over a wide range of output currents (from 10 µA to 10 mA).

* Long-Term Stability: 50 ppm/year

* The REF02CSZ exhibits excellent long-term stability, with a drift of only 50 ppm per year. This ensures that the reference voltage remains consistent and reliable over time, which is crucial for systems that require a stable reference over extended periods.

* Output Impedance: 100Ω (typical)

* The output impedance of the REF02CSZ is typically 100Ω, which indicates how much the voltage output will change in response to varying output current. The low impedance helps ensure that the reference voltage remains stable even under varying load conditions.

* Power Supply Voltage: 4.5V to 40V

* The REF02CSZ operates with a broad supply voltage range of 4.5V to 40V, making it versatile for integration into different systems with varying power supply configurations.

* Power Consumption: 10 mW (typical)

* The typical power consumption of the REF02CSZ is relatively low at 10 mW, which helps minimize the overall power budget for systems utilizing this reference.

* Package Type: 8-lead SOIC

* The REF02CSZ comes in an 8-lead SOIC package, which is compact and suitable for integration into a wide range of circuit designs, offering ease of mounting and reliable performance.

## Applications

* Precision Measurement Systems: The low noise, high accuracy, and long-term stability make it ideal for precision measurement equipment where reference voltage consistency is paramount.
* Data Acquisition Systems: Ensures accurate and reliable reference for ADCs and DACs, contributing to accurate data conversion.
* Medical Instruments: The stability and low drift are critical for medical diagnostic equipment that requires precise voltage levels.
* Test and Calibration Equipment: Its high initial accuracy and low temperature coefficient make the REF02CSZ a reliable reference for test and calibration systems.
* Industrial Process Control: Provides a stable reference voltage for controllers and instrumentation in industrial applications, where environmental factors can cause large variations in voltage.

## Conclusion

The Analog Devices REF02CSZ is a high-precision voltage reference with excellent long-term stability, low temperature coefficient, and low noise characteristics. Its features make it well-suited for demanding applications in instrumentation, data acquisition, and precision measurement, where a stable and accurate voltage reference is essential for high-performance operation.
REF02CSZ Compare Parts
  • REF02CSZ vs REF6250IDGKR
  • REF02CSZ vs REF6245IDGKT
  • REF02CSZ vs REF6245IDGKR
  • REF02CSZ vs REF6241IDGKT
  • REF02CSZ vs REF6241IDGKR
  • REF02CSZ vs REF6233IDGKT
  • REF02CSZ vs REF6233IDGKR
  • REF02CSZ vs REF6230IDGKT
  • REF02CSZ vs REF6230IDGKR
  • REF02CSZ vs REF6225IDGKT
  • REF02CSZ vs REF6225IDGKR
  • REF02CSZ vs REF6150IDGKT
  • REF02CSZ vs REF6150IDGKR
  • REF02CSZ vs REF6145IDGKT
  • REF02CSZ vs REF6145IDGKR
  • REF02CSZ vs REF6141IDGKT
  • REF02CSZ vs REF6141IDGKR
  • REF02CSZ vs REF6133IDGKT
  • REF02CSZ vs REF6133IDGKR
  • REF02CSZ vs REF6130IDGKT
  • REF02CSZ vs REF6130IDGKR
  • REF02CSZ vs REF6125IDGKT
  • REF02CSZ vs REF6125IDGKR
  • REF02CSZ vs REF6050IDGKT
  • REF02CSZ vs REF6050IDGKR
  • REF02CSZ vs REF6045IDGKT
  • REF02CSZ vs REF6045IDGKR
  • REF02CSZ vs REF6041IDGKT
  • REF02CSZ vs REF6041IDGKR
  • REF02CSZ vs REF6033IDGKT
  • REF02CSZ vs REF6033IDGKR
  • REF02CSZ vs REF6030IDGKT
  • REF02CSZ vs REF6030IDGKR
  • REF02CSZ vs REF6025IDGKT
  • REF02CSZ vs REF6025IDGKR
  • REF02CSZ vs REF5050MDREP
  • REF02CSZ vs REF5050IDRG4
  • REF02CSZ vs REF5050IDR
  • REF02CSZ vs REF5050IDGKT
  • REF02CSZ vs REF5050IDGKR
  • Customer Reviews
    4.95 out of 5.00 stars from 147 customer reviews from all over the world
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci