☰
REF102CU
REF102CU
Active
Description:  IC VREF SERIES 0.025% 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   REF102CU Datasheet
History Price: $12.20000
In Stock: 20880
REF102CU Specification
Specification
Part No
REF102CU
Category
PMIC - Voltage Reference
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Reference Type
Series
Output Type
Fixed
Voltage - Output (Min/Fixed)
10V
Voltage - Output (Max)
-
Current - Output
10 mA
Tolerance
?.025%
Temperature Coefficient
2.5ppm/ ℃
Noise - 0.1Hz to 10Hz
5μVp-p
Noise - 10Hz to 10kHz
-
Voltage - Input
11.4V ~ 36V
Current - Supply
1.4mA
Current - Cathode
-
Operating Temperature
-25 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
REF102CU Related Parts
REF01AJ
REF01AJ
Analog Devices
10V VOLTAGE REFERENCE
REF01AJ8
REF01AJ8
Analog Devices
IC VREF 10V 8CERDIP
REF01AZ
REF01AZ
Analog Devices
IC PREC VOLT REFERENCE 10V 8CDIP
REF01BIHZ
REF01BIHZ
Analog Devices
10V VOLTAGE REFERENCE
REF01CESA+
REF01CESA+
Maxim Integrated
IC VREF SERIES 1% 8SOIC
REF01CESA+T
REF01CESA+T
Maxim Integrated
IC VREF SERIES 1% 8SOIC
REF01CJ8
REF01CJ8
Analog Devices
IC VREF 10V 8CERDIP
REF01CN8
REF01CN8
Analog Devices
IC VREF SERIES 1% 8DIP
REF01CN8#PBF
REF01CN8#PBF
Analog Devices
IC VREF SERIES 1% 8DIP
REF01CP
REF01CP
Maxim Integrated
IC VREF 10V 8DIP
REF01CP
REF01CP
Analog Devices
IC VREF SERIES PREC 10V 8DIP
REF01CP+
REF01CP+
Maxim Integrated
IC VREF SERIES 1% 8DIP
REF102CU Description
Overview of Texas Instruments REF102CU

The Texas Instruments REF102CU is a precision voltage reference designed to provide a stable and accurate reference voltage for various applications. This device is particularly useful in analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other precision measurement systems where a reliable voltage reference is critical. The REF102CU is known for its low noise, high stability, and excellent temperature performance, making it suitable for high-precision applications.

Key Specifications

- Output Voltage: 2.5V
- Temperature Coefficient: 5 ppm/°C (typical)
- Initial Accuracy: ±0.1% (maximum)
- Long-Term Stability: 0.5 ppm/year (typical)
- Output Impedance: 0.1 Ω (typical)
- Power Supply Voltage (V+): 4.5V to 30V
- Supply Current: 1.5 mA (typical)
- Operating Temperature Range: -40°C to 85°C
- Package Type: TO-220
- Pin Count: 3 pins

Functional Description

The REF102CU operates by providing a stable output voltage that is largely unaffected by variations in supply voltage or temperature. It utilizes a bandgap reference circuit, which allows it to maintain a constant output voltage across a wide range of operating conditions. The device is designed to minimize noise and drift, ensuring that the reference voltage remains stable over time.

Applications

The REF102CU is widely used in various applications, including:

- Data Acquisition Systems: Provides a stable reference voltage for ADCs and DACs, improving measurement accuracy.
- Instrumentation: Used in precision measurement devices where accurate voltage references are essential.
- Industrial Control Systems: Serves as a reference for sensors and control circuits in industrial applications.
- Medical Devices: Ensures accurate readings in medical instrumentation and monitoring equipment.

Electrical Characteristics

- Input Voltage Range: 4.5V to 30V
- Output Voltage Tolerance: ±0.1% (maximum)
- Noise (Voltage): 0.5 mV (typical, 0.1 Hz to 10 Hz)
- Transient Response: 1.5 mV (typical, 0.1 ms)
- Load Regulation: 0.5 mV/mA (typical)
- Line Regulation: 0.1 mV/V (typical)

Performance Features

The REF102CU is designed to deliver high performance in terms of stability and accuracy. Its low temperature coefficient ensures that the output voltage remains consistent even with temperature fluctuations. The long-term stability of the device makes it suitable for applications that require reliable performance over extended periods. Additionally, the low noise characteristics contribute to improved signal integrity in sensitive applications.

Advantages

- High Precision: With an initial accuracy of ±0.1%, the REF102CU is ideal for applications requiring precise voltage references.
- Wide Operating Range: The device can operate over a broad supply voltage range, making it versatile for different circuit designs.
- Robust Performance: Its low noise and excellent temperature stability ensure reliable operation in various environmental conditions.

Conclusion

The Texas Instruments REF102CU is a highly reliable and precise voltage reference that meets the demands of modern electronic applications. Its specifications, including low noise, high accuracy, and excellent temperature performance, make it an ideal choice for engineers looking to enhance the performance of their analog systems. Whether used in data acquisition, instrumentation, or industrial control, the REF102CU provides a stable and accurate reference voltage essential for high-performance applications.
REF102CU Compare Parts
  • REF102CU vs REF6250IDGKR
  • REF102CU vs REF6245IDGKT
  • REF102CU vs REF6245IDGKR
  • REF102CU vs REF6241IDGKT
  • REF102CU vs REF6241IDGKR
  • REF102CU vs REF6233IDGKT
  • REF102CU vs REF6233IDGKR
  • REF102CU vs REF6230IDGKT
  • REF102CU vs REF6230IDGKR
  • REF102CU vs REF6225IDGKT
  • REF102CU vs REF6225IDGKR
  • REF102CU vs REF6150IDGKT
  • REF102CU vs REF6150IDGKR
  • REF102CU vs REF6145IDGKT
  • REF102CU vs REF6145IDGKR
  • REF102CU vs REF6141IDGKT
  • REF102CU vs REF6141IDGKR
  • REF102CU vs REF6133IDGKT
  • REF102CU vs REF6133IDGKR
  • REF102CU vs REF6130IDGKT
  • REF102CU vs REF6130IDGKR
  • REF102CU vs REF6125IDGKT
  • REF102CU vs REF6125IDGKR
  • REF102CU vs REF6050IDGKT
  • REF102CU vs REF6050IDGKR
  • REF102CU vs REF6045IDGKT
  • REF102CU vs REF6045IDGKR
  • REF102CU vs REF6041IDGKT
  • REF102CU vs REF6041IDGKR
  • REF102CU vs REF6033IDGKT
  • REF102CU vs REF6033IDGKR
  • REF102CU vs REF6030IDGKT
  • REF102CU vs REF6030IDGKR
  • REF102CU vs REF6025IDGKT
  • REF102CU vs REF6025IDGKR
  • REF102CU vs REF5050MDREP
  • REF102CU vs REF5050IDRG4
  • REF102CU vs REF5050IDR
  • REF102CU vs REF5050IDGKT
  • REF102CU vs REF5050IDGKR
  • Customer Reviews
    4.95 out of 5.00 stars from 127 customer reviews from all over the world
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci