☰
REF1930AIDDCT
REF1930AIDDCT
Active
Description:  IC VREF SERIES 0.1% SOT23-5
Manufacturer:  Texas Instruments
History Price: $3.20000
In Stock: 40640
REF1930AIDDCT Specification
Specification
Part No
REF1930AIDDCT
Category
PMIC - Voltage Reference
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Reference Type
Series
Output Type
Fixed
Voltage - Output (Min/Fixed)
3V
Voltage - Output (Max)
-
Current - Output
20 mA
Tolerance
?.1%
Temperature Coefficient
25ppm/ ℃
Noise - 0.1Hz to 10Hz
12ppmp-p
Noise - 10Hz to 10kHz
-
Voltage - Input
3.02V ~ 5.5V
Current - Supply
460μA
Current - Cathode
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
SOT-23-5 Thin, TSOT-23-5
Supplier Device Package
SOT-23-THIN
REF1930AIDDCT Related Parts
REF01AJ
REF01AJ
Analog Devices
10V VOLTAGE REFERENCE
REF01AJ8
REF01AJ8
Analog Devices
IC VREF 10V 8CERDIP
REF01AZ
REF01AZ
Analog Devices
IC PREC VOLT REFERENCE 10V 8CDIP
REF01BIHZ
REF01BIHZ
Analog Devices
10V VOLTAGE REFERENCE
REF01CESA+
REF01CESA+
Maxim Integrated
IC VREF SERIES 1% 8SOIC
REF01CESA+T
REF01CESA+T
Maxim Integrated
IC VREF SERIES 1% 8SOIC
REF01CJ8
REF01CJ8
Analog Devices
IC VREF 10V 8CERDIP
REF01CN8
REF01CN8
Analog Devices
IC VREF SERIES 1% 8DIP
REF01CN8#PBF
REF01CN8#PBF
Analog Devices
IC VREF SERIES 1% 8DIP
REF01CP
REF01CP
Maxim Integrated
IC VREF 10V 8DIP
REF01CP
REF01CP
Analog Devices
IC VREF SERIES PREC 10V 8DIP
REF01CP+
REF01CP+
Maxim Integrated
IC VREF SERIES 1% 8DIP
REF1930AIDDCT Description
The Texas Instruments REF1930AIDDCT is a precision voltage reference designed to provide a stable and accurate output voltage for a variety of applications. This device is particularly well-suited for use in high-performance analog systems, data acquisition, instrumentation, and other applications where precision and stability are critical. Below is a detailed overview of the REF1930AIDDCT, including its specifications and features.

## Key Features

1. Output Voltage: The REF1930AIDDCT provides a fixed output voltage of 3.0V. This reference voltage is designed to be highly accurate and stable, making it ideal for precision applications.

2. High Accuracy: The device features a typical initial accuracy of ±0.1%, ensuring that the output voltage is very close to the specified value. This high level of accuracy is essential for applications that require precise voltage references.

3. Low Temperature Coefficient: The REF1930AIDDCT has a low temperature coefficient of 10 ppm/°C, which minimizes the drift of the output voltage with changes in temperature. This characteristic is crucial for applications that operate in varying environmental conditions.

4. Long-Term Stability: The device exhibits excellent long-term stability, with a drift specification of 5 ppm/year. This means that the output voltage remains stable over extended periods, reducing the need for frequent recalibration.

5. Low Noise: The REF1930AIDDCT features low output noise, with a noise voltage of 0.5 mV (peak-to-peak) over a bandwidth of 0.1 Hz to 10 Hz. This low noise performance is essential for high-precision applications where minimal interference is required.

6. Power Supply Rejection Ratio (PSRR): The REF1930AIDDCT has a high PSRR of 80 dB, indicating its ability to maintain a stable output voltage despite variations in the input supply voltage. This feature is particularly important in battery-operated devices and systems with fluctuating power supplies.

7. Input Voltage Range: The REF1930AIDDCT can operate with an input voltage range of 4.5V to 15V, providing flexibility in various circuit designs. This wide input range allows the device to be used in different applications without the need for additional voltage regulation.

8. Output Current: The REF1930AIDDCT can source or sink output currents up to 10 mA, making it suitable for driving loads directly or interfacing with other components in a circuit.

9. Package Options: The REF1930AIDDCT is available in a compact 8-pin VSSOP (Very Thin Shrink Small Outline Package) package, which is ideal for space-constrained applications. This package option allows for easy integration into various circuit designs.

## Applications

The REF1930AIDDCT is widely used in various applications, including:

- Data Acquisition Systems: It provides a stable reference voltage for analog-to-digital converters (ADCs) and digital-to-analog converters (DACs), ensuring accurate data conversion.
- Instrumentation: The device is used in precision measurement instruments, such as voltmeters and oscilloscopes, where accurate voltage references are critical.
- Industrial Automation: The REF1930AIDDCT is employed in control systems and sensors that require precise voltage references for reliable operation.
- Medical Devices: It is used in medical instrumentation where accuracy and stability are paramount for patient monitoring and diagnostics.
- Consumer Electronics: The device can be found in various consumer electronics applications, providing stable reference voltages for circuits requiring precision.

## Conclusion

In summary, the Texas Instruments REF1930AIDDCT is a high-precision voltage reference that offers excellent stability, low noise, and a wide input voltage range. Its features make it an ideal choice for applications requiring accurate and reliable voltage references, such as data acquisition systems, instrumentation, and industrial automation. With its robust performance and versatility, the REF1930AIDDCT continues to be a popular choice among engineers and designers in various fields.
REF1930AIDDCT Compare Parts
  • REF1930AIDDCT vs REF6250IDGKR
  • REF1930AIDDCT vs REF6245IDGKT
  • REF1930AIDDCT vs REF6245IDGKR
  • REF1930AIDDCT vs REF6241IDGKT
  • REF1930AIDDCT vs REF6241IDGKR
  • REF1930AIDDCT vs REF6233IDGKT
  • REF1930AIDDCT vs REF6233IDGKR
  • REF1930AIDDCT vs REF6230IDGKT
  • REF1930AIDDCT vs REF6230IDGKR
  • REF1930AIDDCT vs REF6225IDGKT
  • REF1930AIDDCT vs REF6225IDGKR
  • REF1930AIDDCT vs REF6150IDGKT
  • REF1930AIDDCT vs REF6150IDGKR
  • REF1930AIDDCT vs REF6145IDGKT
  • REF1930AIDDCT vs REF6145IDGKR
  • REF1930AIDDCT vs REF6141IDGKT
  • REF1930AIDDCT vs REF6141IDGKR
  • REF1930AIDDCT vs REF6133IDGKT
  • REF1930AIDDCT vs REF6133IDGKR
  • REF1930AIDDCT vs REF6130IDGKT
  • REF1930AIDDCT vs REF6130IDGKR
  • REF1930AIDDCT vs REF6125IDGKT
  • REF1930AIDDCT vs REF6125IDGKR
  • REF1930AIDDCT vs REF6050IDGKT
  • REF1930AIDDCT vs REF6050IDGKR
  • REF1930AIDDCT vs REF6045IDGKT
  • REF1930AIDDCT vs REF6045IDGKR
  • REF1930AIDDCT vs REF6041IDGKT
  • REF1930AIDDCT vs REF6041IDGKR
  • REF1930AIDDCT vs REF6033IDGKT
  • REF1930AIDDCT vs REF6033IDGKR
  • REF1930AIDDCT vs REF6030IDGKT
  • REF1930AIDDCT vs REF6030IDGKR
  • REF1930AIDDCT vs REF6025IDGKT
  • REF1930AIDDCT vs REF6025IDGKR
  • REF1930AIDDCT vs REF5050MDREP
  • REF1930AIDDCT vs REF5050IDRG4
  • REF1930AIDDCT vs REF5050IDR
  • REF1930AIDDCT vs REF5050IDGKT
  • REF1930AIDDCT vs REF5050IDGKR
  • Customer Reviews
    4.95 out of 5.00 stars from 99 customer reviews from all over the world
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci