Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Supervisors
/ MaxLinear SP706TEN-L
SP706TEN-L
Obsolete
PMIC - Supervisors
Description:
IC SUPERVISOR 1 CHANNEL 8SOIC
Manufacturer:
MaxLinear
Datasheet:
SP706TEN-L Datasheet
History Price: Obsolete
In Stock: 5600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SP706TEN-L Specification
Specification
Part No
SP706TEN-L
Category
PMIC - Supervisors
Manufacturer
MaxLinear
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Simple Reset/Power-On Reset
Number of Voltages Monitored
1
Voltage - Threshold
3.08V
Output
-
Reset
Active Low
Reset Timeout
140ms Minimum
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
SP706TEN-L PDF Datasheet
SP706TEN-L Datasheet
Click and Download: SP706TEN-L Datasheet
SP706TEN-L Related Parts
SP705CN-L
MaxLinear
IC SUPERVISOR 1 CHANNEL 8SOIC
SP705CN-L/TR
MaxLinear
IC SUPERVISOR 1 CHANNEL 8SOIC
SP705CU-L
MaxLinear
IC SUPERVISOR 1 CHANNEL 8MSOP
SP705CU-L/TR
MaxLinear
IC SUPERVISOR 1 CHANNEL 8MSOP
SP705EN-L
MaxLinear
IC SUPERVISOR 1 CHANNEL 8SOIC
SP705EN-L/TR
MaxLinear
IC SUPERVISOR 1 CHANNEL 8SOIC
SP705ICF
MaxLinear
IC SUPERVISOR 1 CHANNEL 8SOIC
SP706CN-L
MaxLinear
IC SUPERVISOR 1 CHANNEL 8SOIC
SP706CN-L/TR
MaxLinear
IC SUPERVISOR 1 CHANNEL 8SOIC
SP706CN/TR
MaxLinear
IC SUPERVISOR 1 CHANNEL 8SOIC
SP706CU-L
MaxLinear
IC SUPERVISOR 1 CHANNEL 8MSOP
SP706CU-L/TR
MaxLinear
IC SUPERVISOR 1 CHANNEL 8MSOP
SP706TEN-L Compare Parts
SP706TEN-L vs SP791CN-L
SP706TEN-L vs SP708TEN-L/TR
SP706TEN-L vs SP708TEN-L
SP706TEN-L vs SP708TCN-L/TR
SP706TEN-L vs SP708TCN-L
SP706TEN-L vs SP708SEN-L/TR
SP706TEN-L vs SP708SEN-L
SP706TEN-L vs SP708SCU-L/TR
SP706TEN-L vs SP708SCU-L
SP706TEN-L vs SP708SCN-L/TR
SP706TEN-L vs SP708SCN-L
SP706TEN-L vs SP708REN-L/TR
SP706TEN-L vs SP708REN-L
SP706TEN-L vs SP708EN/TR
SP706TEN-L vs SP708EN-L/TR
SP706TEN-L vs SP708EN-L
SP706TEN-L vs SP708CN-L/TR
SP706TEN-L vs SP708CN-L
SP706TEN-L vs SP707EN-L/TR
SP706TEN-L vs SP707EN-L
SP706TEN-L vs SP707CU-L/TR
SP706TEN-L vs SP707CU-L
SP706TEN-L vs SP707CN-L/TR
SP706TEN-L vs SP707CN-L
SP706TEN-L vs SP706TEU-L/TR
SP706TEN-L vs SP706TEU-L
SP706TEN-L vs SP706TEN-L/TR
SP706TEN-L vs SP706TCU-L/TR
SP706TEN-L vs SP706TCU-L
SP706TEN-L vs SP706TCN-L/TR
SP706TEN-L vs SP706TCN-L
SP706TEN-L vs SP706SEU-L/TR
SP706TEN-L vs SP706SEU-L
SP706TEN-L vs SP706SEN-L/TR
SP706TEN-L vs SP706SEN-L
SP706TEN-L vs SP706SCU-L/TR
SP706TEN-L vs SP706SCU-L
SP706TEN-L vs SP706SCN/TR
SP706TEN-L vs SP706SCN-L/TR
SP706TEN-L vs SP706SCN-L
Customer Reviews
4.95 out of 5.00 stars from 112 customer reviews from all over the world
Stijn van der Molen
Netherlands
2026-03-25 17:41
All recieved in good condition, thank you!
Nathan Coleman
United States
2026-03-25 12:54
Good products and fast shipping. I would highly recommend this store. Thank you.
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed
Ulysses Santos Almeida
Brazil
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
2026-03-22 20:43
Rds(on) is according to datasheets