MT6779V/CE
MT6779V/CE
Active
Description:  MediaTek MT6779V/CE
Manufacturer:  MediaTek
Datasheet:   MT6779V/CE Datasheet
History Price: $0
In Stock: 19600
MT6779V/CE Specification
Specification
Part No
MT6779V/CE
Category
Specialized ICs
Manufacturer
MediaTek
Series
MT6779
Packaging
Tape & Reel
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MT6779V/CE Related Parts
MT6158
MT6158
MediaTek
MediaTek MT6158
MT6162
MT6162
MediaTek
MediaTek MT6162
MT6166
MT6166
MediaTek
MediaTek MT6166
MT6169
MT6169
MediaTek
MediaTek MT6169
MT6223
MT6223
MediaTek
MediaTek MT6223
MT6225
MT6225
MediaTek
MediaTek MT6225
MT6228
MT6228
MediaTek
MediaTek MT6228
MT6235
MT6235
MediaTek
MediaTek MT6235
MT6253
MT6253
MediaTek
MediaTek MT6253
MT6301
MT6301
MediaTek
MediaTek MT6301
MT6302
MT6302
MediaTek
MediaTek MT6302
MT6306
MT6306
MediaTek
MediaTek MT6306
MT6779V/CE Description
The MediaTek MT6779V/CE, also known as the MediaTek Helio P90, is a powerful mobile processor designed for mid-range smartphones. Launched in late 2018, it is built on a 12nm process technology, which allows for improved power efficiency and performance. Below is a detailed overview of its specifications and features.

## Specifications

1. CPU Architecture:
- The MT6779V/CE features an octa-core CPU configuration, consisting of:
- 2 x Cortex-A75 cores clocked at up to 2.2 GHz for high-performance tasks.
- 6 x Cortex-A55 cores clocked at up to 2.0 GHz for efficiency and everyday tasks.
- This heterogeneous architecture allows for better performance management, enabling the processor to handle demanding applications while conserving battery life during lighter tasks.

2. GPU:
- The chipset is equipped with a PowerVR GM9446 GPU, which supports advanced graphics rendering and is capable of handling demanding gaming and multimedia applications.
- The GPU is optimized for high frame rates and supports features like OpenGL ES 3.2, Vulkan, and OpenCL, enhancing the visual experience in games and applications.

3. AI Processing:
- One of the standout features of the MT6779V/CE is its integrated AI Processing Unit (APU). The APU is designed to handle AI tasks efficiently, enabling features such as:
- Real-time image enhancement.
- Scene detection and optimization.
- Advanced photography capabilities, including portrait mode and bokeh effects.
- The APU allows for improved performance in AI-driven applications without significantly impacting battery life.

4. Camera Support:
- The MT6779V/CE supports dual-camera setups with a maximum resolution of 48 MP for the main camera and 16 MP for the secondary camera.
- It also supports features like 4K video recording at 30 frames per second and slow-motion video capture at 120 frames per second in 1080p resolution.

5. Connectivity:
- The chipset includes an integrated LTE modem, supporting Cat-12 download speeds (up to 600 Mbps) and Cat-13 upload speeds (up to 150 Mbps).
- It also supports dual SIM functionality, VoLTE, and various network bands, making it versatile for global use.
- Wi-Fi 802.11ac, Bluetooth 5.0, and GPS are also supported, ensuring robust connectivity options.

6. Display Support:
- The MT6779V/CE can drive displays with a resolution of up to 2520 x 1080 pixels (Full HD+), supporting high refresh rates for smoother visuals.
- It also supports features like HDR10, enhancing the viewing experience for multimedia content.

7. Memory Support:
- The chipset supports LPDDR4x RAM with a maximum capacity of 8 GB, allowing for smooth multitasking and application performance.
- It also supports eMMC 5.1 and UFS 2.1 storage technologies, providing fast data access and storage capabilities.

8. Power Efficiency:
- The 12nm manufacturing process contributes to the overall power efficiency of the MT6779V/CE, allowing devices to achieve longer battery life while maintaining high performance.

## Conclusion

The MediaTek MT6779V/CE (Helio P90) is a versatile and powerful mobile processor that caters to the needs of mid-range smartphones. With its advanced CPU and GPU architecture, integrated AI capabilities, and support for high-resolution cameras and displays, it provides a balanced performance for gaming, photography, and everyday tasks. Its efficient design ensures that users can enjoy a seamless experience without compromising on battery life, making it a popular choice among smartphone manufacturers targeting the mid-range market.
MT6779V/CE Compare Parts
  • MT6779V/CE vs MT6763/T
  • MT6779V/CE vs MT6762V/CB
  • MT6779V/CE vs MT6761V/WB
  • MT6779V/CE vs MT66910TP/A
  • MT6779V/CE vs MT669100P
  • MT6779V/CE vs MT6635P/B
  • MT6779V/CE vs MT6580A/WP
  • MT6779V/CE vs MT6360PP/A
  • MT6779V/CE vs MT6360P
  • MT6779V/CE vs MT6359P/A
  • MT6779V/CE vs MT6330MP/A
  • MT6779V/CE vs MT6319CTW/A
  • MT6779V/CE vs MT6315RP/B
  • MT6779V/CE vs MT6315QP/B
  • MT6779V/CE vs MT6315PP/B
  • MT6779V/CE vs MT6261SA/B
  • MT6779V/CE vs MT6261MA/B-N
  • MT6779V/CE vs MT6261DA/B-N
  • MT6779V/CE vs MT6177HW/ACC
  • MT6779V/CE vs MT6177
  • MT6779V/CE vs MT6177WA/VFBGA-120
  • MT6779V/CE vs MT6253DN1145-DWSL
  • MT6779V/CE vs MT6735V/WPAZATH
  • MT6779V/CE vs MT6735V/WPAHHAH
  • MT6779V/CE vs MT6735V/TA-HHAH
  • MT6779V/CE vs MT6582V/UA-HHAH
  • MT6779V/CE vs MT6393DN/BHDG-L
  • MT6779V/CE vs MT6853Z/ZAHHAH
  • MT6779V/CE vs MT6853V-ZAHHAH
  • MT6779V/CE vs MT6735V/CAHHAH
  • MT6779V/CE vs MT6589WMK-ATSH
  • MT6779V/CE vs MT6589WMK-ATAH
  • MT6779V/CE vs MT6580A-WAHHTH
  • MT6779V/CE vs MT6572A-WAHHAH
  • MT6779V/CE vs MT6572A/WAHHPH
  • MT6779V/CE vs MT6921BA-DFAH
  • MT6779V/CE vs MT6750V/CHHMH
  • MT6779V/CE vs MT6625LN/AMJL
  • MT6779V/CE vs MT6589WK/ATSH
  • MT6779V/CE vs MT6589EK-ATAH
  • Customer Reviews
    4.95 out of 5.00 stars from 152 customer reviews from all over the world
    Samuel Felipe
    Spain
    5 stars
    2026-04-02 03:28
    All right ok
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent