☰
ML4863CS
ML4863CS
Active
Description:  SWITCHING CONTROLLER
Manufacturer:  Fairchild Semiconductor
Datasheet:   ML4863CS Datasheet
History Price: $1.06000
In Stock: 11220
ML4863CS Specification
Specification
Part No
ML4863CS
Category
PMIC - DC DC Switching Controllers
Manufacturer
Fairchild Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Transistor Driver
Function
Step-Up/Step-Down
Output Configuration
Positive
Topology
Flyback
Number of Outputs
2
Output Phases
1
Voltage - Supply (Vcc/Vdd)
3.15V ~ 15V
Frequency - Switching
200kHz
Duty Cycle (Max)
-
Synchronous Rectifier
Yes
Clock Sync
No
Serial Interfaces
-
Control Features
Enable
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
ML4863CS PDF Datasheet
ML4863CS Related Parts
ML4770ESX
ML4770ESX
Fairchild Semiconductor
CONV DC-DC SINGLE STEP UP 1.8V T
ML4828IP
ML4828IP
Rochester Electronics
SWITCHING CONTROLLER, VOLTAGE-MO
ML4828IS
ML4828IS
Fairchild Semiconductor
SWITCHING CONTROLLER
ML4828ISX
ML4828ISX
Fairchild Semiconductor
IC REG LIN SWITCHING REG/CNTRLR
ML4894ES
ML4894ES
Fairchild Semiconductor
SWITCHING CONTROLLER
ML4895ES
ML4895ES
Fairchild Semiconductor
SWITCHING CONTROLLER
ML4903CT
ML4903CT
Fairchild Semiconductor
SWITCHING CONTROLLER
ML4895ESX
ML4895ESX
Fairchild Semiconductor
SYNCHRONOUS BUCK CONTROLLER
ML4902CTX
ML4902CTX
Fairchild Semiconductor
HIGH CURRENT SYNCHRONOUS BUCK C
ML4900CS
ML4900CS
Micro Linear
ML4900CS - HIGH CURRENT SYNCHRON
ML4863CS Compare Parts
  • ML4863CS vs ML4895ES
  • ML4863CS vs ML4894ES
  • ML4863CS vs ML4828ISX
  • ML4863CS vs ML4828IS
  • ML4863CS vs ML4828IP
  • ML4863CS vs ML4770ESX
  • ML4863CS vs ML4902CTX
  • ML4863CS vs ML4895ESX
  • ML4863CS vs ML4900CS
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!