☰
AT45DB161E-SSHFHA-T
AT45DB161E-SSHFHA-T
Active
Description:  IC FLASH 16MBIT SPI 85MHZ 8SOIC
Manufacturer:  Adesto Technologies
History Price: $2.75000
In Stock: 48400
AT45DB161E-SSHFHA-T Specification
Specification
Part No
AT45DB161E-SSHFHA-T
Category
Memory
Manufacturer
Adesto Technologies
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
FLASH
Technology
FLASH
Memory Size
16Mbit
Memory Organization
528 Bytes x 4096 pages
Memory Interface
SPI
Clock Frequency
85 MHz
Write Cycle Time - Word, Page
8μs, 4ms
Access Time
-
Voltage - Supply
2.3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TC)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
AT45DB161E-SSHFHA-T Related Parts
AT45CS1282-TC
AT45CS1282-TC
Microchip Technology
IC FLASH 128MBIT SPI 40TSOP
AT45CS1282-TI
AT45CS1282-TI
Microchip Technology
IC FLASH 128MBIT SPI 40TSOP
AT45D011-JC
AT45D011-JC
Microchip Technology
IC FLASH 1MBIT SPI 15MHZ 32PLCC
AT45D011-JI
AT45D011-JI
Microchip Technology
IC FLASH 1MBIT SPI 15MHZ 32PLCC
AT45D011-SC
AT45D011-SC
Microchip Technology
IC FLASH 1MBIT SPI 15MHZ 8SOIC
AT45D011-SI
AT45D011-SI
Microchip Technology
IC FLASH 1MBIT SPI 15MHZ 8SOIC
AT45D011-XC
AT45D011-XC
Microchip Technology
IC FLASH 1MBIT SPI 15MHZ 14TSSOP
AT45D011-XI
AT45D011-XI
Microchip Technology
IC FLASH 1MBIT SPI 15MHZ 14TSSOP
AT45D021-JC
AT45D021-JC
Microchip Technology
IC FLASH 2MBIT SPI 10MHZ 32PLCC
AT45D021-JI
AT45D021-JI
Microchip Technology
IC FLASH 2MBIT SPI 10MHZ 32PLCC
AT45D021-RC
AT45D021-RC
Microchip Technology
IC FLASH 2MBIT SPI 10MHZ 28SOIC
AT45D021-RI
AT45D021-RI
Microchip Technology
IC FLASH 2MBIT SPI 10MHZ 28SOIC
AT45DB161E-SSHFHA-T Description
The Adesto Technologies AT45DB161E-SSHFHA-T is a high-performance serial NOR Flash memory device designed for a variety of applications, including consumer electronics, industrial automation, and IoT devices. This memory chip is particularly known for its fast read speeds, low power consumption, and high reliability, making it suitable for applications that require efficient data storage and retrieval.

## Overview

The AT45DB161E is part of Adesto%27s DataFlash family, which is optimized for embedded applications. It features a 16-megabit (2 megabytes) memory capacity and utilizes a serial peripheral interface (SPI) for communication, allowing for easy integration into various systems. The device is designed to operate in a wide range of temperatures, making it suitable for both consumer and industrial environments.

## Key Specifications

1. Memory Capacity:
- Density: 16 Megabits (2 Megabytes)

2. Interface:
- Type: Serial Peripheral Interface (SPI)
- Clock Speed: Supports clock frequencies up to 66 MHz

3. Memory Organization:
- Page Size: 256 bytes
- Number of Pages: 8,192 pages (2 MB / 256 bytes per page)
- Sector Size: 64 kilobytes (64 KB) for bulk erase operations

4. Electrical Characteristics:
- Supply Voltage (VCC): 2.7V to 3.6V
- Input Voltage (VIO): 1.65V to 3.6V for I/O pins
- Power Consumption:
- Active Read Current: 25 mA (typical)
- Standby Current: 1 µA (typical)
- Program/Erase Current: 30 mA (typical)

5. Performance:
- Read Speed: Up to 85 MB/s (depending on the clock frequency)
- Program Time: 1.5 ms per page (typical)
- Erase Time: 0.5 seconds for a sector (typical)

6. Endurance and Reliability:
- Program/Erase Cycles: 100,000 cycles per sector
- Data Retention: 20 years at 85°C

7. Package Type:
- Package: 8-pin SOIC (Small Outline Integrated Circuit)
- Dimensions: 208 mils (5.28 mm) wide

## Features

- High-Speed Operation: The AT45DB161E supports high-speed read operations, making it suitable for applications that require quick data access.
- Low Power Consumption: With its low active and standby current, the device is ideal for battery-powered applications, contributing to longer battery life.
- Flexible Erase Options: The device supports sector, block, and chip erase operations, providing flexibility in managing memory.
- Robust Data Integrity: The AT45DB161E includes features such as error correction and data protection mechanisms to ensure data integrity and reliability.
- Wide Temperature Range: The device operates over a temperature range of -40°C to +85°C, making it suitable for industrial applications.

## Applications

The Adesto AT45DB161E-SSHFHA-T is suitable for a wide range of applications, including:

- Consumer Electronics: Used in devices such as digital cameras, MP3 players, and smart home devices for firmware storage and data logging.
- Industrial Automation: Ideal for programmable logic controllers (PLCs), sensors, and other industrial equipment that require reliable data storage.
- IoT Devices: Employed in Internet of Things applications where low power consumption and fast data access are critical.
- Automotive Applications: Suitable for automotive electronics, including infotainment systems and advanced driver-assistance systems (ADAS).

## Conclusion

The Adesto Technologies AT45DB161E-SSHFHA-T is a versatile and high-performance serial NOR Flash memory device that meets the demands of modern embedded applications. With its fast read speeds, low power consumption, and robust reliability features, it is an excellent choice for engineers looking to design efficient and reliable data storage solutions. Its wide range of applications, from consumer electronics to industrial automation, makes it a valuable component in various electronic systems.
AT45DB161E-SSHFHA-T Compare Parts
  • AT45DB161E-SSHFHA-T vs AT49SV802A-90TU
  • AT45DB161E-SSHFHA-T vs AT49SV802A-90TI
  • AT45DB161E-SSHFHA-T vs AT49SV322DT-80TU
  • AT45DB161E-SSHFHA-T vs AT49SV322D-80TU
  • AT45DB161E-SSHFHA-T vs AT49SV163DT-80TU
  • AT45DB161E-SSHFHA-T vs AT49SV163D-80TU
  • AT45DB161E-SSHFHA-T vs AT49LW080-33TC-T
  • AT45DB161E-SSHFHA-T vs AT49LW080-33TC
  • AT45DB161E-SSHFHA-T vs AT49LW080-33JX-T
  • AT45DB161E-SSHFHA-T vs AT49LW080-33JX
  • AT45DB161E-SSHFHA-T vs AT49LW080-33JC-T
  • AT45DB161E-SSHFHA-T vs AT49LW080-33JC
  • AT45DB161E-SSHFHA-T vs AT49LV321T-90TI
  • AT45DB161E-SSHFHA-T vs AT49LV321T-11TI
  • AT45DB161E-SSHFHA-T vs AT49LV321T-11TC
  • AT45DB161E-SSHFHA-T vs AT49LV321-90TI
  • AT45DB161E-SSHFHA-T vs AT49LV320T-90TI
  • AT45DB161E-SSHFHA-T vs AT49LV320-90TI
  • AT45DB161E-SSHFHA-T vs AT49LV161T-70TI
  • AT45DB161E-SSHFHA-T vs AT49LV1614AT-70TI
  • AT45DB161E-SSHFHA-T vs AT49LV1614A-70TI
  • AT45DB161E-SSHFHA-T vs AT49LV161-70TI
  • AT45DB161E-SSHFHA-T vs AT49LV1025-90VC
  • AT45DB161E-SSHFHA-T vs AT49LV1025-90JC
  • AT45DB161E-SSHFHA-T vs AT49LV1025-70VC
  • AT45DB161E-SSHFHA-T vs AT49LV1025-70JC
  • AT45DB161E-SSHFHA-T vs AT49LV1024A-45VL
  • AT45DB161E-SSHFHA-T vs AT49LV1024A-45VC
  • AT45DB161E-SSHFHA-T vs AT49LV1024-90VI
  • AT45DB161E-SSHFHA-T vs AT49LV1024-90VC
  • AT45DB161E-SSHFHA-T vs AT49LV1024-90JC
  • AT45DB161E-SSHFHA-T vs AT49LV1024-70VC
  • AT45DB161E-SSHFHA-T vs AT49LV040-90VI
  • AT45DB161E-SSHFHA-T vs AT49LV040-90VC
  • AT45DB161E-SSHFHA-T vs AT49LV040-90TI
  • AT45DB161E-SSHFHA-T vs AT49LV040-90TC
  • AT45DB161E-SSHFHA-T vs AT49LV040-90JI
  • AT45DB161E-SSHFHA-T vs AT49LV040-90JC
  • AT45DB161E-SSHFHA-T vs AT49LV040-70VI
  • AT45DB161E-SSHFHA-T vs AT49LV040-70VC
  • Customer Reviews
    4.95 out of 5.00 stars from 171 customer reviews from all over the world
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.