Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ Atmel MSL3085BT
MSL3085BT
Active
PMIC - LED Drivers
Description:
IC LED DRIVER LINEAR PWM 40TQFN
Manufacturer:
Atmel
Datasheet:
MSL3085BT Datasheet
History Price: $6.05000
In Stock: 35520
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MSL3085BT Specification
Specification
Part No
MSL3085BT
Category
PMIC - LED Drivers
Manufacturer
Atmel
Series
Adaptive SourcePower
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Linear
Topology
-
Internal Switch(s)
No
Number of Outputs
8
Voltage - Supply (Min)
10.8V
Voltage - Supply (Max)
13.2V
Voltage - Output
-
Current - Output / Channel
-
Frequency
20MHz
Dimming
PWM
Applications
Backlight
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
40-WFQFN Exposed Pad
Supplier Device Package
40-TQFN (6x6)
MSL3085BT PDF Datasheet
MSL3085BT Datasheet
Click and Download: MSL3085BT Datasheet
MSL3085BT Related Parts
MSL1060AW
Atmel
IC LED DRV RGLTR PWM 30MA 24TQFN
MSL1060AW
Microchip Technology
IC LED DRV RGLTR PWM 30MA 24TQFN
MSL1060AW-R
Microchip Technology
IC LED DRV RGLTR PWM 30MA 24TQFN
MSL1061AV
Microchip Technology
IC LED DRV RGLTR PWM 30MA 28TQFN
MSL1061AV-R
Microchip Technology
IC LED DRV RGLTR PWM 30MA 28TQFN
MSL1064-TC
Microchip Technology
IC LED DRV RGLTR PWM 30MA 24TQFN
MSL1064AW
Atmel
IC LED DRV RGLTR PWM 30MA 24TQFN
MSL1064AW
Microchip Technology
IC LED DRV RGLTR PWM 30MA 24TQFN
MSL1064AW-R
Microchip Technology
IC LED DRV RGLTR PWM 30MA 24TQFN
MSL2010-IN
Microchip Technology
IC LED DRIVER CTRLR PWM 24VQFN
MSL2010-INR
Microchip Technology
IC LED DRIVER CTRLR PWM 24VQFN
MSL2021-IN
Microchip Technology
IC LED DRIVER OFFL PWM 24VQFN
MSL3085BT Compare Parts
MSL3085BT vs MSL3168GU
MSL3085BT vs MSL3167GU-R
MSL3085BT vs MSL3167GU
MSL3085BT vs MSL3164BT-R
MSL3085BT vs MSL3164BT
MSL3085BT vs MSL3164BT
MSL3085BT vs MSL3163BT-R
MSL3085BT vs MSL3163BT
MSL3085BT vs MSL3162BT-R
MSL3085BT vs MSL3162BT
MSL3085BT vs MSL3088-IUR
MSL3085BT vs MSL3088-IU
MSL3085BT vs MSL3086-IUR
MSL3085BT vs MSL3086-IU
MSL3085BT vs MSL3085BT-R
MSL3085BT vs MSL3082CS-R
MSL3085BT vs MSL3082CS
MSL3085BT vs MSL3080-IUR
MSL3085BT vs MSL3080-IU
MSL3085BT vs MSL2166-DUR
MSL3085BT vs MSL2166-DU
MSL3085BT vs MSL2164-DUR
MSL3085BT vs MSL2164-DU
MSL3085BT vs MSL2162DQ-R
MSL3085BT vs MSL2162DQ
MSL3085BT vs MSL2161DQ-R
MSL3085BT vs MSL2161DQ
MSL3085BT vs MSL2160DQ-R
MSL3085BT vs MSL2160DQ
MSL3085BT vs MSL2100BR-R
MSL3085BT vs MSL2100BR
MSL3085BT vs MSL2100BR
MSL3085BT vs MSL2042GU-R
MSL3085BT vs MSL2042GU
MSL3085BT vs MSL2041GU-R
MSL3085BT vs MSL2041GU
MSL3085BT vs MSL2024-INR
MSL3085BT vs MSL2024-IN
MSL3085BT vs MSL2024-IN
MSL3085BT vs MSL2023-INR
Customer Reviews
4.95 out of 5.00 stars from 135 customer reviews from all over the world
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
2026-09-20 04:45
Well received the object
Christopher Lee
Canada
2026-09-20 04:23
Product is as described.
Renata Souza Neto
Brazil
2026-09-20 04:04
Arrived super fast, I haven't installed yet