OA3MHP
OA3MHP
Obsolete
Description:  IC LASER DRIVER OPTICAL
Manufacturer:  Microsemi Corporation
Datasheet:   OA3MHP Datasheet
History Price: Obsolete
In Stock: 3200
OA3MHP Specification
Specification
Part No
OA3MHP
Category
PMIC - Laser Drivers
Manufacturer
Microsemi Corporation
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
-
Data Rate
-
Number of Channels
-
Voltage - Supply
-
Current - Supply
-
Current - Modulation
-
Current - Bias
-
Operating Temperature
-
Package / Case
-
Supplier Device Package
-
Mounting Type
-
OA3MHP Related Parts
OA3HMQDDL
OA3HMQDDL
Microchip Technology
IC LIMITING MOD DRVR AMP SMD
OA3HVQDSL
OA3HVQDSL
Microchip Technology
IC LIMITING MOD DRVR AMP SMD
OA3MHQM
OA3MHQM
Microchip Technology
IC LASER DRVR 32GBPS 8V
OA3MHQM-2
OA3MHQM-2
Microchip Technology
IC LASER DRVR 32GBPS 8V
OA3MMQM
OA3MMQM
Microchip Technology
IC LASER DRVR 32GBPS 7.5V
OA3SSQL
OA3SSQL
Microsemi Corporation
IC LASER DRVR 32GBPS 3V
OA3MHP Compare Parts
  • OA3MHP vs OA3MMQM
  • OA3MHP vs OA3MHQM-2
  • OA3MHP vs OA3MHQM
  • OA3MHP vs OA3HVQDSL
  • OA3MHP vs OA3HMQDDL
  • Customer Reviews
    4.95 out of 5.00 stars from 88 customer reviews from all over the world
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything