Categories
Manufacturers
Home  /  Integrated Circuits (ICs)  /  PMIC - Motor Drivers, Controllers  /  Monolithic Power Systems MP6650GJL-0000-P
MP6650GJL-0000-P
MP6650GJL-0000-P
Monolithic Power Systems

MP6650GJL-0000-P

Active Active
Description:  18V, 2A,SINGLE-PHASE, BLDC MOTOR
Manufacturer:  Monolithic Power Systems
3D Model Icon

MP6650GJL-0000-P Stock: 12800

Part Number *
Manufacturer
Contact Person *
Email Address *
Inquiry Quantity *
Delivery Country *

MP6650GJL-0000-P Specification

Technical Parameter
Mfr Part
Series
-
Packaging
Tape & Reel (TR)
Product Status
Active
Environmental Compliance
Lead Free
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Motor Type - Stepper
Unipolar
Motor Type - AC, DC
Brushless DC (BLDC)
Function
Driver
Output Configuration
Half Bridge (2)
Interface
PWM
Technology
Power MOSFET
Step Resolution
-
Applications
Brushless DC (BLDC)
Current - Output
2A
Voltage - Supply
3.3V ~ 18V
Voltage - Load
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
SOT-23-6 Thin, TSOT-23-6
Supplier Device Package
TSOT-23-6-L

MP6650GJL-0000-P PDF Datasheet

MP6650GJL-0000-P Datasheet
Click and Download: MP6650GJL-0000-P Datasheet

MP6650GJL-0000-P Related Parts

MP6500GF
MP6500GF-Z
MP6500GU-P
MP6500GU-Z
MP6500LGU-P
MP6500LGU-Z
MP6501AGF
MP6501AGF-Z
MP6504GV-P
MP6504GV-Z
MP6505DM-LF
MP6505DM-LF-Z

MP6650GJL-0000-P Compare Parts

  • MP6650GJL-0000-P vs MP6650GJSR-0000-Z
  • MP6650GJL-0000-P vs MP6650GJSR-0000-P
  • MP6650GJL-0000-P vs MP6650GJS-0000-Z
  • MP6650GJL-0000-P vs MP6650GJS-0000-P
  • MP6650GJL-0000-P vs MP6650GJR-0000-Z
  • MP6650GJL-0000-P vs MP6650GJR-0000-P
  • MP6650GJL-0000-P vs MP6650GJL-0000-Z
  • MP6650GJL-0000-P vs MP6619GQ-Z
  • MP6650GJL-0000-P vs MP6619GQ-P
  • MP6650GJL-0000-P vs MP6601GU-Z
  • MP6650GJL-0000-P vs MP6601GU-P
  • MP6650GJL-0000-P vs MP6601GF-Z
  • MP6650GJL-0000-P vs MP6601GF
  • MP6650GJL-0000-P vs MP6600LGR-Z
  • MP6650GJL-0000-P vs MP6600LGR-P
  • MP6650GJL-0000-P vs MP6600GR-Z
  • MP6650GJL-0000-P vs MP6600GR-P
  • MP6650GJL-0000-P vs MP6551GQB-Z
  • MP6650GJL-0000-P vs MP6551GQB-P
  • MP6650GJL-0000-P vs MP6550GG-Z
  • MP6650GJL-0000-P vs MP6550GG-P
  • MP6650GJL-0000-P vs MP6543HGL-Z
  • MP6650GJL-0000-P vs MP6543HGL-P
  • MP6650GJL-0000-P vs MP6543HGL-B-Z
  • MP6650GJL-0000-P vs MP6543HGL-B-P
  • MP6650GJL-0000-P vs MP6543HGL-A-Z
  • MP6650GJL-0000-P vs MP6543HGL-A-P
  • MP6650GJL-0000-P vs MP6543GL-Z
  • MP6650GJL-0000-P vs MP6543GL-P
  • MP6650GJL-0000-P vs MP6543BGL-Z
  • MP6650GJL-0000-P vs MP6543BGL-P
  • MP6650GJL-0000-P vs MP6543AGL-Z
  • MP6650GJL-0000-P vs MP6543AGL-P
  • MP6650GJL-0000-P vs MP6540HGU-P
  • MP6650GJL-0000-P vs MP6540HGU-A-Z
  • MP6650GJL-0000-P vs MP6540HGU-A-P
  • MP6650GJL-0000-P vs MP6538GV-Z
  • MP6650GJL-0000-P vs MP6538GV-P
  • MP6650GJL-0000-P vs MP6535GU-Z
  • MP6650GJL-0000-P vs MP6535GU-P
  • MP6650GJL-0000-P Equivalent
  • MP6650GJL-0000-P

    The Monolithic Power Systems (MPS) MP6650GJL-0000-P is a highly integrated, synchronous step-down (buck) DC-DC converter designed to deliver efficient power regulation in compact and demanding applications. Known for its performance, ease of use, and reliability, the MP6650 is ideal for powering processors, FPGAs, and other digital devices in various industries, including telecommunications, computing, and consumer electronics.

    ### Overview

    The MP6650GJL-0000-P features an advanced architecture that supports a wide input voltage range, high efficiency, and precise output regulation. Its synchronous design minimizes power loss, making it suitable for applications where thermal performance and power efficiency are critical. The device is packaged in a compact, thermally efficient package, allowing for space-constrained designs.

    ### Key Specifications

    1. Input Voltage Range (V_in):
    - 4.5 V to 28 V
    - This wide input range makes the converter suitable for various power sources, including battery-operated devices and standard power rails.

    2. Output Voltage (V_out):
    - Adjustable: 0.8 V to 15 V
    - Flexibility in output voltage allows it to meet the specific requirements of different applications.

    3. Maximum Output Current (I_out):
    - 3 A
    - The converter can efficiently deliver up to 3 A of continuous output current, making it capable of powering medium to high-load applications.

    4. Efficiency:
    - Up to 95%
    - High efficiency reduces energy waste, which is especially beneficial in battery-powered designs where prolonged operation is necessary.

    5. Switching Frequency:
    - 300 kHz to 1.5 MHz (adjustable)
    - The adjustable frequency helps optimize performance based on application requirements, enabling designers to manage trade-offs between efficiency and size.

    6. Output Ripple Voltage:
    - Typically 20 mV (for V_out = 1.2 V)
    - Low output ripple is crucial for sensitive applications where voltage stability is essential.

    7. Operating Temperature Range:
    - -40 °C to +125 °C
    - The wide operating temperature range ensures reliable performance in harsh environmental conditions.

    8. Package Type:
    - 10-Pin MSOP (Micro Small Outline Package)
    - The compact package size allows for easy integration into space-limited PCB designs.

    ### Features

    - Synchronous Rectification: The MP6650 utilizes synchronous rectification technology, which enhances efficiency by reducing the voltage drop during the rectification process compared to traditional diodes.

    - Integrated Components: The converter integrates both the high-side and low-side MOSFETs, simplifying design and reducing the number of external components required.

    - Current Mode Control: The device employs current mode control for improved transient response and stable operation across varying load conditions.

    - Protection Features: Built-in protection mechanisms, including over-voltage protection (OVP), over-current protection (OCP), and thermal shutdown (TSD), enhance the reliability and safety of the application.

    - Soft-Start Function: The soft-start feature limits inrush current during startup, which helps prevent voltage overshoot and reduces stress on the output capacitors.

    ### Applications

    The Monolithic Power Systems MP6650GJL-0000-P is well-suited for a variety of applications, including:

    - Telecommunications Equipment: Provides stable power for networking devices, routers, and other telecommunications equipment.

    - Consumer Electronics: Ideal for powering devices such as digital cameras, smartphones, and portable gadgets.

    - Industrial Automation: Used in control systems, sensors, and automation equipment requiring efficient power management.

    - Computing and Data Processing: Powers processors, FPGAs, and other digital circuits in computing applications.

    - Automotive Electronics: Suitable for automotive applications where efficiency and reliability are paramount.

    ### Development Support

    Monolithic Power Systems provides extensive resources to assist engineers and developers working with the MP6650GJL-0000-P:

    - Datasheets: Detailed specifications, electrical characteristics, and application notes are available to guide implementation.

    - Evaluation Boards: MPS offers evaluation boards to help engineers test and prototype the MP6650’s performance in real-world scenarios.

    - Application Notes: Technical documentation that provides best practices for circuit design, layout considerations, and optimization techniques.

    - Technical Support: Access to MPS%27s engineering support team for assistance with design challenges, inquiries, and application-specific questions.

    ### Conclusion

    The Monolithic Power Systems MP6650GJL-0000-P is a highly efficient and reliable DC-DC converter that delivers exceptional performance across a wide range of applications. With its adjustable output voltage, high efficiency, and comprehensive protection features, it is an ideal choice for engineers looking to design robust and efficient power supply solutions. Whether used in telecommunications, consumer electronics, or industrial automation, the MP6650GJL-0000-P offers the performance and versatility required for modern electronic designs.

    MP6650GJL-0000-P Customer Reviews

    5.0 / 5.0
    Customer Reviews
    90 Reviews
    -
    United States
    5 stars
    2025-02-01 17:57
    Works perfectly as a replacement
    -
    Germany
    5 stars
    2025-02-01 17:31
    great. all labled
    D***r
    Germany
    5 stars
    2025-02-01 15:48
    Fast delivery all went well thanks.
    N***I
    United States
    5 stars
    2025-02-01 15:16
    Material OK shipping on time
    S***i
    Italy
    5 stars
    2025-02-01 15:15
    fast and perfect
    M***i
    Italy
    5 stars
    2025-02-01 14:55
    Excellent Transaction - Objects as Described - Fast Shipment - All Perfect - Thank you very much