MC10LVEP16DTG
MC10LVEP16DTG
Obsolete
Description:  IC RECEIVER/DRVR ECL DIFF 8TSSOP
Manufacturer:  onsemi
History Price: $4.00000
In Stock: 43600
MC10LVEP16DTG Specification
Specification
Part No
MC10LVEP16DTG
Category
Logic - Specialty Logic
Manufacturer
onsemi
Series
MC
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Differential Receiver/Driver
Supply Voltage
2.375V ~ 3.8V
Number of Bits
-
Operating Temperature
-40℃ ~ 85℃
Mounting Type
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
8-TSSOP
MC10LVEP16DTG PDF Datasheet
MC10LVEP16DTG Related Parts
MC100E416FN
MC100E416FN
onsemi
IC LINE RCVR QUINT DIFF 28-PLCC
MC100E416FNG
MC100E416FNG
onsemi
IC LINE RCVR QUINT DIFF 28-PLCC
MC100E416FNR2
MC100E416FNR2
onsemi
IC LINE RCVR QUINT DIFF 28-PLCC
MC100E416FNR2G
MC100E416FNR2G
onsemi
IC LINE RCVR QUINT DIFF 28-PLCC
MC100EL16D
MC100EL16D
onsemi
IC RCVR ECL DIFFERENTL 5V 8SOIC
MC100EL16DG
MC100EL16DG
onsemi
IC RCVR ECL DIFFERENTL 5V 8SOIC
MC100EL16DR2
MC100EL16DR2
onsemi
IC RCVR ECL DIFFERENTL 5V 8-SOIC
MC100EL16DR2G
MC100EL16DR2G
onsemi
IC RCVR ECL DIFFERENTL 5V 8-SOIC
MC100EL16DT
MC100EL16DT
onsemi
IC RCVR ECL DIFFERENTL 5V 8TSSOP
MC100EL16DTG
MC100EL16DTG
onsemi
IC RCVR ECL DIFFERENTL 5V 8TSSOP
MC100EL16DTR2
MC100EL16DTR2
onsemi
IC RCVR ECL DIFFERENTL 5V 8TSSOP
MC100EL16DTR2G
MC100EL16DTR2G
onsemi
IC RCVR ECL DIFFERENTL 5V 8TSSOP
MC10LVEP16DTG Compare Parts
  • MC10LVEP16DTG vs MC14490FG
  • MC10LVEP16DTG vs MC14490FELG
  • MC10LVEP16DTG vs MC14490FEL
  • MC10LVEP16DTG vs MC14490F
  • MC10LVEP16DTG vs MC14490DWR2G
  • MC10LVEP16DTG vs MC14490DWR2
  • MC10LVEP16DTG vs MC14490DWG
  • MC10LVEP16DTG vs MC14490DW
  • MC10LVEP16DTG vs MC14008BF
  • MC10LVEP16DTG vs MC14008BDR2G
  • MC10LVEP16DTG vs MC14008BDR2
  • MC10LVEP16DTG vs MC14008BD
  • MC10LVEP16DTG vs MC14008BCPG
  • MC10LVEP16DTG vs MC14007UBFELG
  • MC10LVEP16DTG vs MC14007UBDR2G
  • MC10LVEP16DTG vs MC14007UBDR2
  • MC10LVEP16DTG vs MC14007UBDG
  • MC10LVEP16DTG vs MC14007UBD
  • MC10LVEP16DTG vs MC14007UBCPG
  • MC10LVEP16DTG vs MC14007UBCP
  • MC10LVEP16DTG vs MC1229L
  • MC10LVEP16DTG vs MC1229F
  • MC10LVEP16DTG vs MC1221F
  • MC10LVEP16DTG vs MC10LVEP16DTR2G
  • MC10LVEP16DTG vs MC10LVEP16DTR2
  • MC10LVEP16DTG vs MC10LVEP16DT
  • MC10LVEP16DTG vs MC10LVEP16DR2G
  • MC10LVEP16DTG vs MC10LVEP16DR2
  • MC10LVEP16DTG vs MC10LVEP16DG
  • MC10LVEP16DTG vs MC10LVEP16D
  • MC10LVEP16DTG vs MC10H334FNR2G
  • MC10LVEP16DTG vs MC10H334FNR2
  • MC10LVEP16DTG vs MC10H334FNG
  • MC10LVEP16DTG vs MC10H334FN
  • MC10LVEP16DTG vs MC10H332PG
  • MC10LVEP16DTG vs MC10H332P
  • MC10LVEP16DTG vs MC10H332FNR2G
  • MC10LVEP16DTG vs MC10H332FNR2
  • MC10LVEP16DTG vs MC10H332FNG
  • MC10LVEP16DTG vs MC10H332FN
  • Customer Reviews
    4.95 out of 5.00 stars from 92 customer reviews from all over the world
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller