MC14007UBCP
MC14007UBCP
Obsolete
Description:  IC INVERTER DUAL COMP 14DIP
Manufacturer:  onsemi
Datasheet:   MC14007UBCP Datasheet
History Price: Obsolete
In Stock: 34800
MC14007UBCP Specification
Specification
Part No
MC14007UBCP
Category
Logic - Specialty Logic
Manufacturer
onsemi
Series
4000B
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Complementary Pair Plus Inverter
Supply Voltage
3V ~ 18V
Number of Bits
3
Operating Temperature
-55℃ ~ 125℃
Mounting Type
Through Hole
Package / Case
14-DIP (0.300", 7.62mm)
Supplier Device Package
14-PDIP
MC14007UBCP PDF Datasheet
MC14007UBCP Related Parts
MC100E416FN
MC100E416FN
onsemi
IC LINE RCVR QUINT DIFF 28-PLCC
MC100E416FNG
MC100E416FNG
onsemi
IC LINE RCVR QUINT DIFF 28-PLCC
MC100E416FNR2
MC100E416FNR2
onsemi
IC LINE RCVR QUINT DIFF 28-PLCC
MC100E416FNR2G
MC100E416FNR2G
onsemi
IC LINE RCVR QUINT DIFF 28-PLCC
MC100EL16D
MC100EL16D
onsemi
IC RCVR ECL DIFFERENTL 5V 8SOIC
MC100EL16DG
MC100EL16DG
onsemi
IC RCVR ECL DIFFERENTL 5V 8SOIC
MC100EL16DR2
MC100EL16DR2
onsemi
IC RCVR ECL DIFFERENTL 5V 8-SOIC
MC100EL16DR2G
MC100EL16DR2G
onsemi
IC RCVR ECL DIFFERENTL 5V 8-SOIC
MC100EL16DT
MC100EL16DT
onsemi
IC RCVR ECL DIFFERENTL 5V 8TSSOP
MC100EL16DTG
MC100EL16DTG
onsemi
IC RCVR ECL DIFFERENTL 5V 8TSSOP
MC100EL16DTR2
MC100EL16DTR2
onsemi
IC RCVR ECL DIFFERENTL 5V 8TSSOP
MC100EL16DTR2G
MC100EL16DTR2G
onsemi
IC RCVR ECL DIFFERENTL 5V 8TSSOP
MC14007UBCP Description
The onsemi MC14007UBCP is a versatile and reliable integrated circuit that belongs to the MC14000 series of CMOS (Complementary Metal-Oxide-Semiconductor) logic devices. Specifically, the MC14007UBCP is a dual complementary pair of N-channel and P-channel MOSFETs, designed for various digital logic applications. This device is particularly valued for its low power consumption, high noise immunity, and wide operating voltage range, making it suitable for a variety of electronic applications.

## Key Features:

1. Dual Complementary Pair: The MC14007UBCP contains two independent complementary pairs of N-channel and P-channel MOSFETs, allowing for flexible circuit design and implementation.
2. Low Power Consumption: The device operates with low static power consumption, which is essential for battery-powered and energy-efficient applications.
3. High Noise Immunity: The MC14007UBCP is designed to provide high noise immunity, making it suitable for use in environments with electrical interference.
4. Wide Supply Voltage Range: The device can operate over a wide range of supply voltages, typically from 3V to 15V, allowing for adaptability in various circuit designs.
5. TTL Compatibility: The logic levels of the MC14007UBCP are compatible with TTL (Transistor-Transistor Logic) levels, facilitating easy integration into existing TTL-based systems.

## Specifications:

- Part Number: MC14007UBCP
- Type: Dual Complementary MOSFET
- Package Type: DIP-14 (Dual In-line Package)
- Number of Gates: 2 (1 N-channel and 1 P-channel)
- Supply Voltage (VDD): 3V to 15V
- Input Voltage Range: 0V to VDD
- Output Current (IOUT): 10 mA (maximum)
- Propagation Delay (tPD):
- 15 ns (typical at VDD = 5V)
- 25 ns (typical at VDD = 10V)
- Power Dissipation (PD): 500 mW (maximum)
- Operating Temperature Range: -55°C to +125°C
- Storage Temperature Range: -65°C to +150°C

## Electrical Characteristics:

- Logic High Level (VIH):
- Minimum: 2.0V (for VDD = 5V)
- Minimum: 3.5V (for VDD = 10V)
- Logic Low Level (VIL):
- Maximum: 0.8V (for VDD = 5V)
- Maximum: 1.5V (for VDD = 10V)
- Output High Voltage (VOH):
- Minimum: VDD - 0.5V (for VDD = 5V)
- Output Low Voltage (VOL):
- Maximum: 0.5V (for VDD = 5V)

## Applications:

The MC14007UBCP is suitable for a wide range of applications, including:
- Digital logic circuits
- Signal processing
- Data communication systems
- Control systems
- Consumer electronics
- Analog switching applications

## Conclusion:

The onsemi MC14007UBCP is a highly functional dual complementary MOSFET that offers a combination of low power consumption, high noise immunity, and wide supply voltage compatibility. Its versatility makes it an excellent choice for various digital logic applications, particularly in telecommunications, data communication, and control systems. For detailed information, including application circuits and thermal characteristics, it is recommended to refer to the manufacturer%27s datasheet.
MC14007UBCP Compare Parts
  • MC14007UBCP vs MC14490FG
  • MC14007UBCP vs MC14490FELG
  • MC14007UBCP vs MC14490FEL
  • MC14007UBCP vs MC14490F
  • MC14007UBCP vs MC14490DWR2G
  • MC14007UBCP vs MC14490DWR2
  • MC14007UBCP vs MC14490DWG
  • MC14007UBCP vs MC14490DW
  • MC14007UBCP vs MC14008BF
  • MC14007UBCP vs MC14008BDR2G
  • MC14007UBCP vs MC14008BDR2
  • MC14007UBCP vs MC14008BD
  • MC14007UBCP vs MC14008BCPG
  • MC14007UBCP vs MC14007UBFELG
  • MC14007UBCP vs MC14007UBDR2G
  • MC14007UBCP vs MC14007UBDR2
  • MC14007UBCP vs MC14007UBDG
  • MC14007UBCP vs MC14007UBD
  • MC14007UBCP vs MC14007UBCPG
  • MC14007UBCP vs MC1229L
  • MC14007UBCP vs MC1229F
  • MC14007UBCP vs MC1221F
  • MC14007UBCP vs MC10LVEP16DTR2G
  • MC14007UBCP vs MC10LVEP16DTR2
  • MC14007UBCP vs MC10LVEP16DTG
  • MC14007UBCP vs MC10LVEP16DT
  • MC14007UBCP vs MC10LVEP16DR2G
  • MC14007UBCP vs MC10LVEP16DR2
  • MC14007UBCP vs MC10LVEP16DG
  • MC14007UBCP vs MC10LVEP16D
  • MC14007UBCP vs MC10H334FNR2G
  • MC14007UBCP vs MC10H334FNR2
  • MC14007UBCP vs MC10H334FNG
  • MC14007UBCP vs MC10H334FN
  • MC14007UBCP vs MC10H332PG
  • MC14007UBCP vs MC10H332P
  • MC14007UBCP vs MC10H332FNR2G
  • MC14007UBCP vs MC10H332FNR2
  • MC14007UBCP vs MC10H332FNG
  • MC14007UBCP vs MC10H332FN
  • Customer Reviews
    4.95 out of 5.00 stars from 104 customer reviews from all over the world
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller