MC14551BD
MC14551BD
Active
Description:  IC MUX/DEMUX QUAD 2X1 16SOIC
Manufacturer:  onsemi
Datasheet:   MC14551BD Datasheet
History Price: $1.34000
In Stock: 49200
MC14551BD Specification
Specification
Part No
MC14551BD
Category
Interface - Analog Switches, Multiplexers, Demultiplexers
Manufacturer
onsemi
Series
4000B
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Circuit
-
Multiplexer/Demultiplexer Circuit
-
Number of Circuits
-
On-State Resistance (Max)
-
Channel-to-Channel Matching (ΔRon)
-
Voltage - Supply, Single (V-)
-
Voltage - Supply, Dual (V?
-
Switch Time (Ton, Toff) (Max)
-
-3db Bandwidth
-
Charge Injection
-
Channel Capacitance (CS(off), CD(off))
-
Current - Leakage (IS(off)) (Max)
-
Crosstalk
-
Operating Temperature
-
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
MC14551BD PDF Datasheet
MC14551BD Related Parts
MC14016BCPG
MC14016BCPG
onsemi
IC SWITCH SPST-NOX4 400OHM 14DIP
MC14016BD
MC14016BD
onsemi
IC SW SPST-NOX4 400OHM 14SOIC
MC14016BDG
MC14016BDG
onsemi
IC SW SPST-NOX4 400OHM 14SOIC
MC14016BDR2
MC14016BDR2
onsemi
IC SWITCH 1X1 14SOIC
MC14016BDR2G
MC14016BDR2G
onsemi
IC SW SPST-NOX4 400OHM 14SOIC
MC14016BF
MC14016BF
Motorola
IC SW SPSTX4 400OHM 14SOIC
MC14016BFELG
MC14016BFELG
onsemi
IC SW SPST-NOX4 400OHM SOEIAJ-14
MC14051BCPG
MC14051BCPG
onsemi
IC MUX 8:1 280OHM 16DIP
MC14051BD
MC14051BD
onsemi
IC MUX/DEMUX 8X1 16SOIC
MC14051BDG
MC14051BDG
onsemi
IC MUX 8:1 280OHM 16SOIC
MC14051BDR2
MC14051BDR2
onsemi
IC MUX/DEMUX 8X1 16SOIC
MC14051BDR2G
MC14051BDR2G
onsemi
IC MUX 8:1 280OHM 16SOIC
MC14551BD Compare Parts
  • MC14551BD vs MC14551BFELG
  • MC14551BD vs MC14551BFEL
  • MC14551BD vs MC14551BF
  • MC14551BD vs MC14551BDR2G
  • MC14551BD vs MC14551BDG
  • MC14551BD vs MC14551BCPG
  • MC14551BD vs MC14067BDWR2G
  • MC14551BD vs MC14067BDWR2
  • MC14551BD vs MC14067BDWG
  • MC14551BD vs MC14067BCPG
  • MC14551BD vs MC14067BCP
  • MC14551BD vs MC14066BD
  • MC14551BD vs MC14053BFR1
  • MC14551BD vs MC14053BFL1
  • MC14551BD vs MC14053BFG
  • MC14551BD vs MC14053BFELG
  • MC14551BD vs MC14053BFEL
  • MC14551BD vs MC14053BF
  • MC14551BD vs MC14053BDTR2G
  • MC14551BD vs MC14053BDTR2
  • MC14551BD vs MC14053BDT
  • MC14551BD vs MC14053BDR2G
  • MC14551BD vs MC14053BDR2G
  • MC14551BD vs MC14053BDR2
  • MC14551BD vs MC14053BDG
  • MC14551BD vs MC14053BD
  • MC14551BD vs MC14053BCPG
  • MC14551BD vs MC14053BCL
  • MC14551BD vs MC14052BFR2
  • MC14551BD vs MC14052BFR1
  • MC14551BD vs MC14052BFL2
  • MC14551BD vs MC14052BFL1
  • MC14551BD vs MC14052BFG
  • MC14551BD vs MC14052BFELG
  • MC14551BD vs MC14052BFEL
  • MC14551BD vs MC14052BF
  • MC14551BD vs MC14052BDTR2G
  • MC14551BD vs MC14052BDTR2
  • MC14551BD vs MC14052BDT
  • MC14551BD vs MC14052BDR2G
  • Customer Reviews
    4.95 out of 5.00 stars from 148 customer reviews from all over the world
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    Matthew King
    Canada
    5 stars
    2026-03-16 10:49
    Reached the destination in 15 days. As described. RECOMMENDED!
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.