Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ NXP Semiconductors MC34901WNEFR2
MC34901WNEFR2
Obsolete
Interface - Drivers, Receivers, Transceivers
Description:
IC TRANSCEIVER 1/1 8SOIC
Manufacturer:
NXP Semiconductors
Datasheet:
MC34901WNEFR2 Datasheet
History Price: Obsolete
In Stock: 21200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MC34901WNEFR2 Specification
Specification
Part No
MC34901WNEFR2
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
NXP Semiconductors
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
CANbus
Number of Drivers/Receivers
1/1
Duplex
-
Receiver Hysteresis
-
Data Rate
-
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
MC34901WNEFR2 Related Parts
MC33199D
NXP Semiconductors
IC DRIVER 1/0 14SOIC
MC33199DR2
NXP Semiconductors
IC DRIVER 1/0 14SOIC
MC33390D
NXP Semiconductors
IC TRANSCEIVER HALF 1/1 8SOIC
MC33390DR2
NXP Semiconductors
IC TRANSCEIVER HALF 1/1 8SOIC
MC33399D
NXP Semiconductors
IC TRANSCEIVER HALF 1/1 8SOIC
MC33399DR2
NXP Semiconductors
IC TRANSCEIVER HALF 1/1 8SOIC
MC33661PEF
NXP Semiconductors
IC TRANSCEIVER HALF 1/1 8SOIC
MC33661PEFR2
NXP Semiconductors
IC TRANSCEIVER HALF 1/1 8SOIC
MC33662BJEF
NXP Semiconductors
IC TRANSCEIVER 1/1 8SOIC
MC33662BJEFR2
NXP Semiconductors
IC TRANSCEIVER 1/1 8SOIC
MC33662BLEF
NXP Semiconductors
IC TRANSCEIVER 1/1 8SOIC
MC33662BLEFR2
NXP Semiconductors
IC TRANSCEIVER 1/1 8SOIC
MC34901WNEFR2 Compare Parts
MC34901WNEFR2 vs MC34CM0902WEFR2
MC34901WNEFR2 vs MC34CM0902WEF
MC34901WNEFR2 vs MC34901WNEF
MC34901WNEFR2 vs MC34901WEFR2
MC34901WNEFR2 vs MC34901WEF
MC34901WNEFR2 vs MC34901SEFR2
MC34901WNEFR2 vs MC34901SEF
MC34901WNEFR2 vs MC3488AP1G
MC34901WNEFR2 vs MC3488AP1
MC34901WNEFR2 vs MC3488ADR2G
MC34901WNEFR2 vs MC3488ADR2
MC34901WNEFR2 vs MC3488ADG
MC34901WNEFR2 vs MC3488AD
MC34901WNEFR2 vs MC3487NSR
MC34901WNEFR2 vs MC3487NS
MC34901WNEFR2 vs MC3487NG4
MC34901WNEFR2 vs MC3487N
MC34901WNEFR2 vs MC3487J
MC34901WNEFR2 vs MC3487DR
MC34901WNEFR2 vs MC3487DE4
MC34901WNEFR2 vs MC3487D
MC34901WNEFR2 vs MC3486NSR
MC34901WNEFR2 vs MC3486NS
MC34901WNEFR2 vs MC3486NG4
MC34901WNEFR2 vs MC3486NE4
MC34901WNEFR2 vs MC3486N
MC34901WNEFR2 vs MC3486DRE4
MC34901WNEFR2 vs MC3486DR
MC34901WNEFR2 vs MC3486DG4
MC34901WNEFR2 vs MC3486DE4
MC34901WNEFR2 vs MC3486D
MC34901WNEFR2 vs MC3437L
MC34901WNEFR2 vs MC33SA0528ACR2
MC34901WNEFR2 vs MC33SA0528AC
MC34901WNEFR2 vs MC33CM0902WEFR2
MC34901WNEFR2 vs MC33CM0902WEF
MC34901WNEFR2 vs MC33990DR2
MC34901WNEFR2 vs MC33990D
MC34901WNEFR2 vs MC33901WEFR2518
MC34901WNEFR2 vs MC33901WEFR2
Customer Reviews
4.95 out of 5.00 stars from 68 customer reviews from all over the world
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed
Ulysses Santos Almeida
Brazil
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
2026-03-22 20:43
Rds(on) is according to datasheets
Darius Kęstutis
Lithuania
2026-03-22 18:19
everything working, very fast shipping
Susanne Bauer
Germany
2026-03-22 15:59
Everything was fine. I would buy aigen in this shop.
Nicolás Javier
Spain
2026-03-22 14:46
Installed on an APC Back UPS 950 UPS and works well.