MC9S12XET256MAL
MC9S12XET256MAL
Active
Description:  IC MCU 16BIT 256KB FLASH 112LQFP
Manufacturer:  NXP Semiconductors
History Price: $22.85000
In Stock: 44800
MC9S12XET256MAL Specification
Specification
Part No
MC9S12XET256MAL
Category
Embedded - Microcontrollers
Manufacturer
NXP Semiconductors
Series
HCS12X
Packaging
Bulk or Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
HCS12X
Core Size
16-Bit
Speed
50MHz
Connectivity
CANbus, EBI/EMI, I2C, IrDA, SCI, SPI
Peripherals
LVD, POR, PWM, WDT
Number of I/O
91
Program Memory Size
256KB (256K x 8)
Program Memory Type
FLASH
EEPROM Size
4K x 8
RAM Size
16K x 8
Voltage - Supply (Vcc/Vdd)
1.72V ~ 5.5V
Data Converters
A/D 12x12b
Oscillator Type
External
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
112-LQFP
Supplier Device Package
112-LQFP (20x20)
MC9S12XET256MAL PDF Datasheet
MC9S12XET256MAL Related Parts
MC908AB32CFUE
MC908AB32CFUE
NXP Semiconductors
IC MCU 8BIT 32KB FLASH 64QFP
MC908AB32CFUER
MC908AB32CFUER
NXP Semiconductors
IC MCU 8BIT 32KB FLASH 64QFP
MC908AB32MFUE
MC908AB32MFUE
Freescale Semiconductor
IC MCU 8BIT 32KB FLASH 64QFP
MC908AB32MFUE
MC908AB32MFUE
NXP Semiconductors
IC MCU 8BIT 32KB FLASH 64QFP
MC908AB32VFUE
MC908AB32VFUE
Freescale Semiconductor
IC MCU 8BIT 32KB FLASH 64QFP
MC908AB32VFUE
MC908AB32VFUE
NXP Semiconductors
IC MCU 8BIT 32KB FLASH 64QFP
MC908AP16ACB
MC908AP16ACB
Motorola
8-BIT, FLASH, 68HC08 CPU, 8MHZ
MC908AP16ACBE
MC908AP16ACBE
Freescale Semiconductor
IC MCU 8BIT 16KB FLASH 42DIP
MC908AP16ACFA
MC908AP16ACFA
Motorola
8-BIT, FLASH, 68HC08 CPU, 8MHZ
MC908AP16ACFAE
MC908AP16ACFAE
NXP Semiconductors
IC MCU 8BIT 16KB FLASH 48LQFP
MC908AP16ACFB
MC908AP16ACFB
Motorola
8-BIT, FLASH, 68HC08 CPU, 8MHZ
MC908AP16ACFBE
MC908AP16ACFBE
NXP Semiconductors
IC MCU 8BIT 16KB FLASH 44QFP
MC9S12XET256MAL Description
The MC9S12XET256MAL is a microcontroller from NXP Semiconductors%27 S12X family, which is known for its high performance and extensive feature set. Here’s a detailed overview of the MC9S12XET256MAL:

## Overview

The MC9S12XET256MAL is an advanced 16-bit microcontroller designed for automotive and industrial applications that require robust performance and reliability. It incorporates a range of peripherals and memory options, making it suitable for complex control tasks.

## Key Specifications

1. Core Architecture:
- Processor: 16-bit HCS12X CPU
- Clock Speed: Up to 50 MHz
- Architecture: 16-bit with a Harvard architecture allowing simultaneous instruction and data access. The HCS12X core is an enhanced version of the HCS12, providing improved performance and features.

2. Memory:
- Flash Memory: 256 KB (for code and data storage)
- SRAM: 12 KB (for fast access runtime data)
- EEPROM: 4 KB (non-volatile memory for data retention)
- External Memory Interface: The microcontroller includes an interface for external memory, allowing expansion beyond the internal memory.

3. Peripherals:
- Timers: Multiple timers including 16-bit and 8-bit timers for various timing operations. These include the TPM (Timer/PWM Module) and ATD (Analog-to-Digital Converter) timers.
- Analog-to-Digital Converter (ADC): 8-channel, 10-bit ADC for converting analog signals to digital values.
- Digital-to-Analog Converter (DAC): Not available in this model.
- Communication Interfaces: Several interfaces including CAN (Controller Area Network), SCI (Serial Communication Interface), SPI (Serial Peripheral Interface), and IIC (Inter-Integrated Circuit) for flexible communication options.
- GPIOs: Numerous general-purpose I/O pins that can be configured for various functions.

4. Connectivity:
- CAN: Integrated CAN module for high-speed communication in automotive and industrial environments.
- SCI: Up to 4 SCI channels for serial communication.
- SPI: Up to 2 SPI channels for high-speed data exchange.
- IIC: 1 IIC channel for communication with I2C devices.

5. Analog Features:
- Analog Comparator: Available for comparing input voltages and triggering actions based on voltage levels.
- Voltage Reference: Integrated reference voltage sources for ADC and comparators.

6. Power Supply:
- Voltage Range: Operates from 3.0V to 5.5V, which is typical for 16-bit microcontrollers.
- Power Consumption: Designed with power-saving modes to optimize battery life and reduce power consumption in low-power applications.

7. Package:
- Package Type: LQFP-80 (Low-profile Quad Flat Package with 80 pins)
- Dimensions: 14 mm x 14 mm

## Key Features

1. Performance:
- The 16-bit HCS12X core running at up to 50 MHz offers substantial performance for embedded control tasks. The enhanced instruction set and Harvard architecture contribute to efficient processing and reduced execution time.

2. Memory and Storage:
- With 256 KB of Flash memory, 12 KB of SRAM, and 4 KB of EEPROM, the MC9S12XET256MAL provides ample memory for code, data, and non-volatile storage needs. This extensive memory capacity supports complex applications and extensive code bases.

3. Peripherals:
- The wide array of peripherals, including multiple timers, ADC, and communication interfaces, makes the MC9S12XET256MAL a versatile choice for various control and monitoring tasks. This feature set simplifies design by integrating multiple functions into a single chip.

4. Connectivity:
- The integrated CAN, SCI, SPI, and IIC interfaces enable flexible communication with other devices and systems. This connectivity is crucial for applications requiring reliable and fast data exchange.

5. Analog Capabilities:
- The integrated ADC and analog comparator provide necessary capabilities for interfacing with analog signals and implementing analog-based control and monitoring systems.

6. Power Efficiency:
- The microcontroller is designed to operate efficiently with power-saving modes, making it suitable for applications where energy efficiency is a priority.

## Applications

The MC9S12XET256MAL is ideal for a range of applications, including:

1. Automotive Systems:
- The microcontroller’s robust performance and CAN connectivity make it well-suited for automotive control systems, including engine management, body control modules, and safety systems.

2. Industrial Control:
- Its versatile peripherals and memory capacity make it suitable for industrial automation, including motor control, sensor interfacing, and process control.

3. Consumer Electronics:
- The MC9S12XET256MAL can be used in various consumer electronics requiring reliable performance and advanced control features.

4. Medical Devices:
- Its analog capabilities and power efficiency make it suitable for medical monitoring and diagnostic equipment.

5. Embedded Systems:
- The microcontroller’s combination of performance, peripherals, and memory supports a wide range of embedded applications.

## Development and Support

NXP provides extensive support for the MC9S12XET256MAL microcontroller:

1. Development Tools:
- CodeWarrior IDE: A comprehensive development environment for coding, debugging, and managing projects.
- Processor Expert: A tool for configuring microcontroller peripherals and generating initialization code.

2. Software Libraries:
- S12X Software Development Kit: Includes drivers, middleware, and example projects for the S12X family.

3. Documentation and Support:
- NXP offers detailed datasheets, reference manuals, and application notes. They also provide technical support and an active community forum for additional assistance.

## Conclusion

The MC9S12XET256MAL is a high-performance 16-bit microcontroller with extensive features and peripherals, making it suitable for a wide range of applications. Its robust core, ample memory, versatile connectivity, and analog capabilities provide a solid foundation for complex control and monitoring tasks. The support from NXP, including development tools and documentation, facilitates efficient design and implementation of systems using this microcontroller.
MC9S12XET256MAL Compare Parts
  • MC9S12XET256MAL vs MC9SDJ128BCFUR2
  • MC9S12XET256MAL vs MC9SDJ128BCFUR2
  • MC9S12XET256MAL vs MC9SDG256BCFUR2
  • MC9S12XET256MAL vs MC9SDG128EVPVR2
  • MC9S12XET256MAL vs MC9SDG128ECPVR2-FR
  • MC9S12XET256MAL vs MC9SDG128ECPVR2
  • MC9S12XET256MAL vs MC9SDG128ECPV-FR
  • MC9S12XET256MAL vs MC9SDG128ECPV
  • MC9S12XET256MAL vs MC9SDG128BVFUR2
  • MC9S12XET256MAL vs MC9SDG128BCPVR2
  • MC9S12XET256MAL vs MC9S12XS64MAE
  • MC9S12XET256MAL vs MC9S12XS64MAE
  • MC9S12XET256MAL vs MC9S12XS64CAER
  • MC9S12XET256MAL vs MC9S12XS64CAE
  • MC9S12XET256MAL vs MC9S12XS64CAE
  • MC9S12XET256MAL vs MC9S12XS256CAE
  • MC9S12XET256MAL vs MC9S12XS256CAE
  • MC9S12XET256MAL vs MC9S12XS128MAL
  • MC9S12XET256MAL vs MC9S12XS128MAER
  • MC9S12XET256MAL vs MC9S12XS128MAER
  • MC9S12XET256MAL vs MC9S12XS128MAE
  • MC9S12XET256MAL vs MC9S12XS128MAE
  • MC9S12XET256MAL vs MC9S12XS128MAA
  • MC9S12XET256MAL vs MC9S12XS128MAA
  • MC9S12XET256MAL vs MC9S12XS128CAE
  • MC9S12XET256MAL vs MC9S12XS128CAE
  • MC9S12XET256MAL vs MC9S12XHZ512CAL
  • MC9S12XET256MAL vs MC9S12XHZ512CAL
  • MC9S12XET256MAL vs MC9S12XHZ512CAG
  • MC9S12XET256MAL vs MC9S12XHZ256VAGR
  • MC9S12XET256MAL vs MC9S12XHZ256VAG
  • MC9S12XET256MAL vs MC9S12XHZ256VAG
  • MC9S12XET256MAL vs MC9S12XHZ256CAL
  • MC9S12XET256MAL vs MC9S12XHZ256CAL
  • MC9S12XET256MAL vs MC9S12XHZ256CAG
  • MC9S12XET256MAL vs MC9S12XHZ256CAG
  • MC9S12XET256MAL vs MC9S12XF512MLM
  • MC9S12XET256MAL vs MC9S12XF512MLH
  • MC9S12XET256MAL vs MC9S12XET256MAG
  • MC9S12XET256MAL vs MC9S12XET256MAG
  • Customer Reviews
    4.95 out of 5.00 stars from 104 customer reviews from all over the world
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Ella Charbonneau
    Canada
    5 stars
    2026-03-20 05:48
    Thank you for the 4017 IC's
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.