MC9S12XF512MLM
MC9S12XF512MLM
Not For New Designs
Description:  IC MCU 16BIT 512KB FLASH 112LQFP
Manufacturer:  NXP Semiconductors
History Price: $29.03427
In Stock: 27600
MC9S12XF512MLM Specification
Specification
Part No
MC9S12XF512MLM
Category
Embedded - Microcontrollers
Manufacturer
NXP Semiconductors
Series
HCS12X
Packaging
Tray
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
HCS12X
Core Size
16-Bit
Speed
50MHz
Connectivity
CANbus, SCI, SPI
Peripherals
LVD, POR, PWM, WDT
Number of I/O
88
Program Memory Size
512KB (512K x 8)
Program Memory Type
FLASH
EEPROM Size
4K x 8
RAM Size
32K x 8
Voltage - Supply (Vcc/Vdd)
1.72V ~ 5.5V
Data Converters
A/D 16x12b
Oscillator Type
External
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
112-LQFP
Supplier Device Package
112-LQFP (20x20)
MC9S12XF512MLM Related Parts
MC908AB32CFUE
MC908AB32CFUE
NXP Semiconductors
IC MCU 8BIT 32KB FLASH 64QFP
MC908AB32CFUER
MC908AB32CFUER
NXP Semiconductors
IC MCU 8BIT 32KB FLASH 64QFP
MC908AB32MFUE
MC908AB32MFUE
Freescale Semiconductor
IC MCU 8BIT 32KB FLASH 64QFP
MC908AB32MFUE
MC908AB32MFUE
NXP Semiconductors
IC MCU 8BIT 32KB FLASH 64QFP
MC908AB32VFUE
MC908AB32VFUE
Freescale Semiconductor
IC MCU 8BIT 32KB FLASH 64QFP
MC908AB32VFUE
MC908AB32VFUE
NXP Semiconductors
IC MCU 8BIT 32KB FLASH 64QFP
MC908AP16ACB
MC908AP16ACB
Motorola
8-BIT, FLASH, 68HC08 CPU, 8MHZ
MC908AP16ACBE
MC908AP16ACBE
Freescale Semiconductor
IC MCU 8BIT 16KB FLASH 42DIP
MC908AP16ACFA
MC908AP16ACFA
Motorola
8-BIT, FLASH, 68HC08 CPU, 8MHZ
MC908AP16ACFAE
MC908AP16ACFAE
NXP Semiconductors
IC MCU 8BIT 16KB FLASH 48LQFP
MC908AP16ACFB
MC908AP16ACFB
Motorola
8-BIT, FLASH, 68HC08 CPU, 8MHZ
MC908AP16ACFBE
MC908AP16ACFBE
NXP Semiconductors
IC MCU 8BIT 16KB FLASH 44QFP
MC9S12XF512MLM Description
Overview of NXP Semiconductors MC9S12XF512MLM

The NXP Semiconductors MC9S12XF512MLM is a high-performance 16-bit microcontroller from the HCS12(X) family, designed to provide a versatile and robust platform for automotive and industrial control applications. It combines enhanced CPU architecture with extensive on-chip memory and integrated peripherals, making it suitable for real-time control, communications, and complex embedded systems requiring deterministic performance and flexibility.

Processor Core and Architecture

* Core Type: HCS12X 16-bit microcontroller core
* CPU Architecture: Enhanced 16-bit CISC architecture with additional 32-bit registers for improved computational capabilities
* Operating Frequency: Up to 25 MHz
* Addressing: 24-bit addressing, supporting up to 16 MB of memory space, allowing extended memory expansion
* Instruction Set: Compatible with the classic HCS12 instruction set and includes extended instructions for complex operations
* Enhanced Debug Features: Supports background debug mode (BDM) for on-chip debugging and development support

Memory

* Flash Memory: 512 KB on-chip Flash memory supporting in-application programming and erase
* RAM: 32 KB of static RAM for data and stack operations
* EEPROM: Not embedded; external EEPROM interfacing supported through standard interfaces
* Memory Protection Unit (MPU): Provides memory access control to enhance safety and security in critical applications

Clock and Power Management

* Operating Voltage: 3.0 V to 5.5 V, supporting a broad range of embedded system requirements
* Clock Sources: Internal calibrated oscillator and external crystal/clock input support
* Clock Frequency: Up to 25 MHz CPU clock with system clock dividers for peripheral timing
* Power-Saving Modes: Includes wait and stop modes to reduce power consumption during idle periods
* Watchdog Timer: Programmable watchdog timer for system reliability and fault recovery

Peripheral Features

* Timers:

* Multiple 16-bit timer modules capable of input capture, output compare, pulse accumulator, and pulse width modulation (PWM)
* Real-Time Interrupt Timer (RTIT) for system timing tasks
* Analog Features:

* 8-channel, 10-bit Analog-to-Digital Converter (ADC) with hardware trigger and scan capabilities
* Communication Interfaces:

* Serial Communication Interface (SCI): Two asynchronous serial ports supporting full-duplex UART communication
* Serial Peripheral Interface (SPI): One master/slave synchronous serial communication channel
* Inter-Integrated Circuit (I2C): Single I2C interface supporting multi-master and slave operation
* Input/Output:

* Up to 65 general-purpose I/O pins, configurable for various digital functions
* Port interrupt capabilities for event-driven programming

Safety and Reliability

* Memory Error Detection: Supports Flash and RAM error detection with ECC (Error Correction Code) features
* Watchdog: Programmable watchdog timer to detect software faults and recover from abnormal conditions
* Background Debug Mode (BDM): Facilitates non-intrusive debugging and system monitoring

Package and Physical Characteristics

* Package Type: 112-pin Low-profile Quad Flat Package (LQFP)
* Package Dimensions: Approximately 14 mm × 14 mm
* Pin Pitch: 0.5 mm
* Operating Temperature Range: Industrial grade, -40°C to +85°C

Key Specifications Summary

| Parameter | Specification |
| --------------------------- | ------------------------- |
| Core | HCS12X 16-bit CISC |
| Max CPU Frequency | 25 MHz |
| Flash Memory | 512 KB |
| RAM | 32 KB |
| ADC Channels | 8 channels, 10-bit ADC |
| Communication Interfaces | 2 × SCI, 1 × SPI, 1 × I2C |
| I/O Pins | Up to 65 general-purpose |
| Operating Voltage | 3.0 V to 5.5 V |
| Operating Temperature Range | -40°C to +85°C |
| Package | 112-pin LQFP |

Applications

The MC9S12XF512MLM microcontroller is suitable for a wide range of applications where high reliability and real-time control are essential:

* Automotive body control modules
* Industrial automation and control systems
* Motor control and powertrain management
* Consumer appliances requiring complex control algorithms
* Communication interfaces and protocol bridging
* Embedded systems with moderate performance and memory needs

Development and Software Support

* Compatible with NXP’s CodeWarrior development environment, providing integrated debugging, compiling, and programming tools
* Supports standard debugging protocols via Background Debug Mode (BDM)
* Comprehensive peripheral drivers and software libraries available to accelerate application development
* Supports real-time operating systems (RTOS) for complex embedded control architectures

Conclusion

The NXP MC9S12XF512MLM offers a powerful and flexible 16-bit microcontroller platform designed for embedded control applications requiring deterministic real-time performance and robust peripheral integration. Its extended memory addressing, rich communication interfaces, and enhanced CPU architecture make it well-suited for automotive and industrial applications. The combination of large on-chip Flash, ample RAM, and reliable debugging and safety features ensures developers can build complex, safety-critical systems with confidence and efficiency.
MC9S12XF512MLM Compare Parts
  • MC9S12XF512MLM vs MC9SDJ128BCFUR2
  • MC9S12XF512MLM vs MC9SDJ128BCFUR2
  • MC9S12XF512MLM vs MC9SDG256BCFUR2
  • MC9S12XF512MLM vs MC9SDG128EVPVR2
  • MC9S12XF512MLM vs MC9SDG128ECPVR2-FR
  • MC9S12XF512MLM vs MC9SDG128ECPVR2
  • MC9S12XF512MLM vs MC9SDG128ECPV-FR
  • MC9S12XF512MLM vs MC9SDG128ECPV
  • MC9S12XF512MLM vs MC9SDG128BVFUR2
  • MC9S12XF512MLM vs MC9SDG128BCPVR2
  • MC9S12XF512MLM vs MC9S12XS64MAE
  • MC9S12XF512MLM vs MC9S12XS64MAE
  • MC9S12XF512MLM vs MC9S12XS64CAER
  • MC9S12XF512MLM vs MC9S12XS64CAE
  • MC9S12XF512MLM vs MC9S12XS64CAE
  • MC9S12XF512MLM vs MC9S12XS256CAE
  • MC9S12XF512MLM vs MC9S12XS256CAE
  • MC9S12XF512MLM vs MC9S12XS128MAL
  • MC9S12XF512MLM vs MC9S12XS128MAER
  • MC9S12XF512MLM vs MC9S12XS128MAER
  • MC9S12XF512MLM vs MC9S12XS128MAE
  • MC9S12XF512MLM vs MC9S12XS128MAE
  • MC9S12XF512MLM vs MC9S12XS128MAA
  • MC9S12XF512MLM vs MC9S12XS128MAA
  • MC9S12XF512MLM vs MC9S12XS128CAE
  • MC9S12XF512MLM vs MC9S12XS128CAE
  • MC9S12XF512MLM vs MC9S12XHZ512CAL
  • MC9S12XF512MLM vs MC9S12XHZ512CAL
  • MC9S12XF512MLM vs MC9S12XHZ512CAG
  • MC9S12XF512MLM vs MC9S12XHZ256VAGR
  • MC9S12XF512MLM vs MC9S12XHZ256VAG
  • MC9S12XF512MLM vs MC9S12XHZ256VAG
  • MC9S12XF512MLM vs MC9S12XHZ256CAL
  • MC9S12XF512MLM vs MC9S12XHZ256CAL
  • MC9S12XF512MLM vs MC9S12XHZ256CAG
  • MC9S12XF512MLM vs MC9S12XHZ256CAG
  • MC9S12XF512MLM vs MC9S12XF512MLH
  • MC9S12XF512MLM vs MC9S12XET256MAL
  • MC9S12XF512MLM vs MC9S12XET256MAG
  • MC9S12XF512MLM vs MC9S12XET256MAG
  • Customer Reviews
    4.95 out of 5.00 stars from 132 customer reviews from all over the world
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Ella Charbonneau
    Canada
    5 stars
    2026-03-20 05:48
    Thank you for the 4017 IC's
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.