Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microprocessors
/ Freescale Semiconductor MCF5206CAB16A
MCF5206CAB16A
Obsolete
Embedded - Microprocessors
Description:
IC MPU MCF520X 16MHZ 160QFP
Manufacturer:
Freescale Semiconductor
Datasheet:
MCF5206CAB16A Datasheet
History Price: $18.50000
In Stock: 8400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MCF5206CAB16A Specification
Specification
Part No
MCF5206CAB16A
Category
Embedded - Microprocessors
Manufacturer
Freescale Semiconductor
Series
MCF520x
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
Coldfire V2
Number of Cores/Bus Width
1 Core, 32-Bit
Speed
16MHz
Co-Processors/DSP
-
RAM Controllers
DRAM
Graphics Acceleration
-
Display & Interface Controllers
-
Ethernet
-
SATA
-
USB
-
Voltage - I/O
5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Security Features
-
Package / Case
Surface Mount
Supplier Device Package
160-BQFP
MCF5206CAB16A PDF Datasheet
MCF5206CAB16A Datasheet
Click and Download: MCF5206CAB16A Datasheet
MCF5206CAB16A Related Parts
MCF5102PV25B
Motorola
MCF5102PV25B
MCF5102PV33B
Motorola
MCF5102PV33B
MCF5202PU33B
Motorola
IC MPU 33MHZ 100TQFP
MCF5206AB16A
Freescale Semiconductor
IC MPU MCF520X 16MHZ 160QFP
MCF5206AB16A
NXP Semiconductors
IC MPU MCF520X 16MHZ 160QFP
MCF5206AB25A
NXP Semiconductors
IC MPU MCF520X 25MHZ 160QFP
MCF5206AB33A
Freescale Semiconductor
IC MPU MCF520X 33MHZ 160QFP
MCF5206AB33A
NXP Semiconductors
IC MPU MCF520X 33MHZ 160QFP
MCF5206CAB25A
Motorola
IC MPU MCF520X 25MHZ 160QFP
MCF5206CAB25A
Freescale Semiconductor
IC MPU MCF520X 25MHZ 160QFP
MCF5206CAB25A
NXP Semiconductors
IC MPU MCF520X 25MHZ 160QFP
MCF5206CFT16A
Motorola
IC MPU MCF520X 16MHZ 160QFP
MCF5206CAB16A Compare Parts
MCF5206CAB16A vs MCF5485CZP200
MCF5206CAB16A vs MCF5482CZP166-FR
MCF5206CAB16A vs MCF5475ZP266557
MCF5206CAB16A vs MCF5475ZP266
MCF5206CAB16A vs MCF5329CVM240557
MCF5206CAB16A vs MCF5307CFT90B
MCF5206CAB16A vs MCF5307AI90BB1
MCF5206CAB16A vs MCF5307AI66B557
MCF5206CAB16A vs MCF5307A166B
MCF5206CAB16A vs MCF5233CVM100
MCF5206CAB16A vs MCF5206FT33A
MCF5206CAB16A vs MCF5206FT33A
MCF5206CAB16A vs MCF5206FT25A
MCF5206CAB16A vs MCF5206FT25A
MCF5206CAB16A vs MCF5206FT25A
MCF5206CAB16A vs MCF5206FT16A
MCF5206CAB16A vs MCF5206FT16A
MCF5206CAB16A vs MCF5206EFT54
MCF5206CAB16A vs MCF5206EFT54
MCF5206CAB16A vs MCF5206EFT40
MCF5206CAB16A vs MCF5206EFT40
MCF5206CAB16A vs MCF5206ECFT40
MCF5206CAB16A vs MCF5206ECFT40
MCF5206CAB16A vs MCF5206ECAB40
MCF5206CAB16A vs MCF5206EAB54
MCF5206CAB16A vs MCF5206EAB54
MCF5206CAB16A vs MCF5206EAB40
MCF5206CAB16A vs MCF5206CFT16A
MCF5206CAB16A vs MCF5206CAB25A
MCF5206CAB16A vs MCF5206CAB25A
MCF5206CAB16A vs MCF5206CAB25A
MCF5206CAB16A vs MCF5206AB33A
MCF5206CAB16A vs MCF5206AB33A
MCF5206CAB16A vs MCF5206AB25A
MCF5206CAB16A vs MCF5206AB16A
MCF5206CAB16A vs MCF5206AB16A
MCF5206CAB16A vs MCF5202PU33B
MCF5206CAB16A vs MCF5102PV33B
MCF5206CAB16A vs MCF5102PV25B
MCF5206CAB16A vs MCF54452VR266557
Customer Reviews
4.95 out of 5.00 stars from 140 customer reviews from all over the world
Stijn van der Molen
Netherlands
2026-03-25 17:41
All recieved in good condition, thank you!
Nathan Coleman
United States
2026-03-25 12:54
Good products and fast shipping. I would highly recommend this store. Thank you.
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed
Ulysses Santos Almeida
Brazil
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
2026-03-22 20:43
Rds(on) is according to datasheets