100352PC
100352PC
Obsolete
Description:  Bus Driver, 100K Series, 1-Func,
Manufacturer:  Fairchild Semiconductor
Datasheet:   100352PC Datasheet
History Price: Obsolete
In Stock: 5320
100352PC Specification
Specification
Part No
100352PC
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
Fairchild Semiconductor
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
-
Number of Elements
-
Number of Bits per Element
-
Input Type
-
Output Type
-
Current - Output High, Low
-
Voltage - Supply
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
100352PC Related Parts
100112DC
100112DC
National Semiconductor
INVERTER/BUFFER, 100K SERIES
100112DCQR
100112DCQR
National Semiconductor
INVERTER/BUFFER, 100K SERIES
100112FCQR
100112FCQR
National Semiconductor
INVERTER/BUFFER, 100K SERIES
100113J-MIL
100113J-MIL
National Semiconductor
PERIPHERAL DRIVER, ECL100K
100122DCQR
100122DCQR
National Semiconductor
IC BUFF NON-INVERT -5.7V 24CDIP
100122J-MIL
100122J-MIL
National Semiconductor
IC BUFF NON-INVERT -5.7V 24CDIP
100122W-MIL
100122W-MIL
National Semiconductor
IC BUFFER NON-INVERT -5.7V 24CFP
100123DCQR
100123DCQR
National Semiconductor
BUS DRIVER, 100K SERIES
100170DCQR
100170DCQR
National Semiconductor
DECODER/DRIVER, 100K SERIES
100170J-MIL
100170J-MIL
National Semiconductor
DECODER/DRIVER, 100K SERIES
100313DC
100313DC
Fairchild Semiconductor
IC BUFF INVT/NON-IN -5.7V 24CDIP
100313FM-MLS
100313FM-MLS
National Semiconductor
IC BUFF INVT/NON-INV -5.7V 24CFP
100352PC Compare Parts
  • 100352PC vs 100323PC
  • 100352PC vs 100322QCX
  • 100352PC vs 100322QC
  • 100352PC vs 100322PC
  • 100352PC vs 100319QI
  • 100352PC vs 100319QC
  • 100352PC vs 100313QI
  • 100352PC vs 100313QCX
  • 100352PC vs 100313QC
  • 100352PC vs 100313PC
  • 100352PC vs 100313FM-MLS
  • 100352PC vs 100313DC
  • 100352PC vs 100170J-MIL
  • 100352PC vs 100170DCQR
  • 100352PC vs 100123DCQR
  • 100352PC vs 100122W-MIL
  • 100352PC vs 100122J-MIL
  • 100352PC vs 100122DCQR
  • 100352PC vs 100113J-MIL
  • 100352PC vs 100112FCQR
  • 100352PC vs 100112DCQR
  • 100352PC vs 100112DC
  • 100352PC vs 100123W-MIL
  • 100352PC vs 100122FC
  • Customer Reviews
    4.95 out of 5.00 stars from 84 customer reviews from all over the world
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.