54F21/BCA
54F21/BCA
Active
Description:  DUAL MARKED (5962-8955401CA)
Manufacturer:  Rochester Electronics
Datasheet:   54F21/BCA Datasheet
History Price: $68.88000
In Stock: 6400
54F21/BCA Specification
Specification
Part No
54F21/BCA
Category
Logic - Gates and Inverters
Manufacturer
Rochester Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
-
Number of Circuits
-
Number of Inputs
-
Features
-
Voltage - Supply
-
Current - Quiescent (Max)
-
Current - Output High, Low
-
Input Logic Level - Low
-
Input Logic Level - High
-
Max Propagation Delay @ V, Max CL
-
Operating Temperature
-
Mounting Type
-
Supplier Device Package
-
Package / Case
-
54F21/BCA Related Parts
54F00/BCA
54F00/BCA
Rochester Electronics
DUAL MARKED (M38510/33001BCA)
54F00FMQB
54F00FMQB
National Semiconductor
QUAD 2-INPUT NAND GATE
54F00LMQB
54F00LMQB
National Semiconductor
QUAD 2-INPUT NAND GATE
54F02DC
54F02DC
Rochester Electronics
NOR GATE, F/FAST SERIES, 4 FUNC,
54F02FMQB
54F02FMQB
National Semiconductor
QUAD 2-INPUT NOR GATE
54F04/BCA
54F04/BCA
Rochester Electronics
DUAL MARKED (M38510/33002BCA)
54F08/BCA
54F08/BCA
Rochester Electronics
54F08 - AND GATE, F/FAST SERIES,
54F10/BCA
54F10/BCA
Rochester Electronics
DUAL MARKED (M38510/33003BCA)
54F10FMQB
54F10FMQB
National Semiconductor
NAND GATE, F/FAST SERIES TTL
54F10LM
54F10LM
National Semiconductor
NAND GATE, F/FAST SERIES TTL
54F10LMQB
54F10LMQB
National Semiconductor
NAND GATE, F/FAST SERIES TTL
54F11LMQB
54F11LMQB
National Semiconductor
TRIPLE 3-INPUT AND GATE
54F21/BCA Description
The Rochester Electronics 54F21/BCA is a high-speed, dual 4-bit binary full adder designed for use in various digital applications, including arithmetic logic units (ALUs), digital signal processing, and other computational circuits. This device is part of the 54F series, which is known for its high performance and reliability in military and aerospace applications.

## Overview

The 54F21/BCA is a dual 4-bit binary full adder that can perform addition operations on two 4-bit binary numbers along with a carry input. It is designed to provide fast and efficient arithmetic operations, making it suitable for high-speed computing applications. The device is characterized by its low propagation delay, high noise immunity, and wide operating voltage range.

## Key Specifications

1. Device Type: Dual 4-Bit Binary Full Adder
2. Model Number: 54F21/BCA
3. Technology: TTL (Transistor-Transistor Logic)
4. Number of Bits:
- Dual 4-bit operation, allowing for the addition of two 4-bit binary numbers.
5. Propagation Delay:
- Typically around 5 ns, ensuring fast operation suitable for high-speed applications.
6. Supply Voltage:
- Operates within a voltage range of 4.5 V to 5.5 V, making it compatible with standard TTL logic levels.
7. Input Logic Levels:
- Compatible with standard TTL input levels, ensuring easy integration with other TTL devices.
8. Output Logic Levels:
- Provides standard TTL output levels, ensuring compatibility with other digital circuits.
9. Power Consumption:
- Low power consumption, typically around 1.5 mA per input, making it suitable for battery-operated devices.
10. Temperature Range:
- Specified for operation over a temperature range of -55°C to +125°C, making it suitable for military and aerospace applications.
11. Package Type:
- Available in a 16-pin DIP (Dual In-line Package) for easy mounting on PCBs.

## Features

- Dual Functionality: The 54F21/BCA can perform addition operations on two sets of 4-bit binary numbers, providing flexibility in digital circuit design.
- High-Speed Operation: With a low propagation delay, the device is capable of supporting high-speed arithmetic operations, making it ideal for performance-critical applications.
- Robust Design: The device is designed to withstand harsh environmental conditions, making it suitable for military and aerospace applications where reliability is paramount.
- Easy Integration: The standard TTL logic levels allow for easy integration with other digital components, facilitating the design of complex digital systems.
- Low Power Consumption: The low power requirements make it suitable for applications where energy efficiency is important.

## Applications

The Rochester Electronics 54F21/BCA is suitable for a variety of applications, including:

- Arithmetic Logic Units (ALUs): Used in ALUs for performing addition operations as part of more complex arithmetic functions.
- Digital Signal Processing: Employed in DSP applications where fast arithmetic operations are required for signal manipulation.
- Computational Circuits: Ideal for use in various computational circuits that require reliable and fast addition capabilities.
- Military and Aerospace Systems: Due to its robust design and wide temperature range, it is suitable for use in military and aerospace electronics.

## Conclusion

The Rochester Electronics 54F21/BCA is a high-performance dual 4-bit binary full adder that offers fast and reliable arithmetic operations for a wide range of digital applications. With its low propagation delay, robust design, and compatibility with standard TTL logic levels, it is an excellent choice for high-speed computing tasks in military, aerospace, and other demanding environments. Whether used in arithmetic logic units, digital signal processing, or computational circuits, the 54F21/BCA provides the necessary performance and reliability to meet the needs of modern digital systems.
54F21/BCA Compare Parts
  • 54F21/BCA vs 54F86DC
  • 54F21/BCA vs 54F38/QDA
  • 54F21/BCA vs 54F38/QCA
  • 54F21/BCA vs 54F38/B2A
  • 54F21/BCA vs 54F32FMQB
  • 54F21/BCA vs 54F32DC
  • 54F21/BCA vs 54F32/BDA
  • 54F21/BCA vs 54F32/BCA
  • 54F21/BCA vs 54F32/B2A
  • 54F21/BCA vs 54F20DM
  • 54F21/BCA vs 54F14DM-MLS
  • 54F21/BCA vs 54F14/BCA
  • 54F21/BCA vs 54F13LMQB
  • 54F21/BCA vs 54F13FMQB
  • 54F21/BCA vs 54F13DMQB
  • 54F21/BCA vs 54F132LMQB
  • 54F21/BCA vs 54F132FMQB
  • 54F21/BCA vs 54F132DM
  • 54F21/BCA vs 54F132/QCA
  • 54F21/BCA vs 54F11LMQB
  • 54F21/BCA vs 54F10LMQB
  • 54F21/BCA vs 54F10LM
  • 54F21/BCA vs 54F10FMQB
  • 54F21/BCA vs 54F10/BCA
  • 54F21/BCA vs 54F08/BCA
  • 54F21/BCA vs 54F04/BCA
  • 54F21/BCA vs 54F02FMQB
  • 54F21/BCA vs 54F02DC
  • 54F21/BCA vs 54F00LMQB
  • 54F21/BCA vs 54F00FMQB
  • 54F21/BCA vs 54F00/BCA
  • 54F21/BCA vs 54F20/BCA
  • 54F21/BCA vs 54F14/B2A
  • 54F21/BCA vs 54F00DM
  • Customer Reviews
    4.95 out of 5.00 stars from 120 customer reviews from all over the world
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…