74HCU04BQ,115
74HCU04BQ,115
Active
Description:  IC INVERTER 6CH 1-INP 14DHVQFN
Manufacturer:  Nexperia
History Price: $0.45000
In Stock: 43600
74HCU04BQ,115 Specification
Specification
Part No
74HCU04BQ,115
Category
Logic - Gates and Inverters
Manufacturer
Nexperia
Series
74HCU
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Inverter
Number of Circuits
6
Number of Inputs
1
Features
-
Voltage - Supply
2V ~ 6V
Current - Quiescent (Max)
2 μA
Current - Output High, Low
5.2mA, 5.2mA
Input Logic Level - Low
0.3V ~ 1.2V
Input Logic Level - High
1.7V ~ 4.8V
Max Propagation Delay @ V, Max CL
12ns @ 6V, 50pF
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Supplier Device Package
14-DHVQFN (2.5x3)
Package / Case
14-VFQFN Exposed Pad
74HCU04BQ,115 PDF Datasheet
74HCU04BQ,115 Related Parts
74H00DC
74H00DC
National Semiconductor
NAND GATE
74H00PC
74H00PC
National Semiconductor
NAND GATE
74H01DC
74H01DC
National Semiconductor
NAND GATE, TTL
74H01PC
74H01PC
National Semiconductor
NAND GATE, TTL, PDIP14
74H05DC
74H05DC
National Semiconductor
IC INVERT OPEN 6CH 1-IN 14SBDIP
74H05PC
74H05PC
National Semiconductor
IC INV OPEN COL 6CH 1-IN 14DIP
74H08PC
74H08PC
National Semiconductor
AND GATE, TTL, PDIP14
74H08PC
74H08PC
Rochester Electronics
74H08 - AND GATE, TTL, PDIP14
74H10DC
74H10DC
National Semiconductor
NAND GATE, TTL
74H10PC
74H10PC
National Semiconductor
NAND GATE, 3-INPUT, TTL, PDIP14
74H11PC
74H11PC
National Semiconductor
IC GATE AND 3CH 3-INP 14DIP
74H20PC
74H20PC
National Semiconductor
IC GATE NAND 2CH 4-INP 14DIP
74HCU04BQ,115 Description
The Nexperia 74HCU04BQ,115 is a high-speed CMOS hex inverter designed for a variety of digital logic applications. This device is part of Nexperia's extensive portfolio of logic ICs, which are known for their reliability, performance, and low power consumption. Below is a detailed overview of the 74HCU04BQ,115, including its specifications, features, and typical applications.

## Overview

The 74HCU04BQ,115 is a hex inverter, meaning it contains six independent inverter gates. Each gate takes a single input and produces an output that is the logical inverse of that input. This device is particularly useful in digital circuits where signal inversion is required, and it can be used in various configurations to achieve desired logic functions.

## Key Specifications

1. Device Type:
- Hex Inverter

2. Number of Gates:
- 6 independent inverter gates

3. Supply Voltage (Vcc):
- The device operates over a wide supply voltage range, typically from 2.0V to 6.0V, making it suitable for various applications.

4. Input Voltage Levels:
- The input voltage levels are compatible with standard CMOS logic levels, allowing for seamless integration with other logic families.

5. Output Voltage Levels:
- The output voltage levels are also compatible with standard CMOS logic, ensuring reliable signal transmission.

6. Propagation Delay:
- The typical propagation delay time (from input to output) is around 10 ns at Vcc = 5V, which allows for high-speed operation in digital circuits.

7. Power Consumption:
- The device features low static power consumption, typically in the microampere range, which is advantageous for battery-operated devices.

8. Temperature Range:
- The operating temperature range is typically from -40°C to +125°C, making it suitable for industrial and automotive applications.

9. Package Type:
- The 74HCU04BQ,115 is available in various package types, including SO14 (Small Outline 14-pin) and TSSOP (Thin Shrink Small Outline Package), providing flexibility in design and layout.

## Features

- High Noise Immunity: The 74HCU04BQ,115 offers excellent noise margins, ensuring reliable operation in noisy environments.

- Wide Supply Voltage Range: The ability to operate at different supply voltages makes it versatile for various applications.

- Low Power Consumption: The low static and dynamic power consumption makes it ideal for energy-efficient designs.

- High-Speed Operation: With fast propagation delays, the device is suitable for high-speed digital applications.

- Robust Design: The device is designed to withstand harsh conditions, making it suitable for automotive and industrial applications.

## Applications

The Nexperia 74HCU04BQ,115 is widely used in various applications, including:

- Digital Logic Circuits: As a fundamental building block in digital logic design, it can be used in combinational and sequential logic circuits.

- Signal Inversion: It is commonly used to invert signals in applications where signal polarity needs to be changed.

- Level Shifting: The device can be used for level shifting between different voltage domains in mixed-signal applications.

- Data Processing: It can be employed in data processing applications where signal manipulation is required.

- Consumer Electronics: The 74HCU04BQ,115 is used in various consumer electronic devices, including televisions, audio equipment, and home appliances.

## Conclusion

The Nexperia 74HCU04BQ,115 is a versatile and reliable hex inverter that meets the demands of modern digital logic applications. With its wide supply voltage range, low power consumption, and high-speed operation, it is an excellent choice for designers looking to implement efficient and effective logic solutions in their products. Its robust design and compatibility with various logic families make it a valuable component in a wide array of electronic devices and systems.
74HCU04BQ,115 Compare Parts
  • 74HCU04BQ,115 vs 74HCU04S14-13
  • 74HCU04BQ,115 vs 74HCU04PW/S400118
  • 74HCU04BQ,115 vs 74HCU04PW-Q100J
  • 74HCU04BQ,115 vs 74HCU04PW-Q100118
  • 74HCU04BQ,115 vs 74HCU04PW,118
  • 74HCU04BQ,115 vs 74HCU04PW,118
  • 74HCU04BQ,115 vs 74HCU04PW,112
  • 74HCU04BQ,115 vs 74HCU04PW,112
  • 74HCU04BQ,115 vs 74HCU04N,652
  • 74HCU04BQ,115 vs 74HCU04DTR2G
  • 74HCU04BQ,115 vs 74HCU04DR2G
  • 74HCU04BQ,115 vs 74HCU04DB,118
  • 74HCU04BQ,115 vs 74HCU04DB,118
  • 74HCU04BQ,115 vs 74HCU04DB,112
  • 74HCU04BQ,115 vs 74HCU04DB
  • 74HCU04BQ,115 vs 74HCU04D-Q100J
  • 74HCU04BQ,115 vs 74HCU04D-Q100118
  • 74HCU04BQ,115 vs 74HCU04D-Q100118
  • 74HCU04BQ,115 vs 74HCU04D,653
  • 74HCU04BQ,115 vs 74HCU04D,653
  • 74HCU04BQ,115 vs 74HCU04D,652
  • 74HCU04BQ,115 vs 74HCU04D,652
  • 74HCU04BQ,115 vs 74HCU04D
  • 74HCU04BQ,115 vs 74HCU04BQ-Q100X
  • 74HCU04BQ,115 vs 74HCT9114N,112
  • 74HCU04BQ,115 vs 74HCT9114D,118
  • 74HCU04BQ,115 vs 74HCT9114D,112
  • 74HCU04BQ,115 vs 74HCT86T14-13
  • 74HCU04BQ,115 vs 74HCT86S14-13
  • 74HCU04BQ,115 vs 74HCT86PW-Q100,118
  • 74HCU04BQ,115 vs 74HCT86PW-Q100,118
  • 74HCU04BQ,115 vs 74HCT86PW,118
  • 74HCU04BQ,115 vs 74HCT86PW,118
  • 74HCU04BQ,115 vs 74HCT86PW,112
  • 74HCU04BQ,115 vs 74HCT86PW,112
  • 74HCU04BQ,115 vs 74HCT86N,652
  • 74HCU04BQ,115 vs 74HCT86N
  • 74HCU04BQ,115 vs 74HCT86DB,118
  • 74HCU04BQ,115 vs 74HCT86DB,112
  • 74HCU04BQ,115 vs 74HCT86D/C118
  • Customer Reviews
    4.95 out of 5.00 stars from 92 customer reviews from all over the world
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Gabriel Young
    Canada
    5 stars
    2026-03-30 18:01
    good quality and delivered on time, thanks for your good service.
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.