74LVC595AD,118
74LVC595AD,118
Active
Description:  IC 8BIT SHIFT REGISTER 16-SOIC
Manufacturer:  Nexperia
History Price: $0.58000
In Stock: 36800
74LVC595AD,118 Specification
Specification
Part No
74LVC595AD,118
Category
Logic - Shift Registers
Manufacturer
Nexperia
Series
74LVC
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Shift Register
Output Type
Tri-State
Number of Elements
1
Number of Bits per Element
8
Function
Serial to Parallel, Serial
Voltage - Supply
1.65V ~ 3.6V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SO
74LVC595AD,118 PDF Datasheet
74LVC595AD,118 Related Parts
74LS165PC
74LS165PC
National Semiconductor
SHIFT REGISTER, 8-BIT, TTL
74LS165SC
74LS165SC
National Semiconductor
PARALLEL IN SERIAL OUT
74LS166AP-E
74LS166AP-E
Renesas Electronics
8 BIT PARALLEL-IN/SERIAL-OUT SHI
74LS194AP-E
74LS194AP-E
Renesas Electronics
4 BIT BIDIRECTIONAL UNIVERSAL SH
74LS194DC
74LS194DC
National Semiconductor
SHIFT REGISTER, 4-BIT, TTL
74LS194PC
74LS194PC
National Semiconductor
SHIFT REGISTER, 4-BIT, TTL
74LS195APC
74LS195APC
National Semiconductor
SHIFT REGISTER, 4-BIT, TTL
74LS295BN
74LS295BN
Rochester Electronics
4- BIT SHIFT REGISTERS
74LS299DC
74LS299DC
National Semiconductor
SHIFT REGISTER, 8-BIT, TTL
74LS299PC
74LS299PC
National Semiconductor
SHIFT REGISTER, 8 BIT, TTL, PDIP
74LS323PC
74LS323PC
National Semiconductor
SHIFT REGISTER, 8-BIT, TTL
74LS323SC
74LS323SC
National Semiconductor
SHIFT REGISTER, 8-BIT, TTL
74LVC595AD,118 Compare Parts
  • 74LVC595AD,118 vs 74LVX594MTR
  • 74LVC595AD,118 vs 74LVC8T595PWJ
  • 74LVC595AD,118 vs 74LVC8T595BQX
  • 74LVC595AD,118 vs 74LVC8T595BQX
  • 74LVC595AD,118 vs 74LVC595APW,118
  • 74LVC595AD,118 vs 74LVC595APW,112
  • 74LVC595AD,118 vs 74LVC595AD112
  • 74LVC595AD,118 vs 74LVC595AD,112
  • 74LVC595AD,118 vs 74LVC595ABQ,115
  • 74LVC595AD,118 vs 74LVC594APW-Q100J
  • 74LVC595AD,118 vs 74LVC594APW-Q100118
  • 74LVC595AD,118 vs 74LVC594APW,118
  • 74LVC595AD,118 vs 74LVC594APW,112
  • 74LVC595AD,118 vs 74LVC594APW
  • 74LVC595AD,118 vs 74LVC594AD-Q100J
  • 74LVC595AD,118 vs 74LVC594AD,118
  • 74LVC595AD,118 vs 74LVC594AD,112
  • 74LVC595AD,118 vs 74LVC594ABQ-Q100X
  • 74LVC595AD,118 vs 74LVC594ABQ,115
  • 74LVC595AD,118 vs 74LV595PW/AUJ
  • 74LVC595AD,118 vs 74LV595PW,118
  • 74LVC595AD,118 vs 74LV595PW,112
  • 74LVC595AD,118 vs 74LV595N,112
  • 74LVC595AD,118 vs 74LV595DB,118
  • 74LVC595AD,118 vs 74LV595DB,118
  • 74LVC595AD,118 vs 74LV595DB,112
  • 74LVC595AD,118 vs 74LV595D/AUJ
  • 74LVC595AD,118 vs 74LV595D/AU118
  • 74LVC595AD,118 vs 74LV595D,118
  • 74LVC595AD,118 vs 74LV595D,112
  • 74LVC595AD,118 vs 74LV4094PW,118
  • 74LVC595AD,118 vs 74LV4094PW,112
  • 74LVC595AD,118 vs 74LV4094PW,112
  • 74LVC595AD,118 vs 74LV4094N,112
  • 74LVC595AD,118 vs 74LV4094DB,118
  • 74LVC595AD,118 vs 74LV4094DB,118
  • 74LVC595AD,118 vs 74LV4094DB,112
  • 74LVC595AD,118 vs 74LV4094D112
  • 74LVC595AD,118 vs 74LV4094D112
  • 74LVC595AD,118 vs 74LV4094D,118
  • Customer Reviews
    4.95 out of 5.00 stars from 124 customer reviews from all over the world
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Gabriel Young
    Canada
    5 stars
    2026-03-30 18:01
    good quality and delivered on time, thanks for your good service.
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description