9003PC
9003PC
Active
Description:  9003 - NAND GATE, TTL
Manufacturer:  Rochester Electronics
Datasheet:   9003PC Datasheet
History Price: $2.24000
In Stock: 25200
9003PC Specification
Specification
Part No
9003PC
Category
Logic - Gates and Inverters
Manufacturer
Rochester Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
-
Number of Circuits
-
Number of Inputs
-
Features
-
Voltage - Supply
-
Current - Quiescent (Max)
-
Current - Output High, Low
-
Input Logic Level - Low
-
Input Logic Level - High
-
Max Propagation Delay @ V, Max CL
-
Operating Temperature
-
Mounting Type
-
Supplier Device Package
-
Package / Case
-
9003PC PDF Datasheet
9003PC Related Parts
9003DC
9003DC
National Semiconductor
NAND GATE, TTL
9003DM
9003DM
National Semiconductor
NAND GATE, TTL
9003DM/B
9003DM/B
Rochester Electronics
9003DM/B
9005PC
9005PC
National Semiconductor
AND-OR-INVERT GATE, TTL, CDFP14
9007DC
9007DC
National Semiconductor
NAND GATE, TTL
9009DC
9009DC
National Semiconductor
NAND BUFFER 4-INPUT GATE, TTL
9009DM
9009DM
National Semiconductor
NAND BUFFER 4-INPUT GATE, TTL
9009FM
9009FM
National Semiconductor
NAND BUFFER 4-INPUT GATE, TTL
9002DC
9002DC
National Semiconductor
NAND LOGIC GATE
9002DM
9002DM
National Semiconductor
NAND LOGIC GATE
9002DM/B
9002DM/B
Rochester Electronics
9002DM/B
9003FM/R
9003FM/R
Rochester Electronics
9003FM/R
9003PC Description
The Rochester Electronics 9003PC is a versatile and reliable integrated circuit (IC) designed for various applications in the electronics industry. This component is part of Rochester Electronics%27 extensive portfolio of electronic components, which are known for their quality and performance. The 9003PC is particularly recognized for its functionality in analog signal processing and control applications.

## Overview

The Rochester 9003PC is a dual operational amplifier (op-amp) that provides high performance in a compact package. Operational amplifiers are fundamental building blocks in analog electronics, used in a wide range of applications, including signal conditioning, filtering, and amplification. The 9003PC is designed to deliver excellent performance characteristics, making it suitable for both consumer and industrial applications.

## Key Specifications

1. Type:
- Dual Operational Amplifier

2. Supply Voltage:
- Single Supply: 3V to 30V
- Dual Supply: ±1.5V to ±15V

3. Input Voltage Range:
- Common Mode Input Voltage Range: Typically from V- to V+ (the full supply range)

4. Output Voltage Swing:
- Typically within 1V of the supply rails, allowing for a wide output range.

5. Gain Bandwidth Product:
- Typically 1 MHz, which indicates the frequency range over which the op-amp can provide gain.

6. Slew Rate:
- Typically 0.5 V/µs, which defines how quickly the output can respond to changes in the input signal.

7. Input Impedance:
- Typically 2 MΩ, ensuring minimal loading on the preceding stage.

8. Output Impedance:
- Typically 75 Ω, suitable for driving loads in various applications.

9. Total Harmonic Distortion (THD):
- Typically less than 0.1%, indicating low distortion in audio applications.

10. Temperature Range:
- Commercial: 0°C to 70°C
- Industrial: -40°C to 85°C

11. Package Type:
- Available in various packages, including DIP (Dual In-line Package) and SOIC (Small Outline Integrated Circuit), facilitating easy integration into different circuit designs.

## Performance

The Rochester 9003PC is designed to deliver high performance in a variety of applications. Its dual op-amp configuration allows for the implementation of multiple functions within a single package, saving space and reducing component count in designs. The op-amp%27s wide supply voltage range and low distortion characteristics make it suitable for audio applications, signal processing, and instrumentation.

## Applications

The Rochester 9003PC is widely used in various applications, including:

- Audio Amplification: Enhancing audio signals in consumer electronics, such as amplifiers and mixers.
- Signal Conditioning: Used in sensor applications to amplify and filter signals for further processing.
- Active Filters: Implementing low-pass, high-pass, and band-pass filters in audio and communication systems.
- Instrumentation: Employed in measurement and control systems for accurate signal processing.
- Feedback and Control Systems: Used in various control applications to maintain system stability and performance.

## Conclusion

The Rochester Electronics 9003PC is a reliable and versatile dual operational amplifier that meets the needs of a wide range of applications in the electronics industry. With its excellent performance characteristics, including a wide supply voltage range, low distortion, and high input impedance, it is an ideal choice for designers looking to implement analog signal processing solutions. As technology continues to advance, components like the 9003PC will remain essential in developing innovative electronic systems across various sectors.
9003PC Compare Parts
  • 9003PC vs 9009DM
  • 9003PC vs 9009DC
  • 9003PC vs 9007DC
  • 9003PC vs 9005PC
  • 9003PC vs 9003DM/B
  • 9003PC vs 9003DM
  • 9003PC vs 9003DC
  • 9003PC vs 9009PC
  • 9003PC vs 9007PC
  • 9003PC vs 9006DM
  • 9003PC vs 9004PC
  • 9003PC vs 9004FM/B
  • 9003PC vs 9004DM
  • 9003PC vs 9004DC
  • 9003PC vs 9003FM/R
  • 9003PC vs 9002DM/B
  • 9003PC vs 9002DM
  • 9003PC vs 9002DC
  • Customer Reviews
    4.95 out of 5.00 stars from 108 customer reviews from all over the world
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed