☰
CLC031VEC
CLC031VEC
Obsolete
Description:  IC VIDEO DESER/DESCRMBLR 64TQFP
Manufacturer:  Texas Instruments
Datasheet:   CLC031VEC Datasheet
History Price: Obsolete
In Stock: 45640
CLC031VEC Specification
Specification
Part No
CLC031VEC
Category
Linear - Video Processing
Manufacturer
Texas Instruments
Series
-
Packaging
Bag
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Deserializer/Descrambler
Applications
Consumer Video
Standards
SMPTE
Control Interface
Serial
Voltage - Supply
2.375V ~ 2.625V
Mounting Type
Surface Mount
Package / Case
64-TQFP
Supplier Device Package
64-TQFP (10x10)
CLC031VEC PDF Datasheet
CLC031VEC Compare Parts
  • CLC031VEC vs CLC031AVEC
  • CLC031VEC vs CLC031AVEC
  • CLC031VEC vs CLC002MAX
  • Customer Reviews
    4.95 out of 5.00 stars from 155 customer reviews from all over the world
    Christopher Lee
    Canada
    5 stars
    2026-09-20 04:23
    Product is as described.
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much