DS75176BTMX
DS75176BTMX
Obsolete
Description:  IC TRANSCEIVER HALF 1/1 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   DS75176BTMX Datasheet
History Price: Obsolete
In Stock: 42800
DS75176BTMX Specification
Specification
Part No
DS75176BTMX
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
RS422, RS485
Number of Drivers/Receivers
1/1
Duplex
Half
Receiver Hysteresis
70 mV
Data Rate
-
Voltage - Supply
4.75V ~ 5.25V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
DS75176BTMX PDF Datasheet
DS75176BTMX Related Parts
DS75107AN
DS75107AN
National Semiconductor
LINE RECEIVER
DS75107BN
DS75107BN
Texas Instruments
IC RECEIVER 0/2 14DIP
DS75107J
DS75107J
National Semiconductor
LINE RECEIVER
DS75107MX
DS75107MX
National Semiconductor
IC RECEIVER 0/2 14SOIC
DS75107N
DS75107N
National Semiconductor
IC RECEIVER 0/2 14DIP
DS75108M
DS75108M
National Semiconductor
LINE RECEIVER
DS75108N
DS75108N
National Semiconductor
IC RECEIVER 0/2 14DIP
DS75113M
DS75113M
National Semiconductor
LINE DRIVER
DS75113MX
DS75113MX
National Semiconductor
LINE DRIVER
DS75113N
DS75113N
National Semiconductor
IC TRANSCEIVER 2/0 16DIP
DS75114N
DS75114N
National Semiconductor
IC TRANSCEIVER 2/0 16DIP
DS75121N
DS75121N
National Semiconductor
IC TRANSCEIVER 2/0 16DIP
DS75176BTMX Description
The Texas Instruments DS75176BTMX is a high-speed, differential line transceiver designed for use in RS-485 and RS-422 communication applications. This device is particularly well-suited for multipoint data transmission over long distances, making it ideal for industrial automation, telecommunications, and data acquisition systems. The DS75176BTMX is known for its robust performance, low power consumption, and ease of integration into various communication systems.

## Key Features

1. Differential Signaling: The DS75176BTMX utilizes differential signaling to improve noise immunity and allow for reliable data transmission over long distances. This feature is essential in environments with high electromagnetic interference (EMI).

2. High-Speed Operation: The transceiver supports data rates of up to 10 Mbps, making it suitable for high-speed communication applications. This capability ensures that the device can handle fast data transmission requirements.

3. Wide Supply Voltage Range: The device operates over a supply voltage range of 4.75V to 5.25V, providing flexibility for various system designs. This range allows the DS75176BTMX to be used in both 5V and lower voltage systems.

4. Low Power Consumption: The DS75176BTMX features a low quiescent current of approximately 300 µA, which is beneficial for battery-powered applications and helps to extend the life of portable devices.

5. Thermal Shutdown Protection: The device includes thermal shutdown protection, which prevents damage due to overheating. This feature enhances the reliability of the transceiver in demanding environments.

6. Fail-Safe Design: The DS75176BTMX incorporates a fail-safe design that ensures a known state (high or low) when the inputs are left floating. This characteristic is crucial for preventing erroneous data transmission in the absence of a valid signal.

7. Wide Operating Temperature Range: The transceiver operates over an extended temperature range of -40°C to +85°C, making it suitable for industrial and automotive applications where temperature variations can be significant.

8. Package Type: The DS75176BTMX is available in a compact 8-pin SOIC (Small Outline Integrated Circuit) package, which is advantageous for space-constrained designs.

## Electrical Specifications

- Supply Voltage (VCC): 4.75V to 5.25V
- Data Rate: Up to 10 Mbps
- Input Voltage Range: -7V to +12V (for common-mode voltage)
- Output Voltage Swing: 1.5V (minimum) differential output voltage
- Quiescent Current (ICC): 300 µA (typical)
- Propagation Delay: 15 ns (typical)
- Input Hysteresis: 200 mV (typical)
- Operating Temperature Range: -40°C to +85°C

## Applications

The DS75176BTMX is suitable for a variety of applications, including:

- RS-485 and RS-422 communication systems
- Industrial automation and control systems
- Data acquisition systems
- Telecommunications equipment
- Multi-drop communication networks
- Remote sensor applications

## Conclusion

The Texas Instruments DS75176BTMX is a versatile and efficient differential line transceiver that provides reliable communication in RS-485 and RS-422 applications. With its high-speed operation, low power consumption, and robust design features, the DS75176BTMX is an excellent choice for engineers looking to implement reliable data transmission in various environments. Its compact package and wide operating temperature range further enhance its suitability for a broad range of applications, making it a valuable component in modern communication systems.
DS75176BTMX Compare Parts
  • DS75176BTMX vs DS7832FKB
  • DS75176BTMX vs DS7832FK
  • DS75176BTMX vs DS7832AW
  • DS75176BTMX vs DS7831WB
  • DS75176BTMX vs DS7831W/883C
  • DS75176BTMX vs DS7831J
  • DS75176BTMX vs DS75453N
  • DS75176BTMX vs DS75453M
  • DS75176BTMX vs DS75452N
  • DS75176BTMX vs DS75452N
  • DS75176BTMX vs DS75452MX
  • DS75176BTMX vs DS75452M
  • DS75176BTMX vs DS75451N
  • DS75176BTMX vs DS75451MX
  • DS75176BTMX vs DS75451M
  • DS75176BTMX vs DS75208N
  • DS75176BTMX vs DS75176BTN/NOPB
  • DS75176BTMX vs DS75176BTN
  • DS75176BTMX vs DS75176BTMX/NOPB
  • DS75176BTMX vs DS75176BTM/NOPB
  • DS75176BTMX vs DS75176BTM
  • DS75176BTMX vs DS75176BN/NOPB
  • DS75176BTMX vs DS75176BN
  • DS75176BTMX vs DS75176BMX/NOPB
  • DS75176BTMX vs DS75176BMX
  • DS75176BTMX vs DS75176BMX
  • DS75176BTMX vs DS75176BM/NOPB
  • DS75176BTMX vs DS75176BM
  • DS75176BTMX vs DS75154MX
  • DS75176BTMX vs DS75150N
  • DS75176BTMX vs DS75129N
  • DS75176BTMX vs DS75124N
  • DS75176BTMX vs DS75123N
  • DS75176BTMX vs DS75121N
  • DS75176BTMX vs DS75114N
  • DS75176BTMX vs DS75113N
  • DS75176BTMX vs DS75113MX
  • DS75176BTMX vs DS75113M
  • DS75176BTMX vs DS75108N
  • DS75176BTMX vs DS75108M
  • Customer Reviews
    4.95 out of 5.00 stars from 84 customer reviews from all over the world
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Ella Charbonneau
    Canada
    5 stars
    2026-03-20 05:48
    Thank you for the 4017 IC's
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.