DS99R104TVS/NOPB
DS99R104TVS/NOPB
Active
Description:  IC DESERIALIZ 40MHZ 24BIT 48TQFP
Manufacturer:  Texas Instruments
History Price: $10.63000
In Stock: 4220
DS99R104TVS/NOPB Specification
Specification
Part No
DS99R104TVS/NOPB
Category
Interface - Serializers, Deserializers
Manufacturer
Texas Instruments
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Deserializer
Data Rate
960Mbps
Input Type
FPD-Link II, LVDS
Output Type
LVCMOS
Number of Inputs
1
Number of Outputs
24
Voltage - Supply
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
48-TQFP
Supplier Device Package
48-TQFP (7x7)
DS99R104TVS/NOPB Related Parts
DS90C124IVS
DS90C124IVS
National Semiconductor
LINE RECEIVER, 1 FUNC, 1 RCVR, P
DS90C124IVS/NOPB
DS90C124IVS/NOPB
Texas Instruments
IC SRL/DESRL 24BIT LVDS 48-TQFP
DS90C124IVSX/NOPB
DS90C124IVSX/NOPB
National Semiconductor
DS90C124 5-35MHZ DC- BALANCED 24
DS90C124IVSX/NOPB
DS90C124IVSX/NOPB
Texas Instruments
IC SRL/DESRL 24BIT LVDS 48-TQFP
DS90C124QVS/NOPB
DS90C124QVS/NOPB
Texas Instruments
IC SER/DESER 24BIT LVDS 48-TQFP
DS90C124QVSX/NOPB
DS90C124QVSX/NOPB
Texas Instruments
IC SER/DESER 24BIT LVDS 48-TQFP
DS90C185SQ/NOPB
DS90C185SQ/NOPB
Texas Instruments
IC SERIALIZER LVDS LP 48WQFN
DS90C185SQE/NOPB
DS90C185SQE/NOPB
Texas Instruments
IC SERIALIZER LVDS LP 48WQFN
DS90C185SQX
DS90C185SQX
National Semiconductor
LINE RECEIVER
DS90C185SQX/NOPB
DS90C185SQX/NOPB
National Semiconductor
DS90C185 LOW POWER FPD-LINK (LVD
DS90C185SQX/NOPB
DS90C185SQX/NOPB
Texas Instruments
DS90C185 LOW POWER FPD-LINK (LVD
DS90C185SQX/NOPB
DS90C185SQX/NOPB
Texas Instruments
IC SERIALIZER LVDS LP 48WQFN
DS99R104TVS/NOPB Compare Parts
  • DS99R104TVS/NOPB vs DS99R421QSQX/J7003070
  • DS99R104TVS/NOPB vs DS99R421QSQ/NOPB
  • DS99R104TVS/NOPB vs DS99R421ISQX/NOPB
  • DS99R104TVS/NOPB vs DS99R421ISQ/NOPB
  • DS99R104TVS/NOPB vs DS99R124QSQX/NOPB
  • DS99R104TVS/NOPB vs DS99R124QSQE/NOPB
  • DS99R104TVS/NOPB vs DS99R124QSQ/NOPB
  • DS99R104TVS/NOPB vs DS99R124QSQ/NOPB
  • DS99R104TVS/NOPB vs DS99R124AQSQX/NOPB
  • DS99R104TVS/NOPB vs DS99R124AQSQE/NOPB
  • DS99R104TVS/NOPB vs DS99R124AQSQE/NOPB
  • DS99R104TVS/NOPB vs DS99R124AQSQ/NOPB
  • DS99R104TVS/NOPB vs DS99R106VSX/NOPB
  • DS99R104TVS/NOPB vs DS99R106VS/NOPB
  • DS99R104TVS/NOPB vs DS99R106SQX/NOPB
  • DS99R104TVS/NOPB vs DS99R106SQ/NOPB
  • DS99R104TVS/NOPB vs DS99R105VSX/NOPB
  • DS99R104TVS/NOPB vs DS99R105VS/NOPB
  • DS99R104TVS/NOPB vs DS99R105VS/NOPB
  • DS99R104TVS/NOPB vs DS99R105SQX/NOPB
  • DS99R104TVS/NOPB vs DS99R105SQ/NOPB
  • DS99R104TVS/NOPB vs DS99R104TVSX/NOPB
  • DS99R104TVS/NOPB vs DS99R104TVSX/NOPB
  • DS99R104TVS/NOPB vs DS99R104TSQX/NOPB
  • DS99R104TVS/NOPB vs DS99R104TSQX/NOPB
  • DS99R104TVS/NOPB vs DS99R104TSQ/NOPB
  • DS99R104TVS/NOPB vs DS99R104TSQ/NOPB
  • DS99R104TVS/NOPB vs DS99R104TSQ
  • DS99R104TVS/NOPB vs DS99R103TVSX/NOPB
  • DS99R104TVS/NOPB vs DS99R103TVSX/NOPB
  • DS99R104TVS/NOPB vs DS99R103TVS/NOPB
  • DS99R104TVS/NOPB vs DS99R103TSQX/NOPB
  • DS99R104TVS/NOPB vs DS99R103TSQX/NOPB
  • DS99R104TVS/NOPB vs DS99R103TSQ/NOPB
  • DS99R104TVS/NOPB vs DS99R103TSQ/NOPB
  • DS99R104TVS/NOPB vs DS99R103TSQ
  • DS99R104TVS/NOPB vs DS99R102VSX/NOPB
  • DS99R104TVS/NOPB vs DS99R102VSX/NOPB
  • DS99R104TVS/NOPB vs DS99R102VS/NOPB
  • DS99R104TVS/NOPB vs DS99R102VS/NOPB
  • Customer Reviews
    4.95 out of 5.00 stars from 144 customer reviews from all over the world
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Grace Fournier
    Canada
    5 stars
    2026-03-12 09:11
    Products look good, well packaged.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.
    Daniel Harris
    Canada
    5 stars
    2026-03-12 05:40
    good seller, parts arrived fast