LM158AH
LM158AH
Active
Description:  IC OPAMP GP 2 CIRCUIT TO99-8
Manufacturer:  Texas Instruments
Datasheet:   LM158AH Datasheet
History Price: $14.58000
In Stock: 35600
LM158AH Specification
Specification
Part No
LM158AH
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
2
Output Type
-
Slew Rate
-
Gain Bandwidth Product
1 MHz
-3db Bandwidth
-
Current - Input Bias
40 nA
Voltage - Input Offset
2 mV
Current - Supply
1mA
Current - Output / Channel
40 mA
Voltage - Supply Span (Min)
3 V
Voltage - Supply Span (Max)
32 V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
TO-99-8 Metal Can
Supplier Device Package
TO-99-8
LM158AH Related Parts
LM101AH
LM101AH
Texas Instruments
IC OPAMP GP 1 CIRCUIT TO99-8
LM101AH/NOPB
LM101AH/NOPB
Texas Instruments
IC OPAMP GP 1 CIRCUIT TO99-8
LM101AJ
LM101AJ
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8CDIP
LM101AJ/883
LM101AJ/883
National Semiconductor
IC OPAMP GP 1 CIRCUIT 8CDIP
LM107H/S
LM107H/S
Rochester Electronics
IC OPAMP GP TO99-8
LM107J-14/883
LM107J-14/883
Rochester Electronics
IC OPAMP GP 1 CIRCUIT 14CERDIP
LM107J/883
LM107J/883
Rochester Electronics
IC OPAMP GP 1 CIRCUIT 8CDIP
LM108AFKB
LM108AFKB
Texas Instruments
IC OPAMP GP 1 CIRCUIT 14CDIP
LM108AH/NOPB
LM108AH/NOPB
Texas Instruments
IC OPAMP GP 1 CIRCUIT TO99-8
LM108AJ-8/B
LM108AJ-8/B
Rochester Electronics
IC OPAMP GP 1 CIRCUIT 14CERDIP
LM108AL
LM108AL
Rochester Electronics
IC OPAMP GP TO99-8
LM108H
LM108H
Rochester Electronics
IC OPAMP GP 1 CIRCUIT TO99-8
LM158AH Compare Parts
  • LM158AH vs LM158WDT
  • LM158AH vs LM158QT
  • LM158AH vs LM158N
  • LM158AH vs LM158J
  • LM158AH vs LM158H/NOPB
  • LM158AH vs LM158H
  • LM158AH vs LM158FKB
  • LM158AH vs LM158DT
  • LM158AH vs LM158AJGB
  • LM158AH vs LM158AJ
  • LM158AH vs LM158AH/NOPB
  • LM158AH vs LM158AH/883
  • LM158AH vs LM1558H/NOPB
  • LM158AH vs LM1558H
  • LM158AH vs LM1536J/883
  • LM158AH vs LM1536H/883
  • LM158AH vs LM148J/PB
  • LM158AH vs LM148J
  • LM158AH vs LM146J/B
  • LM158AH vs LM1458N/NOPB
  • LM158AH vs LM1458N
  • LM158AH vs LM1458N
  • LM158AH vs LM1458N
  • LM158AH vs LM1458MX/NOPB
  • LM158AH vs LM1458MX/NOPB
  • LM158AH vs LM1458MX
  • LM158AH vs LM1458MX
  • LM158AH vs LM1458MX
  • LM158AH vs LM1458M/NOPB
  • LM158AH vs LM1458M-TI
  • LM158AH vs LM1458M
  • LM158AH vs LM1458M
  • LM158AH vs LM1458M
  • LM158AH vs LM1458H/NOPB
  • LM158AH vs LM1458CN
  • LM158AH vs LM1458CMX
  • LM158AH vs LM1458CM
  • LM158AH vs LM143H/883
  • LM158AH vs LM13700N/NOPB
  • LM158AH vs LM13700N
  • Customer Reviews
    4.95 out of 5.00 stars from 112 customer reviews from all over the world
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend