LP2995MRX/NOPB
LP2995MRX/NOPB
Active
Description:  IC REGULATOR DDR TERM 8SOPWRPAD
Manufacturer:  Texas Instruments
History Price: $1.46000
In Stock: 2400
LP2995MRX/NOPB Specification
Specification
Part No
LP2995MRX/NOPB
Category
PMIC - Power Management - Specialized
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
DDR Terminator
Current - Supply
250μA
Voltage - Supply
2.2V ~ 5.5V
Operating Temperature
0℃ ~ 125℃
Mounting Type
Surface Mount
Package / Case
8-PowerSOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SO PowerPad
LP2995MRX/NOPB Related Parts
LP2995LQ/NOPB
LP2995LQ/NOPB
Texas Instruments
IC REGULATOR DDR TERM 16WQFN
LP2995LQX/NOPB
LP2995LQX/NOPB
Texas Instruments
IC REGULATOR DDR TERM 16WQFN
LP2995M
LP2995M
Texas Instruments
IC REGULATOR DDR TERM 8-SOIC
LP2995M/NOPB
LP2995M/NOPB
Texas Instruments
IC REGULATOR DDR TERM 8-SOIC
LP2995MR
LP2995MR
Texas Instruments
IC REGULATOR DDR TERM 8SOPWRPAD
LP2995MR/NOPB
LP2995MR/NOPB
Texas Instruments
IC REGULATOR DDR TERM 8SOPWRPAD
LP2995MRX
LP2995MRX
National Semiconductor
TERMINATOR SUPPORT CIRCUIT PDSO8
LP2995MRX
LP2995MRX
Texas Instruments
IC REGULATOR DDR TERM 8SOPWRPAD
LP2995MX
LP2995MX
National Semiconductor
TERMINATOR SUPPORT CIRCUIT PDSO8
LP2995MX
LP2995MX
Texas Instruments
IC REGULATOR DDR TERM 8-SOIC
LP2995MX/NOPB
LP2995MX/NOPB
Texas Instruments
IC REGULATOR DDR TERM 8-SOIC
LP2996AMR/NOPB
LP2996AMR/NOPB
Texas Instruments
IC DDR TERMINATION REG 8SOPWRPAD
LP2995MRX/NOPB Description

## Overview of Texas Instruments LP2995MRX/NOPB

The Texas Instruments LP2995MRX/NOPB is a high-performance, low-dropout (LDO) linear voltage regulator designed to provide a stable output voltage for various applications. It features a wide input voltage range, low quiescent current, and excellent load and line transient response, making it ideal for powering sensitive analog and mixed-signal circuits.

## Key Features

1. Wide Input Voltage Range:
- The LP2995 can accept an input voltage ranging from 2.5 V to 16 V, allowing versatility in different power supply environments.

2. Low Dropout Voltage:
- With a dropout voltage as low as 150 mV at 1 A load, the LP2995 is suitable for battery-operated devices where maximizing battery life is crucial.

3. High Output Current:
- Capable of delivering up to 1 A of output current, this LDO can support a range of applications from low-power to higher-power requirements.

4. Low Quiescent Current:
- At 30 µA (typical), the LP2995 is designed for energy-efficient applications, which is particularly beneficial for portable and battery-powered devices.

5. Excellent Load and Line Regulation:
- Provides exceptional load regulation at 0.1% and line regulation at 0.01%, ensuring stable output voltage under varying load conditions.

6. Thermal Protection:
- Integrated thermal shutdown feature protects the device from overheating, enhancing reliability in demanding applications.

7. Soft-Start Feature:
- Soft-start minimizes inrush current during startup, reducing stress on the circuit components.

8. Wide Operating Temperature Range:
- Operates effectively across a temperature range of -40°C to +125°C, making it suitable for industrial and automotive applications.

9. Available in Multiple Packages:
- Offered in a compact 5-pin SOT-23 package, facilitating space-saving designs.

## Specifications

## General Characteristics

- Device Type: Low-Dropout Linear Voltage Regulator
- Input Voltage Range: 2.5 V to 16 V
- Output Voltage Options: Fixed output voltages (e.g., 3.3 V, 5 V) or adjustable using external resistors.

## Electrical Characteristics

- Output Current:
- Maximum: 1 A
- Dropout Voltage:
- Typical: 150 mV at 1 A load
- Quiescent Current (Iq):
- Typical: 30 µA
- Load Regulation:
- 0.1% (typical)
- Line Regulation:
- 0.01% (typical)
- Output Voltage Tolerance:
- ±2% over temperature and load conditions

## Thermal Characteristics

- Operating Temperature Range:
- -40°C to +125°C
- Thermal Resistance (Junction to Ambient):
- 50°C/W (typical)
- Thermal Shutdown:
- Integrated thermal shutdown feature prevents damage due to excessive heat.

## Package Information

- Package Type: SOT-23 (5-pin)
- Dimensions:
- 2.9 mm x 2.8 mm x 1.1 mm

## Application Areas

The LP2995MRX/NOPB is well-suited for a variety of applications, including but not limited to:

- Portable Devices: Ideal for smartphones, tablets, and handheld gadgets requiring efficient power management.
- Automotive Applications: Used in automotive electronics for stability and reliability under harsh conditions.
- Industrial Equipment: Suitable for sensor interfaces and control circuits in industrial automation systems.
- Consumer Electronics: Found in audio equipment, gaming consoles, and other consumer devices requiring stable voltage supplies.

## Design Considerations

When designing with the LP2995, consider the following aspects:

1. PCB Layout: Ensure adequate grounding and minimize trace lengths for the input and output connections to reduce noise and improve performance.

2. Input Capacitor: It is recommended to use a ceramic capacitor (typically ≥10 µF) at the input to stabilize the input voltage and filter noise.

3. Output Capacitor: Use a low ESR (Equivalent Series Resistance) capacitor at the output to ensure stability and improve transient response.

4. Thermal Management: Adequate cooling measures may be necessary in high-current applications to maintain operational integrity.

5. Voltage Selection: For adjustable versions, choose appropriate resistors for setting the desired output voltage while considering the impact on stability and accuracy.

## Conclusion

The Texas Instruments LP2995MRX/NOPB is a robust and versatile LDO voltage regulator that offers a combination of high performance, low dropout voltage, and low quiescent current. Its wide input voltage range and excellent regulation characteristics make it an ideal choice for powering sensitive electronic circuits in various applications, from consumer electronics to industrial devices.

## Additional Resources

For more detailed information, including application notes, design guidelines, and the complete datasheet, please visit the Texas Instruments website. The datasheet includes comprehensive specifications, typical performance graphs, and recommended operating conditions essential for successful integration into your designs.
LP2995MRX/NOPB Compare Parts
  • LP2995MRX/NOPB vs LP2997MRX/NOPB
  • LP2995MRX/NOPB vs LP2997MRX
  • LP2995MRX/NOPB vs LP2997MR/NOPB
  • LP2995MRX/NOPB vs LP2997MR
  • LP2995MRX/NOPB vs LP2997M/NOPB
  • LP2995MRX/NOPB vs LP2997M-TI
  • LP2995MRX/NOPB vs LP2997M
  • LP2995MRX/NOPB vs LP2997M
  • LP2995MRX/NOPB vs LP2996MX/NOPB
  • LP2995MRX/NOPB vs LP2996MRX/NOPB
  • LP2995MRX/NOPB vs LP2996MRX-NS
  • LP2995MRX/NOPB vs LP2996MRX
  • LP2995MRX/NOPB vs LP2996MR/NOPB
  • LP2995MRX/NOPB vs LP2996MR
  • LP2995MRX/NOPB vs LP2996M/NOPB
  • LP2995MRX/NOPB vs LP2996M-TI
  • LP2995MRX/NOPB vs LP2996M
  • LP2995MRX/NOPB vs LP2996M
  • LP2995MRX/NOPB vs LP2996LQX/NOPB
  • LP2995MRX/NOPB vs LP2996LQX
  • LP2995MRX/NOPB vs LP2996LQ/NOPB
  • LP2995MRX/NOPB vs LP2996LQ
  • LP2995MRX/NOPB vs LP2996LQ
  • LP2995MRX/NOPB vs LP2996AMRX/NOPB
  • LP2995MRX/NOPB vs LP2996AMRE/NOPB
  • LP2995MRX/NOPB vs LP2996AMR/NOPB
  • LP2995MRX/NOPB vs LP2995MX/NOPB
  • LP2995MRX/NOPB vs LP2995MX
  • LP2995MRX/NOPB vs LP2995MX
  • LP2995MRX/NOPB vs LP2995MRX
  • LP2995MRX/NOPB vs LP2995MRX
  • LP2995MRX/NOPB vs LP2995MR/NOPB
  • LP2995MRX/NOPB vs LP2995MR
  • LP2995MRX/NOPB vs LP2995M/NOPB
  • LP2995MRX/NOPB vs LP2995M
  • LP2995MRX/NOPB vs LP2995LQX/NOPB
  • LP2995MRX/NOPB vs LP2995LQ/NOPB
  • LP2995MRX/NOPB vs LP2997MRX/J7002437
  • Customer Reviews
    4.95 out of 5.00 stars from 80 customer reviews from all over the world
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!