MK10DX64VMC7
MK10DX64VMC7
Active
Description:  IC MCU 32BIT 64KB FLSH 121MAPBGA
Manufacturer:  Freescale Semiconductor
History Price: Active
In Stock: 34000
MK10DX64VMC7 Specification
Specification
Part No
MK10DX64VMC7
Category
Embedded - Microcontrollers
Manufacturer
Freescale Semiconductor
Series
Kinetis K10
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
ARM? Cortex?-M4
Core Size
32-Bit Single-Core
Speed
72MHz
Connectivity
CANbus, EBI/EMI, I2C, IrDA, SPI, UART/USART
Peripherals
DMA, I2S, LVD, POR, PWM, WDT
Number of I/O
74
Program Memory Size
64KB (64K x 8)
Program Memory Type
FLASH
EEPROM Size
2K x 8
RAM Size
16K x 8
Voltage - Supply (Vcc/Vdd)
1.71V ~ 3.6V
Data Converters
A/D 39x16b; D/A 1x12b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
121-LFBGA
Supplier Device Package
121-MAPBGA (8x8)
MK10DX64VMC7 PDF Datasheet
MK10DX64VMC7 Related Parts
MK10DN128VFM5
MK10DN128VFM5
NXP Semiconductors
IC MCU 32BIT 128KB FLASH 32QFN
MK10DN128VFT5
MK10DN128VFT5
NXP Semiconductors
IC MCU 32BIT 128KB FLASH 48QFN
MK10DN128VLF5
MK10DN128VLF5
NXP Semiconductors
IC MCU 32BIT 128KB FLASH 48LQFP
MK10DN128VLF5R
MK10DN128VLF5R
NXP Semiconductors
IC MCU 32BIT 128KB FLASH 48LQFP
MK10DN128VLH5
MK10DN128VLH5
NXP Semiconductors
IC MCU 32BIT 128KB FLASH 64LQFP
MK10DN128VLH5
MK10DN128VLH5
Freescale Semiconductor
IC MCU 32BIT 128KB FLASH 64LQFP
MK10DN128VLH5R
MK10DN128VLH5R
NXP Semiconductors
IC MCU 32BIT 128KB FLASH 64LQFP
MK10DN128VMP5
MK10DN128VMP5
NXP Semiconductors
IC MCU 32BIT 128KB FLSH 64MAPBGA
MK10DN128VMP5
MK10DN128VMP5
NXP Semiconductors
KINETIS K10:50MHZ CORTEX-M4 PER
MK10DN32VFM5
MK10DN32VFM5
NXP Semiconductors
IC MCU 32BIT 32KB FLASH 32QFN
MK10DN32VFT5
MK10DN32VFT5
NXP Semiconductors
IC MCU 32BIT 32KB FLASH 48QFN
MK10DN32VFT5
MK10DN32VFT5
NXP Semiconductors
KINETIS K10:50MHZ CORTEX-M4 PER
MK10DX64VMC7 Compare Parts
  • MK10DX64VMC7 vs MK12DX256VLK5
  • MK10DX64VMC7 vs MK12DX256VLH5
  • MK10DX64VMC7 vs MK12DX256VLF5
  • MK10DX64VMC7 vs MK12DX128VMC5
  • MK10DX64VMC7 vs MK12DX128VMC5
  • MK10DX64VMC7 vs MK12DX128VMC5
  • MK10DX64VMC7 vs MK12DX128VLK5
  • MK10DX64VMC7 vs MK12DX128VLH5
  • MK10DX64VMC7 vs MK12DX128VLF5557
  • MK10DX64VMC7 vs MK12DX128VLF5
  • MK10DX64VMC7 vs MK12DN512VMC5
  • MK10DX64VMC7 vs MK12DN512VLK5R
  • MK10DX64VMC7 vs MK12DN512VLK5
  • MK10DX64VMC7 vs MK12DN512VLH5R
  • MK10DX64VMC7 vs MK12DN512VLH5
  • MK10DX64VMC7 vs MK11DX256VMC5
  • MK10DX64VMC7 vs MK11DX256VMC5
  • MK10DX64VMC7 vs MK11DX256VLK5
  • MK10DX64VMC7 vs MK11DX256AVMC5
  • MK10DX64VMC7 vs MK11DX256AVLK5
  • MK10DX64VMC7 vs MK11DX256AVLK5
  • MK10DX64VMC7 vs MK11DX128VMC5
  • MK10DX64VMC7 vs MK11DX128VMC5
  • MK10DX64VMC7 vs MK11DX128VLK5
  • MK10DX64VMC7 vs MK11DX128AVMC5
  • MK10DX64VMC7 vs MK11DX128AVLK5
  • MK10DX64VMC7 vs MK11DN512VMC5
  • MK10DX64VMC7 vs MK11DN512VMC5
  • MK10DX64VMC7 vs MK11DN512VLK5R
  • MK10DX64VMC7 vs MK11DN512VLK5
  • MK10DX64VMC7 vs MK11DN512AVMC5
  • MK10DX64VMC7 vs MK11DN512AVLK5R
  • MK10DX64VMC7 vs MK11DN512AVLK5
  • MK10DX64VMC7 vs MK10FX512VMD12557
  • MK10DX64VMC7 vs MK10FX512VMD12
  • MK10DX64VMC7 vs MK10FX512VLQ12
  • MK10DX64VMC7 vs MK10FN1M0VMD12
  • MK10DX64VMC7 vs MK10FN1M0VLQ12
  • MK10DX64VMC7 vs MK10DX64VMP5
  • MK10DX64VMC7 vs MK10DX64VMB7
  • Customer Reviews
    4.95 out of 5.00 stars from 96 customer reviews from all over the world
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.
    Zoé Lefèvre
    France
    5 stars
    2026-04-02 17:18
    I have never received this order and the seller does not want to refund
    Valeria Jimena
    Spain
    5 stars
    2026-04-02 06:38
    Original brand new, good quality.
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.