MPC885VR66
MPC885VR66
Active
Description:  IC MPU MPC8XX 66MHZ 357BGA
Manufacturer:  Freescale Semiconductor
Datasheet:   MPC885VR66 Datasheet
History Price: Active
In Stock: 14800
MPC885VR66 Specification
Specification
Part No
MPC885VR66
Category
Embedded - Microprocessors
Manufacturer
Freescale Semiconductor
Series
MPC8xx
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
MPC8xx
Number of Cores/Bus Width
1 Core, 32-Bit
Speed
66MHz
Co-Processors/DSP
Communications; CPM, Security; SEC
RAM Controllers
DRAM
Graphics Acceleration
No
Display & Interface Controllers
-
Ethernet
10Mbps (3), 10/100Mbps (2)
SATA
-
USB
USB 2.0 (1)
Voltage - I/O
3.3V
Operating Temperature
0 ℃ ~ 95 ℃ (TA)
Security Features
Cryptography
Package / Case
Surface Mount
Supplier Device Package
357-BBGA
MPC885VR66 Related Parts
MPC5200BV400
MPC5200BV400
Motorola
IC MPU MPC52XX 400MHZ 272BGA
MPC5200BV400
MPC5200BV400
Freescale Semiconductor
IC MPU MPC52XX 400MHZ 272BGA
MPC5200BV400
MPC5200BV400
NXP Semiconductors
IC MPU MPC52XX 400MHZ 272BGA
MPC5200CBV266
MPC5200CBV266
NXP Semiconductors
IC MPU MPC52XX 266MHZ 272BGA
MPC5200CBV400
MPC5200CBV400
NXP Semiconductors
IC MPU MPC52XX 400MHZ 272BGA
MPC5200CBV400
MPC5200CBV400
Freescale Semiconductor
IC MPU MPC52XX 400MHZ 272BGA
MPC5200CVR266
MPC5200CVR266
Freescale Semiconductor
IC MPU MPC52XX 266MHZ 272BGA
MPC5200CVR266
MPC5200CVR266
NXP Semiconductors
IC MPU MPC52XX 266MHZ 272BGA
MPC5200CVR400
MPC5200CVR400
NXP Semiconductors
IC MPU MPC52XX 400MHZ 272BGA
MPC5200CVR400B
MPC5200CVR400B
NXP Semiconductors
IC MPU MPC52XX 400MHZ 272BGA
MPC5200CVR400BR2
MPC5200CVR400BR2
NXP Semiconductors
IC MPU MPC52XX 400MHZ 272BGA
MPC5200VR400
MPC5200VR400
NXP Semiconductors
IC MPU MPC52XX 400MHZ 272BGA
MPC885VR66 Compare Parts
  • MPC885VR66 vs MPC885ZP80
  • MPC885VR66 vs MPC885ZP66
  • MPC885VR66 vs MPC885ZP66
  • MPC885VR66 vs MPC885ZP133
  • MPC885VR66 vs MPC885ZP133
  • MPC885VR66 vs MPC885VR80-NXP
  • MPC885VR66 vs MPC885VR80
  • MPC885VR66 vs MPC885VR80
  • MPC885VR66 vs MPC885VR66-NXP
  • MPC885VR66 vs MPC885VR133
  • MPC885VR66 vs MPC885VR133
  • MPC885VR66 vs MPC885CZP66
  • MPC885VR66 vs MPC885CZP66
  • MPC885VR66 vs MPC885CZP133
  • MPC885VR66 vs MPC885CVR66557
  • MPC885VR66 vs MPC885CVR66-FR
  • MPC885VR66 vs MPC885CVR66
  • MPC885VR66 vs MPC885CVR133-FR
  • MPC885VR66 vs MPC885CVR133
  • MPC885VR66 vs MPC880ZP80
  • MPC885VR66 vs MPC880ZP80
  • MPC885VR66 vs MPC880ZP66
  • MPC885VR66 vs MPC880ZP66
  • MPC885VR66 vs MPC880ZP133
  • MPC885VR66 vs MPC880ZP133
  • MPC885VR66 vs MPC880VR80
  • MPC885VR66 vs MPC880VR66
  • MPC885VR66 vs MPC880VR133
  • MPC885VR66 vs MPC880VR133
  • MPC885VR66 vs MPC880CZP66
  • MPC885VR66 vs MPC880CZP133
  • MPC885VR66 vs MPC880CVR66-NXP
  • MPC885VR66 vs MPC880CVR66
  • MPC885VR66 vs MPC880CVR66
  • MPC885VR66 vs MPC880CVR133-NXP
  • MPC885VR66 vs MPC880CVR133
  • MPC885VR66 vs MPC880CVR133
  • MPC885VR66 vs MPC875ZT80
  • MPC885VR66 vs MPC875ZT80
  • MPC885VR66 vs MPC875ZT66
  • Customer Reviews
    4.95 out of 5.00 stars from 104 customer reviews from all over the world
    Johanna Meier
    Germany
    5 stars
    2026-04-04 12:56
    Fast shipping all super.
    Eliane
    Brazil
    5 stars
    2026-04-04 09:47
    Still not used, hope it is good.
    Gonzalo Ramírez
    Spain
    5 stars
    2026-04-04 08:57
    Articles are what they say they are. They're unproven since I 've ordered them to have in stock. The preparation and shipping was within a correct time frame. Transport in Spain by company CTT, NEFASTO. I had to leave because of an urgency w
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK