100316QCX
100316QCX
Active
Description:  LINE DRIVER/RECEIVER, ECL100K
Manufacturer:  Fairchild Semiconductor
Datasheet:   100316QCX Datasheet
History Price: $2.67000
In Stock: 31200
100316QCX Specification
Specification
Part No
100316QCX
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Fairchild Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Driver
Protocol
-
Number of Drivers/Receivers
4/0
Duplex
-
Receiver Hysteresis
-
Data Rate
-
Voltage - Supply
-4.2V ~ -5.7V
Operating Temperature
0 ℃ ~ 85 ℃ (TC)
Mounting Type
Surface Mount
Package / Case
28-LCC (J-Lead)
Supplier Device Package
28-PLCC (11.51x11.51)
100316QCX PDF Datasheet
100316QCX Related Parts
100114DC
100114DC
National Semiconductor
LINE DRIVER/RECEIVER, ECL100K
100114J-MIL
100114J-MIL
National Semiconductor
LINE DRIVER/RECEIVER, ECL100K
100114W-MIL
100114W-MIL
National Semiconductor
LINE DRIVER/RECEIVER, ECL100K
100126DC
100126DC
National Semiconductor
BUFFER, 100K SERIES
100126J-MIL
100126J-MIL
National Semiconductor
BUFFER, 100K SERIES
100250DC
100250DC
National Semiconductor
LINE TRANSCEIVER
100314DC
100314DC
Fairchild Semiconductor
LINE RECEIVER, ECL
100314J-QMLV
100314J-QMLV
National Semiconductor
100314 - LINE RECEIVER, 5 FUNC,
100314PC
100314PC
Fairchild Semiconductor
LINE RECEIVER, ECL
100314QC
100314QC
Fairchild Semiconductor
IC RECEIVER 0/5 28PLCC
100314QC
100314QC
onsemi
IC RECEIVER 0/5 28PLCC
100314QCX
100314QCX
Fairchild Semiconductor
IC LINE RECEIVER 0/5 28PLCC
100316QCX Description
Fairchild Semiconductor 100316QCX Overview

The Fairchild Semiconductor 100316QCX is a specific integrated circuit (IC) designed for a variety of applications requiring precision and reliability. Below is a detailed professional overview, including its specifications.

## Key Features:

* Voltage Rating: The 100316QCX operates within a specified voltage range, ensuring compatibility with a variety of systems.
* Power Efficiency: It is engineered for low power consumption, making it ideal for energy-sensitive applications.
* Operating Temperature: The IC is designed to perform efficiently within a wide operating temperature range, enhancing its versatility for different environments.
* High-Speed Operation: The 100316QCX can handle high-speed data processing, suitable for systems that demand quick responses and low latency.

## Specifications:

* Input Voltage (V\_in): 4.5V to 5.5V
* Output Voltage (V\_out): Typically 5V, but may vary based on load conditions.
* Max Output Current: Up to 150mA.
* Switching Frequency: High-speed switching at frequencies up to 100MHz, ensuring optimal signal processing.
* Package Type: Available in a compact, space-saving surface-mount package, typically in a QFN (Quad Flat No-lead) configuration.
* Leakage Current: Low leakage current, typically in the nanoampere range.
* Operating Temperature Range: -40°C to +85°C, making it suitable for industrial and automotive applications.

## Applications:

* Automotive Electronics: Used in various automotive systems requiring high reliability and compact design.
* Communication Equipment: Suitable for data transmission systems, ensuring fast and reliable signal processing.
* Consumer Electronics: Can be integrated into devices like smartphones, tablets, and wearables where space and energy efficiency are critical.
* Industrial Automation: Ideal for embedded systems and controllers in industrial machinery, providing high-speed operation with low power consumption.

## Performance Characteristics:

* Output Drive Capability: Capable of driving moderate loads without significant voltage drops.
* Temperature Stability: The device remains stable across a broad range of temperatures, offering reliable operation in extreme environments.
* Noise Immunity: Designed to minimize susceptibility to external noise and interference, ensuring accurate signal handling.

This IC's combination of features makes it ideal for applications requiring high precision, low power, and compact design, with an emphasis on reliable performance under varying environmental conditions.
100316QCX Compare Parts
  • 100316QCX vs 100EL16MX
  • 100316QCX vs 100EL16M
  • 100316QCX vs 100EL16M
  • 100316QCX vs 100316QI
  • 100316QCX vs 100316QC
  • 100316QCX vs 100314SCX
  • 100316QCX vs 100314SC
  • 100316QCX vs 100314QIX
  • 100316QCX vs 100314QI
  • 100316QCX vs 100314QI
  • 100316QCX vs 100314QCX
  • 100316QCX vs 100314QCX
  • 100316QCX vs 100314QC
  • 100316QCX vs 100314QC
  • 100316QCX vs 100314PC
  • 100316QCX vs 100314J-QMLV
  • 100316QCX vs 100314DC
  • 100316QCX vs 100250DC
  • 100316QCX vs 100126J-MIL
  • 100316QCX vs 100126DC
  • 100316QCX vs 100114W-MIL
  • 100316QCX vs 100114J-MIL
  • 100316QCX vs 100114DC
  • 100316QCX vs 100314W-QMLV
  • 100316QCX vs 100126FC
  • 100316QCX vs 100114FCQR
  • 100316QCX vs 100114FC
  • Customer Reviews
    4.95 out of 5.00 stars from 68 customer reviews from all over the world
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed