☰
74ACT299PC
74ACT299PC
Obsolete
Description:  PARALLEL IN PARALLEL OUT
Manufacturer:  Fairchild Semiconductor
Datasheet:   74ACT299PC Datasheet
History Price: $0.77000
In Stock: 1200
74ACT299PC Specification
Specification
Part No
74ACT299PC
Category
Logic - Shift Registers
Manufacturer
Fairchild Semiconductor
Series
74ACT
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Shift Register
Output Type
Tri-State
Number of Elements
1
Number of Bits per Element
8
Function
Universal
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Package / Case
20-DIP (0.300", 7.62mm)
Supplier Device Package
20-PDIP
74ACT299PC PDF Datasheet
74ACT299PC Related Parts
74AC11194N
74AC11194N
Texas Instruments
PARALLEL IN PARALLEL OUT
74AC299MTC
74AC299MTC
Fairchild Semiconductor
PARALLEL IN PARALLEL OUT
74AC299MTC
74AC299MTC
onsemi
IC SHIFT/REGISTER STORE 20TSSOP
74AC299MTCX
74AC299MTCX
onsemi
IC SHIFT/REGISTER STORE 20TSSOP
74AC299MTR
74AC299MTR
STMicroelectronics
IC SHIFT REG 8-BIT PIPO 20-SOIC
74AC299PC
74AC299PC
onsemi
IC SHIFT/STORAGE OCTAL 20-DIP
74AC299SC
74AC299SC
onsemi
IC SHIFT/STORAGE OCTAL 20-SOIC
74AC299SCX
74AC299SCX
onsemi
IC SHIFT/REGISTER STORE 20SOIC
74AC299SJ
74AC299SJ
Fairchild Semiconductor
PARALLEL IN PARALLEL OUT
74AC299SJ
74AC299SJ
onsemi
IC SHIFT/REGISTER STORE 20SOP
74AC299SJX
74AC299SJX
onsemi
IC SHIFT/REGISTER STORE 20SOP
74AC299TTR
74AC299TTR
STMicroelectronics
IC SHIFT REG 8-BIT PIPO 20-TSSOP
74ACT299PC Compare Parts
  • 74ACT299PC vs 74AHCT595T16-13
  • 74ACT299PC vs 74AHCT595S16-13
  • 74ACT299PC vs 74AHCT595PW-Q100,1
  • 74ACT299PC vs 74AHCT595PW,118
  • 74ACT299PC vs 74AHCT595PW,112
  • 74ACT299PC vs 74AHCT595D-Q100118
  • 74ACT299PC vs 74AHCT595D-Q100,11
  • 74ACT299PC vs 74AHCT595D,118
  • 74ACT299PC vs 74AHCT595D,112
  • 74ACT299PC vs 74AHCT595BQ-Q100,1
  • 74ACT299PC vs 74AHCT595BQ,115
  • 74ACT299PC vs 74AHCT594T16-13
  • 74ACT299PC vs 74AHCT594S16-13
  • 74ACT299PC vs 74AHCT594PW/C4118
  • 74ACT299PC vs 74AHCT594PW/C1118
  • 74ACT299PC vs 74AHCT594PW-Q100,1
  • 74ACT299PC vs 74AHCT594PW,118
  • 74ACT299PC vs 74AHCT594PW,112
  • 74ACT299PC vs 74AHCT594DB-Q100J
  • 74ACT299PC vs 74AHCT594DB-Q100118
  • 74ACT299PC vs 74AHCT594DB,118
  • 74ACT299PC vs 74AHCT594DB,118
  • 74ACT299PC vs 74AHCT594DB,112
  • 74ACT299PC vs 74AHCT594DB,112
  • 74ACT299PC vs 74AHCT594D-Q100,11
  • 74ACT299PC vs 74AHCT594D,118
  • 74ACT299PC vs 74AHCT594D,112
  • 74ACT299PC vs 74AHCT594BQ-Q100,1
  • 74ACT299PC vs 74AHCT594BQ,115
  • 74ACT299PC vs 74AHCT164T14-13
  • 74ACT299PC vs 74AHCT164S14-13
  • 74ACT299PC vs 74AHCT164PW112
  • 74ACT299PC vs 74AHCT164PW-Q100J
  • 74ACT299PC vs 74AHCT164PW,118
  • 74ACT299PC vs 74AHCT164PW,112
  • 74ACT299PC vs 74AHCT164D14
  • 74ACT299PC vs 74AHCT164D-Q100J
  • 74ACT299PC vs 74AHCT164D,118
  • 74ACT299PC vs 74AHCT164D,112
  • 74ACT299PC vs 74AHCT164BQ-Q100X
  • Customer Reviews
    4.95 out of 5.00 stars from 131 customer reviews from all over the world
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much