☰
74F02PC
74F02PC
Active
Description:  NOR GATE, F/FAST SERIES, 4 FUNC,
Manufacturer:  National Semiconductor
Datasheet:   74F02PC Datasheet
History Price: $0.34000
In Stock: 18000
74F02PC Specification
Specification
Part No
74F02PC
Category
Logic - Gates and Inverters
Manufacturer
National Semiconductor
Series
74F
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
NOR Gate
Number of Circuits
4
Number of Inputs
2
Features
-
Voltage - Supply
4.5V ~ 5.5V
Current - Quiescent (Max)
-
Current - Output High, Low
1mA, 20mA
Input Logic Level - Low
0.8V
Input Logic Level - High
2V
Max Propagation Delay @ V, Max CL
5.5ns @ 5V, 50pF
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Supplier Device Package
14-PDIP
Package / Case
14-DIP (0.300", 7.62mm)
74F02PC PDF Datasheet
74F02PC Related Parts
74F00PC
74F00PC
Fairchild Semiconductor
IC GATE NAND 4CH 2-INP 14DIP
74F00PC
74F00PC
National Semiconductor
NAND GATE, F/FAST SERIES, 4 FUNC
74F00PC
74F00PC
onsemi
IC GATE NAND 4CH 2-INP 14DIP
74F00SC
74F00SC
Fairchild Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
74F00SC
74F00SC
onsemi
IC GATE NAND 4CH 2-INP 14SOIC
74F00SCX
74F00SCX
Fairchild Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
74F00SCX
74F00SCX
onsemi
IC GATE NAND 4CH 2-INP 14SOIC
74F00SJ
74F00SJ
Fairchild Semiconductor
IC GATE NAND 4CH 2-INP 14SOP
74F00SJ
74F00SJ
onsemi
IC GATE NAND 4CH 2-INP 14SOP
74F00SJX
74F00SJX
Fairchild Semiconductor
IC GATE NAND 4CH 2-INP 14SOP
74F00SJX
74F00SJX
onsemi
IC GATE NAND 4CH 2-INP 14SOP
74F02DC
74F02DC
National Semiconductor
NOR GATE, F/FAST SERIES, TTL
74F02PC Description
Overview

The onsemi 74F02PC is a high-speed Quad 2-Input NAND Gate integrated circuit built using advanced Fast (F) TTL technology. It is designed for digital logic applications requiring fast switching speeds and low propagation delay. The device contains four independent NAND gates, each with two inputs, and is suitable for use in a wide variety of digital systems including data processing, control logic, and interface circuits. Its robust design offers improved noise immunity and low power consumption compared to standard TTL devices.

Key Features

* Four independent 2-input NAND gates in a single package
* High-speed operation with typical propagation delay in the nanosecond range
* Low power dissipation compared to older TTL families
* Compatible with standard TTL and CMOS logic levels
* Wide operating voltage range typical of TTL logic (5 V nominal)
* Output drive capability to source or sink multiple TTL inputs
* Enhanced noise immunity and low power consumption

Logic Functionality

Each NAND gate performs the logic operation:
Output = NOT (Input A AND Input B)

When both inputs are high, the output is low; if either input is low, the output is high. This basic logic gate is widely used in digital circuits for implementing various logical functions by combining gates.

Electrical Characteristics

* Operating voltage (V\_CC): 4.75 V to 5.25 V (nominal 5 V)
* Input voltage high (V\_IH): minimum 2.0 V
* Input voltage low (V\_IL): maximum 0.8 V
* Output voltage high (V\_OH): minimum 2.7 V at I\_OH = -4 mA
* Output voltage low (V\_OL): maximum 0.5 V at I\_OL = 8 mA
* Typical propagation delay: approximately 7 ns (from input to output)
* Typical power dissipation per gate: ~10 mW
* Input current (I\_I): typically 40 µA for high input, -0.4 mA for low input

Package and Pin Configuration

* Package type: 14-pin Plastic Dual In-Line Package (PDIP) or Plastic Leaded Chip Carrier (PLCC)
* Pin configuration includes inputs and outputs for four independent gates, power supply pins (V\_CC and GND)
* Standard TTL pinout compatible with existing logic circuits for easy integration

Timing Characteristics

* Propagation delay (t\_PLH, t\_PHL): typically 7 ns, enabling fast switching and high-speed data processing
* Rise and fall times: approximately 3 ns, ensuring clean digital signal transitions
* Input setup and hold times are suitable for synchronous digital systems

Power Consumption

* Quiescent supply current (I\_CC): typically 20 mA for the entire IC, lower than older TTL families due to Fast TTL technology
* Dynamic power dissipation depends on switching frequency but is optimized for reduced heat generation in high-speed applications

Applications

* Digital logic design requiring fast NAND gate operation
* High-speed combinational and sequential logic circuits
* Data processing and timing control circuits
* Digital signal processing and control systems
* Interface logic between different logic families
* Industrial and consumer electronic systems

Absolute Maximum Ratings

* Supply voltage (V\_CC): -0.5 V to +7 V
* Input voltage: -0.5 V to V\_CC + 0.5 V
* Output current: ±25 mA per pin
* Storage temperature: -65°C to +150°C
* Operating temperature: 0°C to +70°C (commercial grade)

Typical Specifications Summary

| Parameter | Value |
| --------------------------- | ------------------------ |
| Supply Voltage (V\_CC) | 4.75 V to 5.25 V |
| Input High Voltage (V\_IH) | ≥ 2.0 V |
| Input Low Voltage (V\_IL) | ≤ 0.8 V |
| Output High Voltage (V\_OH) | ≥ 2.7 V at I\_OH = -4 mA |
| Output Low Voltage (V\_OL) | ≤ 0.5 V at I\_OL = 8 mA |
| Propagation Delay (t\_PD) | ~7 ns |
| Power Dissipation per Gate | ~10 mW |
| Operating Temperature | 0°C to +70°C |
| Package | 14-pin PDIP/PLCC |

Conclusion

The onsemi 74F02PC offers a reliable, high-speed solution for implementing NAND logic functions in digital electronic designs. Its Fast TTL technology ensures fast switching with low power consumption, making it well-suited for timing-critical and power-sensitive applications. The device’s compatibility with standard TTL and CMOS logic levels allows easy integration into existing systems, while its robust electrical characteristics ensure dependable operation across a range of industrial and commercial environments.
74F02PC Compare Parts
  • 74F02PC vs 74F86SJX
  • 74F02PC vs 74F86SJ
  • 74F02PC vs 74F86SJ
  • 74F02PC vs 74F86SCX
  • 74F02PC vs 74F86SCX
  • 74F02PC vs 74F86SC
  • 74F02PC vs 74F86SC
  • 74F02PC vs 74F86PC
  • 74F02PC vs 74F86PC
  • 74F02PC vs 74F86PC
  • 74F02PC vs 74F86DC
  • 74F02PC vs 74F40PC
  • 74F02PC vs 74F38SJX
  • 74F02PC vs 74F38SJ
  • 74F02PC vs 74F38SCX
  • 74F02PC vs 74F38SCX
  • 74F02PC vs 74F38SC
  • 74F02PC vs 74F38PC
  • 74F02PC vs 74F38PC
  • 74F02PC vs 74F37SJX
  • 74F02PC vs 74F37SJ
  • 74F02PC vs 74F37PC
  • 74F02PC vs 74F32SJX
  • 74F02PC vs 74F32SJX
  • 74F02PC vs 74F32SJ
  • 74F02PC vs 74F32SJ
  • 74F02PC vs 74F32SCX-NS
  • 74F02PC vs 74F32SCX
  • 74F02PC vs 74F32SCX
  • 74F02PC vs 74F32SC
  • 74F02PC vs 74F32SC
  • 74F02PC vs 74F32SC
  • 74F02PC vs 74F32PC
  • 74F02PC vs 74F32PC
  • 74F02PC vs 74F32PC
  • 74F02PC vs 74F30SCX
  • 74F02PC vs 74F30PC
  • 74F02PC vs 74F30PC
  • 74F02PC vs 74F30PC
  • 74F02PC vs 74F27SJX
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!