☰
74F125PC
74F125PC
Obsolete
Description:  IC BUFFER NON-INVERT 5.5V 14DIP
Manufacturer:  Fairchild Semiconductor
Datasheet:   74F125PC Datasheet
History Price: $0.43000
In Stock: 18880
74F125PC Specification
Specification
Part No
74F125PC
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
Fairchild Semiconductor
Series
74F
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Buffer, Non-Inverting
Number of Elements
4
Number of Bits per Element
1
Input Type
-
Output Type
3-State
Current - Output High, Low
15mA, 64mA
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Package / Case
14-DIP (0.300", 7.62mm)
Supplier Device Package
14-DIP
74F125PC PDF Datasheet
74F125PC Related Parts
74F125SC
74F125SC
Fairchild Semiconductor
IC BUFFER NON-INVERT 5.5V 14SOIC
74F125SC
74F125SC
onsemi
IC BUF NON-INVERT 5.5V 14SOIC
74F125SCX
74F125SCX
Fairchild Semiconductor
IC BUFFER NON-INVERT 5.5V 14SOIC
74F125SCX
74F125SCX
onsemi
IC BUF NON-INVERT 5.5V 14SOIC
74F125SJ
74F125SJ
Fairchild Semiconductor
IC BUFFER NON-INVERT 5.5V 14SOP
74F125SJ
74F125SJ
onsemi
IC BUFFER NON-INVERT 5.5V 14SOP
74F125SJX
74F125SJX
Fairchild Semiconductor
IC BUFFER NON-INVERT 5.5V 14SOP
74F125SJX
74F125SJX
onsemi
IC BUFFER NON-INVERT 5.5V 14SOP
74F2240QC
74F2240QC
Fairchild Semiconductor
IC BUFFER INVERT 5.5V 28PLCC
74F2240QCX
74F2240QCX
Fairchild Semiconductor
IC BUFFER INVERT 5.5V 28PLCC
74F2240SC
74F2240SC
Fairchild Semiconductor
IC BUFFER INVERT 5.5V 20SOIC
74F2243SC
74F2243SC
Fairchild Semiconductor
IC TXRX NON-INVERT 5.5V 14SOIC
74F125PC Description
Introduction to Fairchild Semiconductor 74F125PC

The Fairchild Semiconductor 74F125PC is a quad buffer designed to drive and buffer digital signals, typically used in logic circuits and high-speed data processing systems. It is part of the 74F family of logic devices, which are known for their fast switching speeds, low power consumption, and high noise immunity. The 74F125PC features high-drive capabilities and can be used in a wide range of applications that require the isolation and driving of digital signals between different stages of a circuit. This device is ideal for use in bus systems, data transmission, and signal conditioning applications.

Key Specifications

* Device Type: Quad buffer (buffer with enable/disable)
* Input Voltage Range: 0V to Vcc
* Output Voltage Range: 0V to Vcc
* Supply Voltage (Vcc): 4.5V to 5.5V
* Input Logic Levels: TTL compatible
* Output Drive Capability: 24mA (high state), 24mA (low state)
* Propagation Delay: 5ns (typical)
* Logic Function: Buffer (with active-high enable)
* Power Supply Current: 8mA (typical)
* Package Type: PDIP-14, SOIC-14
* Operating Temperature Range: -40°C to +85°C
* Fan-out: 10
* Rise Time (Tr): 5ns (typical)
* Fall Time (Tf): 5ns (typical)
* RoHS Compliant: Yes

Buffer Functionality and Application

The 74F125PC is a quad buffer, which means it contains four independent buffer gates in a single package. Each buffer has its own enable input, allowing the user to control whether the buffer is enabled or disabled. When the enable input is active (logic high), the corresponding buffer will drive the output to match the input. If the enable input is disabled (logic low), the output is effectively high-impedance (tri-stated), isolating the buffer from the circuit. This functionality is particularly useful in data bus systems, where multiple devices may need to communicate over a shared bus without interference, and the buffer ensures that only the active devices drive the bus.

The active-high enable logic allows the 74F125PC to function in a transparent mode when enabled, providing signal isolation and preventing signal degradation over long distances or in noisy environments. It is widely used in multiplexed systems, data acquisition, communications circuits, and systems requiring reliable signal integrity.

Input and Output Characteristics

* Input Voltage Range: The 74F125PC supports an input voltage range from 0V to Vcc, making it compatible with TTL logic levels. This ensures it can interface seamlessly with other digital logic devices and systems that use TTL logic families.

* Output Voltage Range: The output range also spans from 0V to Vcc, making it suitable for driving logic circuits, LED displays, and other devices that operate at TTL logic levels.

* Output Drive Capability: The device is capable of providing a high output drive current of 24mA at both high state and low state. This makes the 74F125PC well-suited for driving multiple loads, including other logic devices, buffers, and indicators in bus-based or distributed systems.

Speed and Propagation Delay

The 74F125PC is designed for high-speed operation, making it ideal for systems that require fast response times. It has a typical propagation delay of 5ns, meaning the signal will propagate through the device and appear at the output within approximately 5 nanoseconds. This fast switching speed ensures that the device can keep up with high-frequency systems and applications, such as clocked logic circuits, data transfer applications, and communication systems.

Additionally, the rise time (Tr) and fall time (Tf) are also typically 5ns, indicating that the device has excellent signal transition characteristics, contributing to accurate and fast data processing in systems requiring quick changes in signal states.

Power Consumption and Efficiency

The 74F125PC has a typical supply current of 8mA, which is relatively low, making it energy-efficient for logic-level buffering applications. This low current consumption helps to reduce the power requirements in complex logic systems, especially in applications with many gates or devices that need to be powered over long periods of time.

The low power consumption is a key factor in ensuring the device's performance in portable applications and battery-powered systems, as well as in high-density circuits where power and space are at a premium.

Temperature Range and Reliability

The 74F125PC operates within an extended temperature range of -40°C to +85°C, making it suitable for use in both commercial and industrial environments. The device can tolerate temperature fluctuations without performance degradation, ensuring reliable operation in automotive or industrial control systems where extreme temperatures can be encountered.

Its robust design ensures that the 74F125PC can function reliably under a wide variety of operating conditions, making it ideal for mission-critical applications where system uptime and consistency are important.

Packaging and Integration

The 74F125PC is available in both PDIP-14 (Plastic Dual In-line Package) and SOIC-14 (Small Outline Integrated Circuit) packages. The PDIP-14 package provides through-hole mounting for applications where the device is installed on a through-hole PCB, while the SOIC-14 package offers a surface-mount option that saves space and is suitable for automated assembly processes.

The availability of these two popular package types makes the 74F125PC versatile and easy to integrate into various system designs, depending on the specific needs for mounting and space constraints.

Applications

The Fairchild Semiconductor 74F125PC is used in a variety of applications where fast, reliable signal buffering is required:

* Bus Systems: The 74F125PC is commonly used in multiplexed bus systems to isolate and drive data lines between multiple devices. This ensures that only active devices can communicate over the bus, preventing interference from inactive devices.

* Data Transmission: It is ideal for use in serial communication systems where high-speed data transmission is required, such as serial-to-parallel converters, parallel-to-serial converters, and signal drivers.

* Signal Conditioning: In signal processing systems, the 74F125PC can be used to buffer or amplify weak digital signals, ensuring that they are transmitted with integrity and speed over long distances or through multiple stages of processing.

* Clocked Systems: The device is often used in synchronous logic systems that require high-speed operation with low propagation delay, such as synchronous counters, shift registers, and timing circuits.

* Automotive and Industrial Control: The 74F125PC is used in automotive electronics for applications such as control modules, sensor networks, and power management systems, where signal integrity and reliability are crucial.

Conclusion

The Fairchild Semiconductor 74F125PC is a quad buffer with high-speed performance, low power consumption, and excellent reliability. It is well-suited for bus systems, data transmission, and signal conditioning in both automotive and industrial environments. With its high output drive capability, fast switching characteristics, and low power consumption, the 74F125PC provides an efficient and reliable solution for buffering and driving signals across a wide range of applications. Whether used in logic circuits, multiplexed systems, or high-speed data systems, the device ensures accurate signal transmission and system reliability.
74F125PC Compare Parts
  • 74F125PC vs 74FST6800DW
  • 74F125PC vs 74FST6800DT
  • 74F125PC vs 74FST3861QS
  • 74F125PC vs 74FST3861DW
  • 74F125PC vs 74FST3861DT
  • 74F125PC vs 74FST3384QS
  • 74F125PC vs 74FST3384DT
  • 74F125PC vs 74FST3345QS
  • 74F125PC vs 74FST3345DW
  • 74F125PC vs 74FST3345DT
  • 74F125PC vs 74FST3245QS
  • 74F125PC vs 74FST3245DW
  • 74F125PC vs 74FST3245DT
  • 74F125PC vs 74FST3244QS
  • 74F125PC vs 74FST3244DW
  • 74F125PC vs 74FST3244DT
  • 74F125PC vs 74FST3126QS
  • 74F125PC vs 74FST3126DT
  • 74F125PC vs 74FST3126D
  • 74F125PC vs 74FST3125QS
  • 74F125PC vs 74FST3125D
  • 74F125PC vs 74FR9245MSA
  • 74F125PC vs 74FR543SPC
  • 74F125PC vs 74FR245SJ
  • 74F125PC vs 74FR245PC
  • 74F125PC vs 74FR244SJX
  • 74F125PC vs 74FR244SJ
  • 74F125PC vs 74FR244SJ
  • 74F125PC vs 74FR244SCX
  • 74F125PC vs 74FR244PC
  • 74F125PC vs 74FR2244SJ
  • 74F125PC vs 74FR2244SC
  • 74F125PC vs 74FR16541SSC
  • 74F125PC vs 74FR16541QC
  • 74F125PC vs 74FR16540SSC
  • 74F125PC vs 74FR16540QC
  • 74F125PC vs 74FR16245SSC
  • 74F125PC vs 74FR16245QC
  • 74F125PC vs 74FCT827BSPC
  • 74F125PC vs 74FCT827BSC
  • Customer Reviews
    4.95 out of 5.00 stars from 127 customer reviews from all over the world
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great