☰
74F139PC
74F139PC
Active
Description:  DECODER/DRIVER, F/FAST SERIES, I
Manufacturer:  National Semiconductor
Datasheet:   74F139PC Datasheet
History Price: $0.44000
In Stock: 15840
74F139PC Specification
Specification
Part No
74F139PC
Category
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
National Semiconductor
Series
74F
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Decoder/Demultiplexer
Circuit
1 x 2:4
Independent Circuits
2
Current - Output High, Low
1mA, 20mA
Voltage Supply Source
Single Supply
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
74F139PC PDF Datasheet
74F139PC Related Parts
74F138PC
74F138PC
Fairchild Semiconductor
IC DECODER/DEMUX 1X3:8 16DIP
74F138PC
74F138PC
National Semiconductor
DECODER/DRIVER, F/FAST SERIES, I
74F138PC
74F138PC
onsemi
IC DECODER/DEMUX 1X3:8 16DIP
74F138SC
74F138SC
onsemi
IC DECODER/DEMUX 1X3:8 16SOIC
74F138SCX
74F138SCX
Fairchild Semiconductor
IC DECODER/DEMUX 1X3:8 16SOIC
74F138SCX
74F138SCX
onsemi
IC DECODER/DEMUX 1X3:8 16SOIC
74F138SJ
74F138SJ
Fairchild Semiconductor
IC DECODER/DEMUX 1X3:8 16SOP
74F138SJ
74F138SJ
onsemi
IC DECODER/DEMUX 1X3:8 16SOP
74F138SJX
74F138SJX
Fairchild Semiconductor
IC DECODER/DEMUX 1X3:8 16SOP
74F138SJX
74F138SJX
onsemi
IC DECODER/DEMUX 1X3:8 16SOP
74F139SC
74F139SC
Fairchild Semiconductor
IC DECODER/DEMUX 1X2:4 16SOIC
74F139SC
74F139SC
onsemi
IC DECODER/DEMUX 1X2:4 16SOIC
74F139PC Compare Parts
  • 74F139PC vs 74FST6800QG8
  • 74F139PC vs 74FST6800QG
  • 74F139PC vs 74FST6800PGG8
  • 74F139PC vs 74FST6800PGG
  • 74F139PC vs 74FST6800DWR2
  • 74F139PC vs 74FST6800DTR2
  • 74F139PC vs 74FST3861QSR
  • 74F139PC vs 74FST3861DWR2
  • 74F139PC vs 74FST3861DTR2
  • 74F139PC vs 74FST3400QSR
  • 74F139PC vs 74FST3400DWR2
  • 74F139PC vs 74FST3400DW
  • 74F139PC vs 74FST3400DTR2
  • 74F139PC vs 74FST3384QSR
  • 74F139PC vs 74FST3384DWR2
  • 74F139PC vs 74FST3384DTR2
  • 74F139PC vs 74FST3383QSR
  • 74F139PC vs 74FST3383QS
  • 74F139PC vs 74FST3383DWR2
  • 74F139PC vs 74FST3383DW
  • 74F139PC vs 74FST3383DTR2
  • 74F139PC vs 74FST3383DT
  • 74F139PC vs 74FST3345QSR
  • 74F139PC vs 74FST3345DWR2
  • 74F139PC vs 74FST3345DTR2
  • 74F139PC vs 74FST3257QSR
  • 74F139PC vs 74FST3257QS
  • 74F139PC vs 74FST3257MNTWG
  • 74F139PC vs 74FST3257MN2TWG
  • 74F139PC vs 74FST3257DTR2G
  • 74F139PC vs 74FST3257DTR2
  • 74F139PC vs 74FST3257DR2G
  • 74F139PC vs 74FST3257DR2
  • 74F139PC vs 74FST3257D
  • 74F139PC vs 74FST3253QSR
  • 74F139PC vs 74FST3253QS
  • 74F139PC vs 74FST3253DTR2
  • 74F139PC vs 74FST3253DT
  • 74F139PC vs 74FST3253DR2
  • 74F139PC vs 74FST3253D
  • Customer Reviews
    4.95 out of 5.00 stars from 139 customer reviews from all over the world
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied