Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Latches
/ Fairchild Semiconductor 74F373MSA
74F373MSA
Obsolete
Logic - Latches
Description:
BUS DRIVER
Manufacturer:
Fairchild Semiconductor
Datasheet:
74F373MSA Datasheet
History Price: $0.77000
In Stock: 32800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
74F373MSA Specification
Specification
Part No
74F373MSA
Category
Logic - Latches
Manufacturer
Fairchild Semiconductor
Series
74F
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
D-Type Transparent Latch
Circuit
8:8
Output Type
Tri-State
Voltage - Supply
4.5V ~ 5.5V
Independent Circuits
1
Delay Time - Propagation
5.3ns
Current - Output High, Low
3mA, 24mA
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
20-SSOP (0.209", 5.30mm Width)
Supplier Device Package
20-SSOP
74F373MSA PDF Datasheet
74F373MSA Datasheet
Click and Download: 74F373MSA Datasheet
74F373MSA Related Parts
74F373DC
National Semiconductor
BUS DRIVER
74F373LC
National Semiconductor
BUS DRIVER
74F373MSAX
Fairchild Semiconductor
BUS DRIVER
74F373MSAX
onsemi
IC LATCH TRANSP OCT 3ST 20SSOP
74F373PC
Fairchild Semiconductor
BUS DRIVER
74F373PC
National Semiconductor
BUS DRIVER, F/FAST SERIES, 1 FUN
74F373PC
onsemi
IC LATCH TRANSPARENT OCT 20-DIP
74F373SC
Fairchild Semiconductor
BUS DRIVER
74F373SC
onsemi
IC LATCH TRANSPARENT OCT 20-SOIC
74F373SCX
Fairchild Semiconductor
BUS DRIVER
74F373SCX
onsemi
IC LATCH TRANSP OCT 3ST 20SOIC
74F373SJ
Fairchild Semiconductor
BUS DRIVER
74F373MSA Compare Parts
74F373MSA vs 74FCT843BSC
74F373MSA vs 74FCT841BSPC
74F373MSA vs 74FCT841BSCX
74F373MSA vs 74FCT841BSC
74F373MSA vs 74FCT841ASPC
74F373MSA vs 74FCT573SC
74F373MSA vs 74FCT573PC
74F373MSA vs 74FCT573CTSOG8
74F373MSA vs 74FCT573CTSOG
74F373MSA vs 74FCT573CTQG8
74F373MSA vs 74FCT573CTQG
74F373MSA vs 74FCT573ATSOG8
74F373MSA vs 74FCT573ATSOG
74F373MSA vs 74FCT573ATQG8
74F373MSA vs 74FCT573ATQG
74F373MSA vs 74FCT573ASCX
74F373MSA vs 74FCT573ASC
74F373MSA vs 74FCT573APC
74F373MSA vs 74FCT563PC
74F373MSA vs 74FCT373SC
74F373MSA vs 74FCT373PC
74F373MSA vs 74FCT373CTSOG8
74F373MSA vs 74FCT373CTSOG
74F373MSA vs 74FCT373CTQG8
74F373MSA vs 74FCT373CTQG
74F373MSA vs 74FCT373CTPYG8
74F373MSA vs 74FCT373CTPYG
74F373MSA vs 74FCT373ATSOG8
74F373MSA vs 74FCT373ATSOG
74F373MSA vs 74FCT373ATQG8
74F373MSA vs 74FCT373ATQG
74F373MSA vs 74FCT373ATPYG8
74F373MSA vs 74FCT373ATPYG
74F373MSA vs 74FCT373ASCX
74F373MSA vs 74FCT373ASC
74F373MSA vs 74FCT373APC
74F373MSA vs 74FCT3573QG8
74F373MSA vs 74FCT3573QG
74F373MSA vs 74FCT3573AQG8
74F373MSA vs 74FCT3573AQG
Customer Reviews
4.95 out of 5.00 stars from 151 customer reviews from all over the world
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend