☰
74F521PC
74F521PC
Active
Description:  IDENTITY COMPARATOR, F/FAST SERI
Manufacturer:  National Semiconductor
Datasheet:   74F521PC Datasheet
History Price: Active
In Stock: 4880
74F521PC Specification
Specification
Part No
74F521PC
Category
Logic - Comparators
Manufacturer
National Semiconductor
Series
74F
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Identity Comparator
Number of Bits
8
Output
Active Low
Output Function
A=B
Voltage - Supply
4.5V ~ 5.5V
Current - Output High, Low
1mA, 20mA
Max Propagation Delay @ V, Max CL
10ns @ 5V, 50pF
Current - Quiescent (Iq)
-
Operating Temperature
0 ℃ ~ 70 ℃
Package / Case
20-DIP (0.300", 7.62mm)
Supplier Device Package
20-PDIP
Mounting Type
Through Hole
74F521PC PDF Datasheet
74F521PC Related Parts
74F521DC
74F521DC
National Semiconductor
IDENTITY COMPARATOR
74F521MSA
74F521MSA
onsemi
IC COMPARATOR IDENTITY 8B 20SSOP
74F521MSAX
74F521MSAX
onsemi
IC COMPARATOR IDENTITY 8B 20SSOP
74F521SC
74F521SC
Fairchild Semiconductor
IDENTITY COMPARATOR
74F521SC
74F521SC
onsemi
IC COMPARATOR IDENTITY 8B 20SOIC
74F521SCX
74F521SCX
Fairchild Semiconductor
IDENTITY COMPARATOR
74F521SCX
74F521SCX
onsemi
IC COMPARATOR IDENTITY 8B 20SOIC
74F521SJ
74F521SJ
Fairchild Semiconductor
IDENTITY COMPARATOR
74F521SJ
74F521SJ
onsemi
IC COMPARATOR IDENTITY 8B 20SOP
74F521SJX
74F521SJX
Fairchild Semiconductor
IDENTITY COMPARATOR
74F521SJX
74F521SJX
onsemi
IC COMPARATOR IDENTITY 8B 20SOP
74F524PC
74F524PC
onsemi
IC COMPARATOR 8B 20DIP
74F521PC Compare Parts
  • 74F521PC vs 74FCT521CTSOG
  • 74F521PC vs 74FCT521CTQG8
  • 74F521PC vs 74FCT521CTQG
  • 74F521PC vs 74FCT521ATSOG8
  • 74F521PC vs 74FCT521ATSOG
  • 74F521PC vs 74FCT521ATQG8
  • 74F521PC vs 74FCT521ATQG
  • 74F521PC vs 74FCT521ASCX
  • 74F521PC vs 74FCT521APC
  • 74F521PC vs 74F524SC
  • 74F521PC vs 74F524PC
  • 74F521PC vs 74F521SJX
  • 74F521PC vs 74F521SJX
  • 74F521PC vs 74F521SJ
  • 74F521PC vs 74F521SJ
  • 74F521PC vs 74F521SCX
  • 74F521PC vs 74F521SCX
  • 74F521PC vs 74F521SC
  • 74F521PC vs 74F521SC
  • 74F521PC vs 74F521MSAX
  • 74F521PC vs 74F521MSA
  • 74F521PC vs 74F521DC
  • 74F521PC vs 74FCT521CTSOG
  • 74F521PC vs 74FCT521CTQG
  • 74F521PC vs 74FCT521CTPYG
  • 74F521PC vs 74FCT521ATQG8
  • 74F521PC vs 74FCT521ATQG
  • 74F521PC vs 74FCT521ZCTSO
  • 74F521PC vs 74FCT521ZCTQ
  • 74F521PC vs 74FCT521ZATSO
  • 74F521PC vs 74FCT521ZATQ
  • 74F521PC vs 74FCT521KCTSO
  • Customer Reviews
    4.95 out of 5.00 stars from 127 customer reviews from all over the world
    Jip de Jong
    Netherlands
    5 stars
    2026-09-29 19:47
    Good seller. Product OK, but a bit on the expensive side.
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.